location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 5500UV Printer (60 in)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 5500UV Printer (60 in)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1253V
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736354608 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers
Icecat Product ID:
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:29:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Jan 2010
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet 5500UV Printer (60 in) :
  • - Enjoy high productivity with reliable, high-speed, large-format printing. The new production print modes of the HP Designjet 5500 series make it easy for your business to quickly and efficiently produce professional, ready-to-sell, large-format documents at top speed.
  • - Get consistent, high-quality results with superb, color-rich photo images. Specially-formulated, patented inks and 6-ink HP Color Layering technology create continuous tones and smooth color transitions print after print.
  • - Intelligent printing solutions deliver workflow simplicity and unattended operation. The direct PDF and TIFF printing path, made possible by the new Web-file submitter, provides easy connectivity in multi-platform environments.
  • - This series fits your business by supporting varied workflow options, specialty ink sets, and a wide range of media, including graphics and CAD. With the flexibility to work in any environment, the series supports up to seven embedded printer languages and a wide array of external RIPs.
Warranty: One-year, next business day onsite warranty
Long product name HP Designjet 5500UV Printer (60 in) :
The short editorial description of HP Designjet 5500UV Printer (60 in)

Designjet 5500UV Printer (60 in)
More>>>
HP Designjet 5500UV Printer (60 in):
The official marketing text of HP Designjet 5500UV Printer (60 in) as supplied by the manufacturer

60-inch uv printing model
The high productivity solution to your large format printing needs, delivering true production speed, exceptional colour photo-quality images and reliable performance, with the added bonus of simplified workflow and increasing unattended operation.

Short summary description HP Designjet 5500UV Printer (60 in):
This short summary of the HP Designjet 5500UV Printer (60 in) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 5500UV Printer (60 in)

Long summary description HP Designjet 5500UV Printer (60 in):
This is an auto-generated long summary of HP Designjet 5500UV Printer (60 in) based on the first three specs of the first five spec groups.

HP Designjet 5500UV Printer (60 in)

Exceptional productivity and high speed you can rely on to produce outstanding large format prints.

With the HP Designjet 5500 series you can produce professional, ready-to-sell, large-format documents at top speed, quickly and efficiently. New production print modes and Postscript support make it easier to achieve consistently high productivity.

Get bright, breathtaking and colour-rich photo images every time you print.

Superb results with colour-rich photo images. Specially-formulated inks and six-ink HP Colour Layering Technology create continuous tones and smooth colour transitions. Automatic closed-loop colour calibration gives consistency, print after print.

Experience intelligent printing solutions for simplified workflow and greater unattended operation.

Enjoy simplified workflow and increased unattended operation delivered by intelligent printing solutions such as the direct PDF and TIFF printing path, and easy connectivity in multi-platform environments, made possible by the new Web-file submitter.