Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 256MB DDR2-667 memory module 0.25 GB 667 MHz

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB DDR2-667
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX974AA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160869131
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48937
This statistic is based on the 90276 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88257 free Open Icecat users.
Info modified on: 12 May 2020 14:43:08
The date of the most recent change of this product data-sheet in Icecat.
Warranty: features: HP Option Limitedis a one year parts replacement. If an HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining LimitedPeriod of the HP Hardware Product in which the HP Option is being installed, not to exceed three years from the date the HP Option was purchased.
Long product name HP 256MB DDR2-667 memory module 0.25 GB 667 MHz :
The short editorial description of HP 256MB DDR2-667 memory module 0.25 GB 667 MHz

256MB, PC2-5300, DDR2 667MHz, DIMM
More>>>
HP 256MB DDR2-667 memory module 0.25 GB 667 MHz:
The official marketing text of HP 256MB DDR2-667 memory module 0.25 GB 667 MHz as supplied by the manufacturer

Maximize your Business PC performance with HP Memory. Upgrading your memory is a cost-effective way to boost your system performance without having to upgrade your processor.

Short summary description HP 256MB DDR2-667 memory module 0.25 GB 667 MHz:
This short summary of the HP 256MB DDR2-667 memory module 0.25 GB 667 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP 256MB DDR2-667, 0.25 GB, DDR2, 667 MHz

Long summary description HP 256MB DDR2-667 memory module 0.25 GB 667 MHz:
This is an auto-generated long summary of HP 256MB DDR2-667 memory module 0.25 GB 667 MHz based on the first three specs of the first five spec groups.

HP 256MB DDR2-667. Component for: PC/server, Internal memory: 0.25 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
667 MHz
Component for *
What this product is used as a part of (component for).
PC/server
Weight & dimensions
Width
The measurement or extent of something from side to side.
171.4 mm
Depth
The distance from the front to the back of something.
63.5 mm
Height
The measurement of the product from head to foot or from base to top.
111 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
31.2 g
Customer service details
X