HP logo

HP xw4600 Workstation Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM Windows Vista Business

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30742
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP xw4600 Workstation Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM Windows Vista Business:

HP xw4600 Workstation, 3.16 GHz, Intel® Core™2 Duo, E8500, 2 GB, DDR2-SDRAM, Windows Vista Business

Long summary description HP xw4600 Workstation Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM Windows Vista Business:

HP xw4600 Workstation. Processor frequency: 3.16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows Vista Business. Power supply: 475 W. Product type: Workstation. Weight: 19 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.