location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw4600 Intel® Core™2 Duo E4500 2.20GHz 1GB/160GB No Graphic DVD-/CD-RW WVST Bus Workstation

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw4600 Intel® Core™2 Duo E4500 2.20GHz 1GB/160GB No Graphic DVD-/CD-RW WVST Bus Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PW419ET#ABU_EF227AT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Long product name HP xw4600 Intel® Core™2 Duo E4500 2.20GHz 1GB/160GB No Graphic DVD-/CD-RW WVST Bus Workstation :
The long product name of HP xw4600 Intel® Core™2 Duo E4500 2.20GHz 1GB/160GB No Graphic DVD-/CD-RW WVST Bus Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business an low cost professional edge.
More>>>
HP xw4600 Intel® Core™2 Duo E4500 2.20GHz 1GB/160GB No Graphic DVD-/CD-RW WVST Bus Workstation:
The official description of HP xw4600 Intel® Core™2 Duo E4500 2.20GHz 1GB/160GB No Graphic DVD-/CD-RW WVST Bus Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business a professional edge.

Short summary description HP xw4600 Intel® Core™2 Duo E4500 2.20GHz 1GB/160GB No Graphic DVD-/CD-RW WVST Bus Workstation:
This short summary of the HP xw4600 Intel® Core™2 Duo E4500 2.20GHz 1GB/160GB No Graphic DVD-/CD-RW WVST Bus Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw4600 Intel® Core™2 Duo E4500 2.20GHz 1GB/160GB No Graphic DVD-/CD-RW WVST Bus Workstation

Long summary description HP xw4600 Intel® Core™2 Duo E4500 2.20GHz 1GB/160GB No Graphic DVD-/CD-RW WVST Bus Workstation:
This is an auto-generated long summary of HP xw4600 Intel® Core™2 Duo E4500 2.20GHz 1GB/160GB No Graphic DVD-/CD-RW WVST Bus Workstation based on the first three specs of the first five spec groups.

HP xw4600 Intel® Core™2 Duo E4500 2.20GHz 1GB/160GB No Graphic DVD-/CD-RW WVST Bus Workstation

Source Testseek summary Average rating
Reviews
Updated:
2014-08-23 01:50:18
Uk has collected 10 expert reviews for HP xw4600 Intel® Core™2 Duo E4500 2.20GHz 1GB/160GB No Graphic DVD-/CD-RW WVST Bus Workstation and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2014-08-23 01:50:18
In contrast to the hulking CAD2 Vision DQX-SE, HP’s latest workstation is a svelte tower, no larger than a traditional office computer. Even for a single-processor model, the xw4600 has a dinky chassis that will slip under even the smallest desk &nd...
80%
alphr.com
Updated:
2014-08-23 01:50:18
On paper, HP's latest entry-level workstation barely qualifies for the label 'workstation', at least as far as hardware is concerned. There's no sign of a Xeon processor, and not even a high-end quad-core desktop chip. Instead, the xw4600 is kitted out...
Bottom line Not much raw hardware for the money, but the package as a whole inspires confidence and software is impressively well-integrated...
67%
layersmagazine.com
Updated:
2014-08-23 01:50:18
Let me begin by saying that the HP xw4600 Workstation was not what I was expecting. When I knew that I was going to get a workstation priced at $3,044, with 1.5 TB of storage and a Core 2 processor with an NVIDIA Quadro FX video card, I was sure t...
Good Customizable; energy efficient; very quiet...
Bad Needs a better sound card...
90%
hardwaregeeks.com
Updated:
2014-08-23 01:50:18
was pretty impressed by the portability the HP Compaq Ultra Slim Desktop PC dc7800, I was blown away by the power of the HP xw4600 Personal Workstation. The HP xw4600 is a great machine for the power office user, such as Radiris who tends to work with...
0%
justechn.com
Updated:
2014-08-23 01:50:18
The HP xw4600 workstation is the latest in a line of workstations from HP. This is not one of their high end machines or their low end machines. The xw4600 is positioned to fill the mid range slot.FeaturesReliable application performanceFlexible, industr...
Bottom line I think this is a great system. I am very pleased with it especially since this machine was built with cost in mind. The price tag for this system, as configured, comes out just under $2500. Maxing out the system by switching to a quad core processor...
100%
cadalyst.com
Updated:
2014-08-23 01:50:18
For this review, Cadalyst Labs evaluated a workstation/monitor combination for a longer period of time and in a significantly broader context than we normally do for workstation reviews. Cadalyst will evaluate only a few systems per year in this manner...
0%
infoworld.com
Updated:
2014-08-23 01:50:18
The HP xw4600 is our first choice among workstations -- unless you have really high-end needs. Its a terrific system with good performance, low cost, easy service, and good expandability, save for being limited to a single processor.
84%
cadalyst.com
Updated:
2014-08-23 01:50:18
In the past, has tested and reviewed quad-core systems on a standalone basis, but the first workstation roundup of 2008 is devoted entirely to systems based on these capable processors. The systems reviewed in this article range widely in price a...
0%
videomaker.com
Updated:
2014-08-23 01:50:18
A workstation that will let you hit the ground running, though depending on how you configure it, it might cost quite a bit.
Good Powerful, Energyefficient, Great warranty...
Bad Can get expensive, depending on configuration...
Bottom line A workstation that will let you hit the ground running, though depending on how you configure it, it might cost quite a bit.
0%