location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM Minitower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw9400 Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PW406EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585544530 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2009
Product end of life date
brochure (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
quickspecs (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM Minitower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 800 W
  • - AMD Opteron 2.4 GHz
  • - 2 GB DDR2-SDRAM 667 MHz
Warranty: standard statement: 3-year worldwide parts, labour and next business day onsite service; Terms and conditions may vary, restrictions apply
Long product name HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM Minitower :
The long product name of HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM Minitower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Uncompromised graphics performance and maximum expandability with AMD64
More>>>
HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM Minitower:
The official description of HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM Minitower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP xw9400 Workstation delivers high-end personal workstation performance for the compute-intensive environments of scientists, analysts, engineers, designers and artists. With two fully duplexed PCIe x16 graphics lanes, Dual Core AMD Opteron™ processors, and expandable I/O performance, the HP xw9400 meets the needs of serious computational and visualization tasks while helping to lower total cost of ownership. The HP xw9400 has a highly expandable dual-socket chassis featuring an efficient, easy to maintain, tool-less access design.

Short summary description HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM Minitower:
This short summary of the HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM Minitower data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw9400 Workstation, 2.4 GHz, AMD Opteron, 2 GB, DDR2-SDRAM

Long summary description HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM Minitower:
This is an auto-generated long summary of HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM Minitower based on the first three specs of the first five spec groups.

HP xw9400 Workstation. Processor frequency: 2.4 GHz, Processor family: AMD Opteron. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Power supply: 800 W. Chassis type: Minitower. Product type: Workstation. Weight: 19 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Opteron
Processor frequency *
2.4 GHz
Processor front side bus
1000 MHz
Number of processors installed
2
Memory
Internal memory *
2 GB
Maximum internal memory *
64 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
ECC
Yes
Storage
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Ports & interfaces
I/O ports
Front: Headphone, microphone, 2 USB 2.0 and 1 IEEE 1394; Rear: 6 USB 2.0, 1 standard serial 9-pin port, 1 IEEE 1394, PS/2 keyboard and mouse, 2 RJ-45 to integrated Gigabit LAN, 1 audio in, 1 audio out, 1 mic in; 2 USB 2.0 (internal)
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Minitower
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
Workstation
Software
Compatible operating systems
HP Installer Kit for Linux for optional Red Hat Enterprise Linux WS 5
Power
Power supply *
800 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
8 - 90%
Relative humidity
8 - 85%
Non-operating altitude
9100
Weight & dimensions
Width *
210 mm
Depth *
525 mm
Height *
454 mm
Weight *
19 kg
Packaging content
Display included *
No
Other features
Video card features
Professional 2D: NVIDIA Quadro NVS 285 (128 MB with NVIDIA TurboCache technology, dual display); Entry 3D: NVIDIA Quadro FX 560 (128 MB); Mid-range 3D: NVIDIA Quadro FX 1500 (256 MB); High-end 3D: NVIDIA Quadro FX 3500 (256 MB); NVIDIA Quadro FX 4500 (512 MB with opt. Quadro G-Sync Card), NVIDIA Quadro FX 5500 (1GB). All cards are optional and are all PCI Express. Up to 2 cards supported, must be identical. No integrated Graphics Card
Non-operating relative humidity (non-condensing)
8 - 90%
Power requirements
800 watts
Storage drive controller
SATA 3Gb/s NCQ
Memory upgrade
64 GB
Diskette drive
Yes
Storage drive type
250 GB
Display
HP LP1965 19-inch LCD Monitor, HP LP2065 20-inch LCD Monitor, HP LP2275w 22-inch Widescreen LCD Monitor, HP LP2475w 24-inch Widescreen LCD Monitor, HP DreamColor LP2480zx Professional Display (24-inch widescreen), HP LP3065 30-inch Widescreen LCD Monitor (all sold separately)
Drive bays
3 external 5.25" bays 5 internal 3.5" bays
Expansion slots
7 slots: 2 PCI Express (x16) Graphics slots, 2 PCI Express (x16) (x8 electrically) slots, 2 full-height PCI-X slots, 1 full-length PCI slot
Audio included
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Security management description
HP Business PC Security Lock Kit, Kensington Security Cable & Lock
Keyboard type
HP PS/2
Pointing device
HP optical mouse
UNSPSC-code
43211507
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 01:38:08
Uk has collected 1 expert review for HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM Minitower and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2013-08-16 01:38:07
A solid and reliable machine, but performance isnt as high as its workstation label might suggest Launched to much fanfare among HPs reinvigorated PC marketing drive, the xw9400 is the direct successor to the xw9300, which garnered a PC Pro Recommen...
67%