Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP cv5502 15 inch CRT Monitor monitor CRT

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
cv5502 15 inch CRT Monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PQ560AS
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8863
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 31 Mar 2017 19:06:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP cv5502 15 inch CRT Monitor monitor CRT :
The short editorial description of HP cv5502 15 inch CRT Monitor monitor CRT

HP cv5502 15 inch CRT Monitor
More>>>
Short summary description HP cv5502 15 inch CRT Monitor monitor CRT:
This short summary of the HP cv5502 15 inch CRT Monitor monitor CRT data-sheet is auto-generated and uses the product title and the first six key specs.
HP cv5502 15 inch CRT Monitor
Long summary description HP cv5502 15 inch CRT Monitor monitor CRT :

HP cv5502 15 inch CRT Monitor

This is an auto-generated long summary of HP cv5502 15 inch CRT Monitor monitor CRT based on the first three specs of the first five spec groups.
X