Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dx6100 Microtower P4 540 HT 2x256M/80G DVD-CDRW LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM 80 GB PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dx6100 Microtower P4 540 HT 2x256M/80G DVD-CDRW LAN WXP Pro SP1 a
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE231EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160566436 show
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16401
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 23 Jan 2020 14:47:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Protected by HP Services, including a 3-1-1, standardTerms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Compaq dx6100 Microtower P4 540 HT 2x256M/80G DVD-CDRW LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM 80 GB PC :
The short editorial description of HP Compaq dx6100 Microtower P4 540 HT 2x256M/80G DVD-CDRW LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM 80 GB PC

HP Compaq dx6100 Microtower
More>>>
HP Compaq dx6100 Microtower P4 540 HT 2x256M/80G DVD-CDRW LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM 80 GB PC:
The official marketing text of HP Compaq dx6100 Microtower P4 540 HT 2x256M/80G DVD-CDRW LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM 80 GB PC as supplied by the manufacturer

Provides latest in proven technology in a microtower configuration for increased expandability.Delivering the latest technology, proven and reliable - the ultimate price and performance solution.Delivering the latest technology, proven and reliable - the ultimate price and performance solution for every SMB computing need.The HP Compaq dx6100 Business Desktop provides the latest in proven technology along with the ultimate balance of price and performance to meet every SMB computing need. Built around the latest Intel® technologies, the dx6100 offers power and value for any business environment while delivering all the quality and innovation you would expect from HP. Available in a microtower or new slim tower configuration, the dx6100 offers an exciting, economical combination of features, flexibility, and serviceability.

Short summary description HP Compaq dx6100 Microtower P4 540 HT 2x256M/80G DVD-CDRW LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM 80 GB PC:
This short summary of the HP Compaq dx6100 Microtower P4 540 HT 2x256M/80G DVD-CDRW LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM 80 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dx6100 Microtower P4 540 HT 2x256M/80G DVD-CDRW LAN WXP Pro SP1 a, 3.2 GHz, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description HP Compaq dx6100 Microtower P4 540 HT 2x256M/80G DVD-CDRW LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM 80 GB PC:
This is an auto-generated long summary of HP Compaq dx6100 Microtower P4 540 HT 2x256M/80G DVD-CDRW LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM 80 GB PC based on the first three specs of the first five spec groups.

HP Compaq dx6100 Microtower P4 540 HT 2x256M/80G DVD-CDRW LAN WXP Pro SP1 a. Processor frequency: 3.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Chassis type: Micro Tower. Product type: PC. Weight: 10.9 kg

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Maximum graphics adapter memory
0.128 GB
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Micro Tower
Performance
Product type *
The sub-category of the product.
PC
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 915G Express
Audio system
System used to play music or speech.
Internal Amplified Speaker, SoundMax Digital AC97 Integrated Audio with Internal Speaker
Software
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton Antivirus 2004
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
300 W
Power management
Operating Voltage Range: 90 – 132 / 180 – 264 VAC; Rated Voltage Range: 100 – 127 / 200 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current: 6A / 3A; Heat Dissipation: Typical 341 btu/hr (86 kg-cal/hr), Maximum 1575 btu/hr (397 kg-cal/hr; Power Supply Fan: 80mm variable speed; Energy Star Compliant; Blue Angel Compliant (<5w in S5-- Power Off); FEMP Standby Power Compliant (<2W in S5 – Power Off); Power Consumption in ES Mode - Suspend to RAM (S3) (Instantly Available PC): 2.5W to 3W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Relative humidity
10 - 90%
Non-operating altitude
9144
Weight & dimensions
Width *
The measurement or extent of something from side to side.
175 mm
Depth *
The distance from the front to the back of something.
420 mm
Height *
The measurement of the product from head to foot or from base to top.
366 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10.9 kg
Other features
Power supply type
The type of power supply which this product uses.
Passive PFC (115V/230V)
Power requirements
100 127 / 200 240 VAC, 50/60 Hz, 6A / 3A
Modem type
No
External drive bays
2 external 3.5" bays; 2 external 5.25" bays
Internal drive bays
(2) 3.5-in
Fault management
SMART Hard Drives, Fault & Pre-failure Notification; Memory Change Notification (Requires HP Client Manager Software); Thermal Notification (Requires HP Client Manager Software); Altiris Local Recovery; Surge Tolerant Full Ranging Power Supply; Ultra ATA Integrity Monitoring (CRC Checking)
Networking features
Broadcom 5782 PCI LAN Controller
Video card features
Video graphic features of the graphic solution
<85 Hz @ 1920x1440, 75 Hz @ 2048x1536
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
5 - 95%
Video adapter, bus
PCI
Video adapter features
3D/2D Controller: Microsoft DirectX 9 based with support for Pixel Shader 2.0, 4:1 anisotropic filtering, Gaussian texture filtering, shadow maps, volumetric textures, double-sided stencil buffers, and 4 pixel pipes;Integrated VGA Controller; Integrated 400 MHz RAMDAC; 333 MHz Controller Clock Speed; Overlay Planes: Single overlay support with 5x3 filtering; Maximum Color Depth: 32 bits/pixel; Maximum Vertical Refresh Rate 85 Hz at up to 1920x1440, 75Hz at 2048x1536, varies with mode and configuration.
Storage drive controller
Hard drive controller characteristics, including type.
Serial ATA/100
Disk subsystem controller
Serial ATA/100
Memory upgrade
Memory upgrades for the product (capacity).
4 GB
Video card resolution
Video resolution and refresh rates supported by the graphic resolution.
Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 75 Hz at 2048x1536
Acoustic power emissions
Level of sound power per ISO 9296.
IDLE (Fixed disk drive spinning): LWAd = 4.0 Bels; FIXED DISK (Random write): LWAd = 4.4 Bels; FILE COPY (HD to Floppy Disk): LWAd = 4.3 Bels; CD-ROM (Sequential Reads): LWAd = 5.5 Bels
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
43 dB
Driver LAN
Microsoft Windows NT 4.0, Microsoft Windows 98, Microsoft 2000, Microsoft XP, Linux 2.2, Linux 2.4
Cache external
External (L2) cache size available for this product.
1024 KB
Diskette drive
FDD 3.5'' 1.44MB
Storage drive type
80 GB
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Drive bays
(2) 3.5-in
Expansion slots
List of I/O expansion card slots; including quantity of each
2 full length, full height PCI slots; 1 full height (Normal Pinout) PCI Express x16 slot; 1 full-height (4.2"), length (13.4") PCI Express x1
Audio included
Internal Amplified Speaker
Security management description
Description of security management characteristics of the product
Mechanical Hood Security Provision; Kensington Lock Support; Serial, Parallel, USB Enable/Disable; Removable Media Write / Boot Control; Power-On Password; Setup Password Mechanical Hood Security Provision; Kensington Lock Support; Serial, Parallel, USB Enable/Disable; Removable Media Write / Boot Control; Power-On Password; Setup Password
Model availability
Built to order, allow at least 2-3 weeks
Configuration management description
Description of configuration management characteristics of the product; including boot and reboot; power-on/off; system; BIOS; agent; and driver updates; installation; diagnostics
Instantly Available PC (Suspend to RAM - S3); ROM Based F10 Setup; Remote System Installation via F12 (PXE) (Remote Boot from Server); System/Emergency ROM Flash Recovery with Video; BIOS Smart Card Support; Auto Setup when New Hardware Installed; Serial, Parallel, USB, Audio, Network, Enable/Disable Port Control; Removable Media Write / Boot Control; Network Server Mode; Power-On Password; Setup Password; Replicated Setup; Master Boot Record Security; Remote ROM Flash; Remote Wakeup; ACPI (Advanced Configuration and Power Management Interface); Keyboard-less Operation; SMBIOS
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
6 USB 2.0, 1 standard serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out; Front I/O: 2 USB 2.0, headphone and microphone
Customer service details
X