HP logo

HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/80G CD-ROM LAN WXP Pro SP1 a Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional PC

Data-sheet quality:
created/standardized by Icecat
Product views:
34720
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/80G CD-ROM LAN WXP Pro SP1 a Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional PC:

HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/80G CD-ROM LAN WXP Pro SP1 a, 1.73 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, CD-ROM, Windows XP Professional

Long summary description HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/80G CD-ROM LAN WXP Pro SP1 a Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional PC:

HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/80G CD-ROM LAN WXP Pro SP1 a. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: CD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 340 W. Chassis type: Mini Tower. Product type: PC. Weight: 14.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.