Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nc6000 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nc6000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD468AA#ABH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32011
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 18 Feb 2020 05:31:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Compaq nc6000 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional :
The short editorial description of HP Compaq nc6000 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional

Compaq nc6000, Intel Pentium M 1.7GHz, 512MB, 40 GB, 14.1-inch XGA, ATI M Radeon 9600, LAN, modem, Windows XP Pro
More>>>
HP Compaq nc6000 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional:
The official marketing text of HP Compaq nc6000 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional as supplied by the manufacturer

The HP Compaq nc6000 is stylishly designed with the mobile professional in mind. It features a bright 14-inch display, versatile MultiBay, and up to 5 hours of battery life with the standard 6-cell battery to allow ease of use on the road or in and around the office. All of these features are wrapped-up in a durable magnesium and composite design with weight tarting at 2.28 kg (5.03 pounds) and 32.2 mm (1.3-inch) thin, making it ideal for travel and demanding mobile environments.Delivering the highest levels of mobility features - stable, manageable and secure. These modular notebooks are easy to deploy and maintain within any IT environment and provide an ideal way of reducing ongoing lifecycle costs.Designed to offer the latest technology in mobile computing without compromising portability.Stylishly designed for the mobile professional, this notebook combines performance and mobility. Features include a bright 14-inch display, versatile MultiBay, and up to 5 hours of battery life with the standard 6-cell battery.

Short summary description HP Compaq nc6000 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional:
This short summary of the HP Compaq nc6000 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nc6000, 1.7 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.5 GB, 40 GB, Windows XP Professional

Long summary description HP Compaq nc6000 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional:
This is an auto-generated long summary of HP Compaq nc6000 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq nc6000. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 2.3 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.7 GHz
Processor cache
1 MB
Processor cache type
L2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 855PM
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
SD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon 9600
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
Premier Sound 16-bits
Camera
Front camera
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
Ports & interfaces
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type III
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acrobat Reader
Battery
Number of battery cells
6
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
5 - 90%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.3 kg
Width *
The measurement or extent of something from side to side.
318 mm
Depth *
The distance from the front to the back of something.
262 mm
Height
The measurement of the product from head to foot or from base to top.
34 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11b/g, Bluetooth
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
318 x 262 x 34 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power supply type
The type of power supply which this product uses.
AC 90~264V, 1.6A, 47-63 Hz, 4/50 kV
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Country of origin
Country where the device is made.
China
Slot type
2 x type I/II, 1 x type III
Multi-bay devices
Multi-bay devices characteristics of the product; including manufacturer; speed; type; and coined name and software included; if applicable
Tweede batterij, tweede vaste schijf, diskettedrive
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:52
Uk has collected 1 expert review for HP Compaq nc6000 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:52
Nl heeft 1 proffesionele recensie voor HP Compaq nc6000 35,8 cm (14.1") 1024 x 768 Pixels 0,5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:52
Fr a recueilli 1 avis d’experts pour HP Compaq nc6000 35,8 cm (14.1") 1024 x 768 pixels 0,5 Go DDR-SDRAM 40 Go AMD Mobility Radeon 9600 Windows XP Professional mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:52
De hat 1 Expertenmeinung für HP Compaq nc6000 35,8 cm (14.1 Zoll) 1024 x 768 Pixel 0,5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:52
Testseek ha raccolto 1 recensione da parte di esperti per HP Compaq nc6000 35,8 cm (14.1") 1024 x 768 Pixel 0,5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:52
Es ha coleccionado 1 opiniones de expertos para HP Compaq nc6000 35,8 cm (14.1") 1024 x 768 Pixeles 0,5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:52
Dk har samlet 1 ekspertanmeldelse for HP Compaq nc6000 35,8 cm (14.1") 1024 x 768 pixel 0,5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:52
Se har samlat in 1 experttest för HP Compaq nc6000 35,8 cm (14.1") 1024 x 768 pixlar 0,5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Windows XP Professional men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
laptopz.com
Updated:
2014-05-28 01:40:52
If you want a laptop with security capabilities, the HP Compaq nc6000 will be your choice. If you want exceptional speed, you can take the HP Compaq nc6000 home. If you want a laptop with long battery life, the HP Compaq nc6000 is also your choice. I...
0%
Show all
Customer service details
X