Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7100 Small Form Factor P4 520 HT 256M/40G CD-ROM LAN WXP HOME SP1a Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB SFF PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dc7100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc7100 Small Form Factor P4 520 HT 256M/40G CD-ROM LAN WXP HOME SP1a
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC932A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160358666 show
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22391
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 22 Jan 2020 14:08:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Protected by HP Services, including a 3-3-3, standardTerms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Compaq dc7100 Small Form Factor P4 520 HT 256M/40G CD-ROM LAN WXP HOME SP1a Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB SFF PC :
The short editorial description of HP Compaq dc7100 Small Form Factor P4 520 HT 256M/40G CD-ROM LAN WXP HOME SP1a Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB SFF PC

HP Compaq dc7100 Small Form Factor
More>>>
HP Compaq dc7100 Small Form Factor P4 520 HT 256M/40G CD-ROM LAN WXP HOME SP1a Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB SFF PC:
The official marketing text of HP Compaq dc7100 Small Form Factor P4 520 HT 256M/40G CD-ROM LAN WXP HOME SP1a Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB SFF PC as supplied by the manufacturer

Optimal combination of speed, power and serviceability to even the most space-constrained environments.Stable, manageable and secure desktop solutions providing low total cost of ownership.The HP Compaq dc7100 Business Desktop provides exceptional stability and manageability, reducing ownership costs and increasing productivity to meet the demands of any business customer. The dc7100 delivers a common software image, enhanced manageability solutions, and easy-to-understand product offerings to suit any business environment. Available in an ultra-slim desktop, small design form, and convertible minitower, the dc7100 offers a combination of features, flexibility, and serviceability, making it easy to deploy and maintain in any existing IT infrastructure. Worldwide availability and HP Global Services helps keep corporate costs low and provide consistency across regions and technologies. To find our more about HP Global Services, visit www.hp.com/services.Providing the stability and manageability customers need to reduce ownership costs, increase productivity, and reduce the complexity of PC ownership.

Short summary description HP Compaq dc7100 Small Form Factor P4 520 HT 256M/40G CD-ROM LAN WXP HOME SP1a Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB SFF PC:
This short summary of the HP Compaq dc7100 Small Form Factor P4 520 HT 256M/40G CD-ROM LAN WXP HOME SP1a Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Compaq dc7100 Small Form Factor P4 520 HT 256M/40G CD-ROM LAN WXP HOME SP1a, 2.8 GHz, Intel® Pentium® 4, 520, 0.25 GB, 40 GB, CD-ROM

Long summary description HP Compaq dc7100 Small Form Factor P4 520 HT 256M/40G CD-ROM LAN WXP HOME SP1a Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB SFF PC:
This is an auto-generated long summary of HP Compaq dc7100 Small Form Factor P4 520 HT 256M/40G CD-ROM LAN WXP HOME SP1a Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB SFF PC based on the first three specs of the first five spec groups.

HP Compaq Compaq dc7100 Small Form Factor P4 520 HT 256M/40G CD-ROM LAN WXP HOME SP1a. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4, Processor model: 520. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Optical drive type: CD-ROM. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 8.9 kg

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Processor model *
The model number for the processor in a computer.
520
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor cache
1 MB
Processor cache type
L2
Processor threads
2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
90 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor codename
Prescott
Thermal Design Power (TDP)
84 W
Tcase
67.7 °C
Tjunction
100 °C
Number of Processing Die Transistors
125 M
Processing Die size
112 mm²
CPU multiplier (bus/core ratio)
14
Processor core voltage (AC)
0.95 - 1.30 V
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
CD-ROM
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Maximum graphics adapter memory
0.064 GB
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
SFF
Performance
Product type *
The sub-category of the product.
PC
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 915G Express
Audio system
System used to play music or speech.
Integrated Intel Audio with Premier Internal Speaker, Chipset integrated
Software
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Maple Restore CD
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel 64
No
Enhanced Intel SpeedStep Technology
No
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Execute Disable Bit
No
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 mm
Processor special features
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27460
Intel® vPro™ Platform Eligibility
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
240 W
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
240 W
Power management
Operating Voltage Range: 90 – 132 / 180 – 264 VAC; Rated Voltage Range: 100 – 127 / 200 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current: 5A / 2.5A; Heat Dissipation: Typical 256 btu/hr (65 kg-cal/
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Relative humidity
10 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
338 mm
Depth *
The distance from the front to the back of something.
379 mm
Height *
The measurement of the product from head to foot or from base to top.
100 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.9 kg
Other features
Power supply type
The type of power supply which this product uses.
240W Active PFC
Power requirements
100 127 / 200 240 VAC, 50/60 Hz, 5A / 2.5A
Modem type
No
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
Fault management
SMART Hard Drives, Fault & Pre-failure Notification; Memory Change Notification (Requires HP Client Manager Software); Thermal Notification (Requires HP Client Manager Software); Altiris Local Recovery; Surge Tolerant Full Ranging Power Supply; Ultra ATA
Networking features
Integrated Broadcom NetXtreme Gigabit Ethernet
Pointing device
PS/2 or USB 2-button scroll or optical mouse
Video card features
Video graphic features of the graphic solution
3D/2D Controller: Microsoft DirectX 9 based with support for Pixel Shader 2.0, 4:1 anisotropic filtering, Gaussian texture filtering, shadow maps, volumetric textures, double-sided stencil buffers, and 4 pixel pipes; integrated VGA Controller; integrate
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
20 - 80%
Video adapter, bus
PCI, PCI With the GV chipset, the integrated graphics is always enabled. Plugging in the PCI card does not disable it and does not require the integrated graphics to be re-enabled
Storage drive controller
Hard drive controller characteristics, including type.
Serial ATA/100
Disk subsystem controller
Serial ATA/100
Memory upgrade
Memory upgrades for the product (capacity).
4 GB
Video card resolution
Video resolution and refresh rates supported by the graphic resolution.
Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 75 Hz at 2048x1536
Acoustic power emissions
Level of sound power per ISO 9296.
IDLE (Fixed disk drive spinning): LWAd = 3.6 Bels; FIXED DISK (Random write): LWAd = 4.2 Bels; FILE COPY (HD to Floppy Disk): LWAd = 4.3 Bels; OPTICAL DRIVE (Sequential Reads): LWAd = 5.5 Bels
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
43 dB
Driver LAN
Microsoft Windows NT 4.0, Microsoft Windows 98, Microsoft 2000, Microsoft XP, Linux 2.2, Linux 2.4 Microsoft Windows NT 4.0, Microsoft Windows 98, Microsoft 2000, Microsoft XP, Linux 2.2, Linux 2.4
Cache external
External (L2) cache size available for this product.
1024 KB
Diskette drive
1.44 MB Floppy Diskette Drive, Zip 250 for 3.5" drive bay, Zip 250 for 5.25" drive bay N
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
No
Drive bays
(1) 3.5" bay
Expansion slots
List of I/O expansion card slots; including quantity of each
2 low profile PCI; 1 low profile PCI Express x1; 1 low profile PCI Express x16; (2 full-height PCI available via optional riser card) Note: with riser card option, express x1 and x16 slots are not supported.
Audio included
Integrated Intel Audio with Premier Internal Speaker
Security management description
Description of security management characteristics of the product
Security cable with Kensington lock, universal chassis clamp lock, universal, Wall mount/security sleeve, security loop, Serial-Parallel-USB Enable/Disable, TPM security module, Solenoid and Hood sensor
Model availability
Built to order, allow at least 2-3 weeks
Configuration management description
Description of configuration management characteristics of the product; including boot and reboot; power-on/off; system; BIOS; agent; and driver updates; installation; diagnostics
Instantly Available PC (Suspend to RAM - S3); ROM Based F10 Setup; Remote System Installation via F12 (PXE)(Remote Boot from Server); System/Emergency ROM Flash; Recovery with Video; BIOS Smart Card Support; Auto Setup when New Hardware Installed; Serial
Keyboard type
2004 standard PS/2 PS/2 or USB 2004 Standard Keyboard
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Rear I/O: 6 USB 2.0, 1 standard serial port, 1 optional serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out; Front I/O: 2 USB 2.0, headphone and microphone
Customer service details
X