Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP e-pc 42 p/4 2 GHz 256M/40g sff CD-RW ati rage WXP Pro

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
e-pc 42 p/4 2 GHz 256M/40g sff CD-RW ati rage WXP Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P7573A
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9876
This statistic is based on the 86009 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84042 free Open Icecat users.
Info modified on: 04 Apr 2019 03:52:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: a three-year next-business day on-site international hardwareand a full range of flexibleoptions and support packs
Long product name HP e-pc 42 p/4 2 GHz 256M/40g sff CD-RW ati rage WXP Pro :
The short editorial description of HP e-pc 42 p/4 2 GHz 256M/40g sff CD-RW ati rage WXP Pro

e-pc with Pentium® 4 processor. the e-pc 42 offers Pentium® 4 processor, with integrated graphics and LAN in an ultra small form factor
More>>>
HP e-pc 42 p/4 2 GHz 256M/40g sff CD-RW ati rage WXP Pro:
The official marketing text of HP e-pc 42 p/4 2 GHz 256M/40g sff CD-RW ati rage WXP Pro as supplied by the manufacturer

hp e-pc with Intel Pentium® 4 processor;the hp e-pc 42 offers a Pentium® 4 processor with integrated Intel LAN in an ultra small form factor. key technologies: Intel Pentium 4 processor, ultra small form factor, integrated ati rage 128 pro 4xl graphic (16mb video memory),ps/2, serial and parallel ports, 4 usb ports, and common software image with hp vectra vl420.

Short summary description HP e-pc 42 p/4 2 GHz 256M/40g sff CD-RW ati rage WXP Pro:
This short summary of the HP e-pc 42 p/4 2 GHz 256M/40g sff CD-RW ati rage WXP Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP e-pc 42 p/4 2 GHz 256M/40g sff CD-RW ati rage WXP Pro

Long summary description HP e-pc 42 p/4 2 GHz 256M/40g sff CD-RW ati rage WXP Pro:
This is an auto-generated long summary of HP e-pc 42 p/4 2 GHz 256M/40g sff CD-RW ati rage WXP Pro based on the first three specs of the first five spec groups.

HP e-pc 42 p/4 2 GHz 256M/40g sff CD-RW ati rage WXP Pro

X