location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 Executive Black Top Load

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 Executive Black Top Load
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P6N18AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894366429 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Aug 2017
Product end of life date
Bullet Points HP 15.6 Executive Black Top Load
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.6 cm (15.6") Black, Grey
  • - Fabric
  • - Shoulder strap
  • - 890 g
Long product name HP 15.6 Executive Black Top Load :
The long product name of HP 15.6 Executive Black Top Load. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6 Executive Black Top Load
More>>>
HP 15.6 Executive Black Top Load:
The official description of HP 15.6 Executive Black Top Load as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your bag’s contents while you're on the move with the black HP Executive Top Load, which has a lockable, double-teeth zippered notebook compartment, secure RFID pocket to safeguard your ID, and a discrete pocket for the optional HP TrackR Device.

Features

Seriously secure
- Arm yourself against electronic pick-pocketing with the RFID-shielded pocket. Deter tampering and access to your notebook with the lockable double-teeth zipper.

Never lose your bag again
- Keep track of your bag and belongings with the optional HP TrackR Device1, which fits neatly into a discrete pocket and enables device tracking your phone through a Bluetooth® connection.

Pack it all in
- Carry your notebook up to 15.6” diagonal, tablet, phone, papers and more with a padded compartment and plenty of pockets. The top zip closure and exterior pocket give you easy access to the items you use most.

Comfort is key
- Throw the bag across your chest to keep your hands free, or carry by hand with the double handles. Commuting and traveling are easier than ever with a luggage pass-through that fits over the handle of most rolling suitcases.

Short summary description HP 15.6 Executive Black Top Load:
This short summary of the HP 15.6 Executive Black Top Load data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6 Executive Black Top Load, Briefcase, 39.6 cm (15.6"), Shoulder strap, 890 g

Long summary description HP 15.6 Executive Black Top Load:
This is an auto-generated long summary of HP 15.6 Executive Black Top Load based on the first three specs of the first five spec groups.

HP 15.6 Executive Black Top Load. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 890 g. Surface coloration: Monochromatic

Seriously secure

Arm yourself against electronic pick-pocketing with the RFID-shielded pocket. Deter tampering and access to your notebook with the lockable double-teeth zipper.

Never lose your bag again

Keep track of your bag and belongings with an optional tracking device[1], which fits neatly into a discrete pocket and enables device tracking from your phone through a Bluetooth® connection.

Pack it all in

Carry your notebook up to 39,6 cm (15.6”) diagonal, tablet, phone, papers and more with a padded compartment and plenty of pockets. The top zip closure and exterior pocket give you easy access to the items you use most.

Comfort is key

Throw the bag across your chest to keep your hands free, or carry by hand with the double handles. Commuting and traveling are easier than ever with a luggage pass-through that fits over the handle of most rolling suitcases.

Features
Surface coloration
Monochromatic
Compatibility
Elite x2 1011 G1, EliteBook 725 G2, EliteBook 745 G2, EliteBook 820 G1, EliteBook 820 G2, EliteBook 840 G1, EliteBook 840 G2, EliteBook 850 G2, EliteBook Folio 1020 G1, EliteBook Folio 1040 G1, EliteBook Revolve 810 G1, ElitePad 1000 G2, ElitePad 900 G1, Pro x2 410 G1, ProBook 430 G1, ProBook 430 G2, ProBook 450 G1, ProBook 450 G2, ProBook 640 G1, ProBook 650 G1, Spectre 13 Pro, Spectre XT Pro
Maximum screen size *
39.6 cm (15.6")
Features
Case type *
Briefcase
Material *
Fabric
Product main colour *
Black, Grey
Shoulder strap
Yes
Country of origin
China
Weight & dimensions
Width
435 mm
Depth
93 mm
Height
300 mm
Weight
890 g