location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 82 2-pack 69-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
82 2-pack 69-ml Black DesignJet Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2V34A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780593943 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:09:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 82 2-pack 69-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print in-house with confidence. Original HP inks are designed together with the HP DesignJet printer and HP large-format printing materials to produce clear, accurate line quality, sharp detail, and professional results with every print.
  • - With the trouble-free printing of Original HP supplies, avoid costly trial and error. Intelligence built into Original HP ink cartridges and the printer continuously optimizes quality and reliability to provide professional results with every print.
  • - Enjoy low maintenance, trouble-free printing. Designed together with your printer, Original HP ink cartridges are simple to install and easy to replace. 69-ml ink cartridges help keep your printer up and running.
Warranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product. Warranty does not cover empty products or products that have been modified in any way. For complete warranty details contact your dealer or see www.hp.com/support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer's warranty which are not restricted by this manufacturer's warranty.
Long product name HP 82 2-pack 69-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield :
The long product name of HP 82 2-pack 69-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

82 2-pack 69-ml Black DesignJet Ink Cartridges
More>>>
HP 82 2-pack 69-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield:
The official description of HP 82 2-pack 69-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Technical applications such as line drawings as well as renderings, office graphics, and presentations.
Print in-house with confidence using Original HP ink cartridges. Patented HP inks are designed together with the DesignJet printer and HP large-format media to produce clear, accurate line quality, sharp detail, and trouble-free printing.

Short summary description HP 82 2-pack 69-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield:
This short summary of the HP 82 2-pack 69-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 82 2-pack 69-ml Black DesignJet Ink Cartridges, High (XL) Yield, Black, Pigment-based ink, 69 ml, 2 pc(s), Multi pack

Long summary description HP 82 2-pack 69-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield:
This is an auto-generated long summary of HP 82 2-pack 69-ml Black DesignJet Ink Cartridges ink cartridge 2 pc(s) Original High (XL) Yield based on the first three specs of the first five spec groups.

HP 82 2-pack 69-ml Black DesignJet Ink Cartridges. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 69 ml, Supply type: Multi pack, Printing colours: Black, Quantity per pack: 2 pc(s)

Print in-house with confidence. Original HP inks are designed together with the HP DesignJet printer and HP large-format printing materials to produce clear, accurate line quality, sharp detail, and professional results with every print.

Getting a polished, professional look depends on high line and image quality. The patented, pigment-based ink formulation in the HP 82 Black Ink Cartridge is specifically designed together with HP printheads and your DesignJet printer to produce fine lines (minimum line width 0.04 mm) and high accuracy (+/-0.2%). Original HP inks produce the accurate, professional results you need, print after print, cartridge after cartridge.

With the trouble-free printing of Original HP supplies, avoid costly trial and error. Intelligence built into Original HP ink cartridges and the printer continuously optimizes quality and reliability to provide professional results with every print.

69-ml HP 82 ink cartridges are designed for cost-effective, high-volume printing. Individually replaceable ink cartridges allow for economical replacement of only the cartridge that needs replacement. And 69-ml ink cartridges keep productivity high by keeping interruptions for changing cartridges to a minimum. HP large-format printing supplies are designed to provide an excellent value for your high-volume printing needs.

Enjoy low maintenance, trouble-free printing. Designed together with your printer, Original HP ink cartridges are simple to install and easy to replace. 69-ml ink cartridges help keep your printer up and running.

69-ml HP 82 ink cartridges are designed for cost-effective, high-volume printing. Individually replaceable ink cartridges allow for economical replacement of only the cartridge that needs replacement. And 69-ml ink cartridges keep productivity high by keeping interruptions for changing cartridges to a minimum. HP large-format printing supplies are designed to provide an excellent value for your high-volume printing needs.
HP makes it easy to recycle the Original HP 82 Black Ink Cartridge. The HP Planet Partners program is a free, convenient and industry-leading return and recycling program for HP printing supplies available in more than 47 countries. Check your cartridge box or visit http://www.hp.com/recycle for details.[1]

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DesignJet 111, 510
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
2
Black ink volume
69 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
P2V34A
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
118 mm
Depth
40 mm
Height
156 mm
Weight
310 g
Packaging data
Package width
118 mm
Package depth
40 mm
Package height
156 mm
Package weight
340 g
Other features
Empty weight
84 g
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 1910 mm
Pallet gross width
121.9 cm
Pallet gross length
101.6 cm
Pallet gross height
191 cm
Products per pallet
2592 pc(s)
Master (outer) cases per pallet
108 pc(s)
Layers per pallet
9 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Pallet gross weight
945.72 g
Master (outer) case width
368.3 mm
Master (outer) case length
239.8 mm
Master (outer) case height
179.3 mm
Products per master (outer) case
24 pc(s)
Master (outer) case gross weight
8.59 g
Master (outer) case gross weight (imperial)
8.59 kg (18.9 lbs)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)