HP logo

HP SEE P2075-69501 Card Video AGP GeForce2MX Dual 32mb GDDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13649
Info modified on:
04 Apr 2019, 07:49:13
Short summary description HP SEE P2075-69501 Card Video AGP GeForce2MX Dual 32mb GDDR:

HP SEE P2075-69501 Card Video AGP GeForce2MX Dual 32mb, GDDR, 64 bit, 2048 x 1536 pixels, AGP 4x

Long summary description HP SEE P2075-69501 Card Video AGP GeForce2MX Dual 32mb GDDR:

HP SEE P2075-69501 Card Video AGP GeForce2MX Dual 32mb. Processor frequency: 175 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.2. Interface type: AGP 4x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.