location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 13-4154sa Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Charcoal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-4154sa
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1E20EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894509970 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Apr 2016
Product end of life date
CE Declaration Notebook Spectre x360 Pro x360-G1 -G2 13 Convertible PC Series TPN-Q157 (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration Notebook Spectre x360 13 13t Convertible Series TPN-Q199 (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration Notebook Spectre x360 13 13t Convertible Series TPN-Q178 (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Spectre x360 13-4154sa Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Charcoal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64
  • - 6th gen Intel® Core™ i7 i7-6500U (4M Cache, 2.5 GHz)
  • - 33.8 cm (13.3") Quad HD IPS (2560 x 1440) Touch
  • - 8GB DDR3L-SDRAM & 128GB SSD
  • - Lithium Polymer (LiPo) battery
  • - 1.45 kg & 16 mm thin; Dual Bang & Olufsen, HDMI
Long product name HP Spectre x360 13-4154sa Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Charcoal :
The long product name of HP Spectre x360 13-4154sa Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Charcoal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6th gen Intel® Core™ i7-6500U (4M Cache, 2.5 GHz), 8GB DDR3L-SDRAM, 128GB SSD, 33.8 cm (13.3") Quad HD 2560 x 1440 Touch, Intel® HD Graphics 520, WLAN, HP TrueVision FHD camera, Windows 10 Home 64-bit
More>>>
HP Spectre x360 13-4154sa Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Charcoal:
The official description of HP Spectre x360 13-4154sa Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Charcoal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Does your notebook bend over backwards for you?
It’s time to demand more from your notebook. Function meets flexibility in the elegantly designed x360. Any way you bend it, the Spectre x360 delivers. With four modes, lightning-fast performance, and impressive battery life, this convertible notebook has the best of all worlds and the shortcomings of none.

Windows 10 Home
Windows 10 Home is here. Do great things confidently with the familiar feel of Windows - only better.[4]

Vivid display
View photos, videos, and games with stunning clarity from almost any angle on this 33.8 cm (13-inch) diagonal Full or optional Quad HD touchscreen display with ultra-wide viewing angles.[3]

High performance
Keep up with your most demanding tasks while preserving battery life with the speed and responsiveness of the powerful Intel® Core™ processor.

HP Solid-State Drive
Meet the lightning-fast drive that can keep up with your every demand. Load your apps fast with quick and efficient HP Solid-State Drives.

HP TrueVision Full HD Webcam
Capture all the details, even in low light. Get more of you and your surroundings into web chats thanks to a wide viewing angle lens.[5]

Backlit keyboard
Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard, you can type comfortably in more environments.

Packed with ports
Connect to displays, printers, devices and more with ease.

Short summary description HP Spectre x360 13-4154sa Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Charcoal:
This short summary of the HP Spectre x360 13-4154sa Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Charcoal data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 13-4154sa, Intel® Core™ i7, 2.5 GHz, 33.8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 128 GB

Long summary description HP Spectre x360 13-4154sa Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Charcoal:
This is an auto-generated long summary of HP Spectre x360 13-4154sa Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Charcoal based on the first three specs of the first five spec groups.

HP Spectre x360 13-4154sa. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Charcoal

Distinctive versatility
Distinctive versatility

Enjoy a seamless transition from notebook to tablet and everything in between, with an elegantly designed 360° hinge that lets this convertible notebook look great in every position.

Stunning style from any angle
Stunning style from any angle

Amazingly thin and light in a visually stunning metal body, this convertible notebook is a masterful blend of design and performance. With four modes in a 15.9 mm profile, what else compares?

Impressive performance. All day portability.
Impressive performance. All day portability.

Enjoy lightning-fast performance throughout the day on this premium x360 that boasts up to 12.5-hours of battery life for your non-compromising schedule.[1]

Design
Product type *
Hybrid (2-in-1)
Product colour *
Charcoal
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
2560 x 1440 pixels
Touchscreen *
Yes
HD type
Quad HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6500 Mobile series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
Full HD
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Keyboard
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EZ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88194
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP Imagepad
Yes
HP front camera
HP TrueVision FHD
HP Software provided
HP Lounge
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
56 Wh
Power
AC adapter power
45 W
Security
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
325 mm
Depth
218 mm
Height
16 mm
Weight *
1.45 kg
Packaging data
Package width
415 mm
Package depth
130 mm
Package height
310 mm
Package weight
3.38 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
Brand Image Product code Product Stock Price from
HP Spectre x360 13-4109na Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Charcoal HP Spectre x360 13-4109na Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Charcoal
(show image)
P5P13EA 13-4109na 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP Spectre x360 13-4154sa Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Charcoal:
Disclaimer

[1] Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details.
[3] High definition (HD) content is required to view high-definition images.
[4] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[5] Internet service required and not included.