location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Toner Collection Unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Toner Collection Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1B94A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899076101 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 304808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 00:07:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Toner Collection Unit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get the consistent print quality you expect from your HP LaserJet.
  • - HP maintenance kits help ensure your HP printer is always available, helping maximise your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
Warranty: 90 Day HP Dealer Exchange; Warranty and support options vary by product, country and local legal requirements. Go to hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Toner Collection Unit :
The long product name of HP LaserJet Toner Collection Unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Toner Collection Unit
More>>>
HP LaserJet Toner Collection Unit:
The official description of HP LaserJet Toner Collection Unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay productive, keep your printer up and running smoothly with the HP LaserJet Toner Collection Unit.

Short summary description HP LaserJet Toner Collection Unit:
This short summary of the HP LaserJet Toner Collection Unit data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Toner Collection Unit, Maintenance kit, Laser, Black, China, P1B94A, 100000 pages

Long summary description HP LaserJet Toner Collection Unit:
This is an auto-generated long summary of HP LaserJet Toner Collection Unit based on the first three specs of the first five spec groups.

HP LaserJet Toner Collection Unit. Product type: Maintenance kit, Print technology: Laser, Product colour: Black. Width: 305 mm, Depth: 80 mm, Height: 270 mm. Package weight: 1 kg, Package width: 380 mm, Package depth: 116 mm. Products per pallet: 24 pc(s), Layers per pallet: 6 pc(s), Master (outer) cases per pallet layer: 4 pc(s). Colour ink page yield: 100000 pages

Features
Product type *
Maintenance kit
Print technology
Laser
Product colour
Black
Country of origin
China
OEM code
P1B94A
Black ink page yield
100000 pages
Brand compatibility
HP
Compatibility
HP Color LaserJet Enterprise M652n J7Z98A, M652dn J7Z99A, M653dn J8A04A, M653x J8A05A, M653dh J8A06A, MFP M681dh J8A10A, MFP M681f J8A11A, Flow MFP M681f J8A12A, Flow MFP M681z J8A13A, Flow MFP M682z J8A17A / HP Color LaserJet Managed E65050dn L3U55A, E65060dn L3U56A, MFP E67550dh L3U66A, Flow MFP E67560z L3U70A
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
35 - 85%
Weight & dimensions
Width
305 mm
Depth
80 mm
Height
270 mm
Weight
316.8 g
Packaging data
Package weight
1 kg
Packaging data
Package width
380 mm
Package depth
116 mm
Package height
349 mm
Brand-specific features
HP GTIN (EAN/UPC)
889899076101
Technical details
Master (outer) case gross weight (imperial)
4.99 kg (11 lbs)
Logistics data
Products per pallet
24 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Master (outer) case width
600 mm
Master (outer) case length
400 mm
Master (outer) case height
381 mm
Master (outer) case gross weight
5 g
Harmonized System (HS) code
84439990
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
2.24 m
Pallet gross weight
129 g
Products per master (outer) case
5 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 2244 mm
Colour ink page yield
100000 pages
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)