location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 3x550-sheet Feeder and Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 3x550-sheet Feeder and Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1B11A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894959317 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 07:49:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet 3x550-sheet Feeder and Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper tray
  • - 1650 sheets
  • - Brand compatibility: HP
  • - White
Warranty: 90 Day HP Dealer Exchange; Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet 3x550-sheet Feeder and Stand :
The long product name of HP Color LaserJet 3x550-sheet Feeder and Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 3x550-sheet Feeder and Stand
More>>>
HP Color LaserJet 3x550-sheet Feeder and Stand:
The official description of HP Color LaserJet 3x550-sheet Feeder and Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP Color LaserJet 3x550-sheet Feeder and Stand:
This short summary of the HP Color LaserJet 3x550-sheet Feeder and Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 3x550-sheet Feeder and Stand, Paper tray, HP, Color LaserJet Enterprise Flow MFP M681z, M682z, Color LaserJet Enterprise M652dn, M652n, M653dn,..., 1650 sheets, White, Home

Long summary description HP Color LaserJet 3x550-sheet Feeder and Stand:
This is an auto-generated long summary of HP Color LaserJet 3x550-sheet Feeder and Stand based on the first three specs of the first five spec groups.

HP Color LaserJet 3x550-sheet Feeder and Stand. Type: Paper tray, Brand compatibility: HP, Compatibility: Color LaserJet Enterprise Flow MFP M681z, M682z, Color LaserJet Enterprise M652dn, M652n, M653dn,.... Width: 657 mm, Depth: 657 mm, Height: 450 mm. Package width: 595 mm, Package depth: 250 mm, Package height: 647 mm. Products per pallet: 3 pc(s), Layers per pallet: 3 pc(s), Pallet gross weight: 109.6 g. Pallet dimensions (W x D x H): 1200 x 1000 x 2091 mm, Pallet dimensions (W x D x H) (imperial): 1198.9 x 1000.8 x 2090.4 mm (47.2 x 39.4 x 82.3"), Pallet weight (imperial): 109.6 kg (241.6 lbs)

Features
Type *
Paper tray
Brand compatibility *
HP
Compatibility *
Color LaserJet Enterprise Flow MFP M681z, M682z, Color LaserJet Enterprise M652dn, M652n, M653dn, M653x, M681dh MFP, M681f MFP
Maximum capacity
1650 sheets
Product colour
White
HP segment
Home
Weight & dimensions
Width
657 mm
Depth
657 mm
Height
450 mm
Weight
23.6 kg
Packaging data
Package width
595 mm
Package depth
250 mm
Packaging data
Package height
647 mm
Package weight
29.7 kg
Brand-specific features
HP GTIN (EAN/UPC)
889894959317
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1200 x 1000 x 2091 mm
Products per pallet
3 pc(s)
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1000.8 x 2090.4 mm (47.2 x 39.4 x 82.3")
Pallet weight (imperial)
109.6 kg (241.6 lbs)
Layers per pallet
3 pc(s)
Pallet gross weight
109.6 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)