location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart NY758AA PC AMD Athlon II X2 235e 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium Desktop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NY758AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NY758AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP TouchSmart NY758AA PC AMD Athlon II X2 235e 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium Desktop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - AMD Athlon II X2 235e 2.7 GHz
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 500 GB DVD Super Multi Card reader integrated
  • - AMD Radeon HD 3200
  • - Ethernet LAN
  • - Windows 7 Home Premium
Warranty: 1 year limited (1 year part, 1 year onsite)
Long product name HP TouchSmart NY758AA PC AMD Athlon II X2 235e 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium Desktop Black :
The long product name of HP TouchSmart NY758AA PC AMD Athlon II X2 235e 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium Desktop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TouchSmart 300-1040a Desktop PC - 20" TFT; AMD Athlon II X2 235e 2.70 GHz; 500 GB; 4 GB
More>>>
HP TouchSmart NY758AA PC AMD Athlon II X2 235e 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium Desktop Black:
The official description of HP TouchSmart NY758AA PC AMD Athlon II X2 235e 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium Desktop Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish design with new and enhanced entertainment features for a refreshing touch experience.

Features

Featuring genuine Windows for a familiar and intuitive environment.
-Slim, elegant and intuitive computing in a clutter free, all-in-one chassis.
-HD-Ready 20" diagonal display with BrightView technology to enhance your visual experience.
-TouchSmart 3.0 interface comes with new and enhanced personalization effects and new applications to enhance your Touch experience.
-Tilt and swivel function to ensure easy sharing with family and friends.

Short summary description HP TouchSmart NY758AA PC AMD Athlon II X2 235e 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium Desktop Black:
This short summary of the HP TouchSmart NY758AA PC AMD Athlon II X2 235e 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium Desktop Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart NY758AA, 2.7 GHz, AMD Athlon II X2, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP TouchSmart NY758AA PC AMD Athlon II X2 235e 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium Desktop Black:
This is an auto-generated long summary of HP TouchSmart NY758AA PC AMD Athlon II X2 235e 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium Desktop Black based on the first three specs of the first five spec groups.

HP TouchSmart NY758AA. Processor frequency: 2.7 GHz, Processor family: AMD Athlon II X2, Processor model: 235e. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 3200. Wi-Fi. Operating system installed: Windows 7 Home Premium. Chassis type: Desktop. Product type: PC. Weight: 11 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II X2
Processor model *
235e
Processor cores
2
Processor frequency *
2.7 GHz
Processor cache
2 MB
Processor cache type
L2
Number of processors installed
2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon HD 3200
Maximum graphics card memory
1.663 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Ports & interfaces
USB 2.0 ports quantity *
6
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Design
Chassis type *
Desktop
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD RS780MN
Audio output channels
2.0 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Bundled software
Cyberlink Power2Go, CyberLink PowerDirector, Norton Internet Security 2009, Recovery CD Creator, PC Doctor, HP Touchsmart Software Suite
Weight & dimensions
Width *
408 mm
Depth *
519 mm
Height *
131 mm
Weight *
11 kg
Packaging content
Display included *
Yes
Display diagonal
50.8 cm (20")
Mouse included
Yes
Keyboard included
Yes
Other features
Touchscreen
Yes
Keyboard manufacturer
HP
LightScribe
Yes
Display
TFT
TV tuner integrated
No
Remote control included
No
Graphics card family
AMD
Floppy drive installed
No