location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv7-2180ed Entertainment Notebook PC Intel® Core™2 Duo P7350 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv7-2180ed Entertainment Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX889EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 23:40:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion dv7-2180ed Entertainment Notebook PC Intel® Core™2 Duo P7350 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P7350 2 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 640 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 4650
  • - Bluetooth
  • - Windows Vista Home Premium
More>>>
Short summary description HP Pavilion dv7-2180ed Entertainment Notebook PC Intel® Core™2 Duo P7350 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium:
This short summary of the HP Pavilion dv7-2180ed Entertainment Notebook PC Intel® Core™2 Duo P7350 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv7-2180ed Entertainment Notebook PC, Intel® Core™2 Duo, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB

Long summary description HP Pavilion dv7-2180ed Entertainment Notebook PC Intel® Core™2 Duo P7350 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium:
This is an auto-generated long summary of HP Pavilion dv7-2180ed Entertainment Notebook PC Intel® Core™2 Duo P7350 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium based on the first three specs of the first five spec groups.

HP Pavilion dv7-2180ed Entertainment Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4650. Operating system installed: Windows Vista Home Premium. Weight: 3.52 kg

Design
Country of origin
China
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P7350
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P7000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
640 GB
Number of HDDs installed
2
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4650
Discrete graphics card *
Yes
Maximum graphics card memory
2.815 GB
Audio
Audio system
3D Sound Blaster Pro
Audio system direct 3D sound
Yes
Network
Networking type
10/100/1000 Gigabit Ethernet LAN
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGE3
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36750
Conflict-Free processor
No
Battery
Number of battery cells
8
Weight & dimensions
Width
412.6 mm
Depth
277 mm
Height (front)
3.5 cm
Height (rear)
4.32 cm
Weight *
3.52 kg
Packaging content
Remote control included
Yes
Other features
Wireless technology
Intel 802.11 a/g/n
AC adapter included
Yes
LightScribe
Yes
Infrared data port
Yes
Graphics card family
AMD
Type
PC
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 11:28:17
Uk has collected 4 expert reviews for HP Pavilion dv7-2180ed Entertainment Notebook PC 43.9 cm (17.3") HD+ Intel® Core™2 Duo P7350 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-10 11:28:17
HP has been on a winding road with its laptops recently, with models like the Pavilion dm4-3000ea Beats Edition disappointing us while at the same time the Pavilion dm4-2101 set new standards by lasting over nine hours on a charge. Now we're looking at th...
Good Very impressive battery life, Stylish and relatively sleek, Stays cool and quiet under load, Decent screen...
Bad Slow hard drive, No keyboard backlighting, Glossy screen finish, Screen is not Full HD, Can get better specs for the money...
Bottom line The HP Pavilion dv7 Beats Edition, and specifically the dv7-6b51ea model under review, is a stylish 17in desktop replacement laptop that's crammed with power despite its slow hard drive. You do pay a premium, but if you want the closest thing to a 17in Ma...
80%
digitalversus.com
Updated:
2017-11-16 02:25:24
The HP Pavilion dv7 is a multimedia laptop that combines sophisticated design with digital entertainment. It’s built to be a multi-use machine, and as such needs to be able to handle the same tasks as a desktop PC.Handling and designThe HP Pavilion dv7...
Good Multipurpose laptop, Good overall performance, Complete connectivity, Good battery life for its category, Comfortable keyboard with number pad...
Bad Glossy, poorquality LCD panel, Only average audio, Noisy, No Bluray player...
80%