Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv7-2170ed Entertainment Notebook PC 43.9 cm (17.3") 1600 x 900 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 640 GB Windows Vista Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv7-2170ed Entertainment Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX886EA#ABH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14108
This statistic is based on the 87057 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85068 free Open Icecat users.
Info modified on: 04 Apr 2019 10:13:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Pavilion dv7-2170ed Entertainment Notebook PC 43.9 cm (17.3") 1600 x 900 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 640 GB Windows Vista Home Premium:
This short summary of the HP Pavilion dv7-2170ed Entertainment Notebook PC 43.9 cm (17.3") 1600 x 900 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 640 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Pavilion dv7-2170ed Entertainment Notebook PC, Intel® Core™2 Duo, 2.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB

Long summary description HP Pavilion dv7-2170ed Entertainment Notebook PC 43.9 cm (17.3") 1600 x 900 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 640 GB Windows Vista Home Premium:
This is an auto-generated long summary of HP Pavilion dv7-2170ed Entertainment Notebook PC 43.9 cm (17.3") 1600 x 900 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 640 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

HP Pavilion Pavilion dv7-2170ed Entertainment Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Optical drive type: DVD Super Multi DL. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Weight: 3.52 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.9 cm (17.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.1 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
T6500
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket P
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor codename
Penryn
Bus type
FSB
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10.5
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
640 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
2
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 4530
Maximum graphics adapter memory
2.302 GB
Audio
Audio system
System used to play music or speech.
3D Sound Blaster Pro
Audio system direct 3D sound
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Network
Networking type
10/100/1000 Gigabit Ethernet LAN
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Processor code
SLGF4
Embedded options available
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Processor ARK ID
39311
Battery
Number of battery cells
8
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.52 kg
Width *
The measurement or extent of something from side to side.
412.6 mm
Depth *
The distance from the front to the back of something.
277 mm
Height (front)
The height of the frontside of the product.
3.5 cm
Height (rear)
Height of the backside of the product.
4.32 cm
Packaging content
AC adapter included
Yes
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Graphics adapter family
AMD
Type
Characteristics of the device.
PC
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 11:28:17
Uk has collected 4 expert reviews for HP Pavilion dv7-2170ed Entertainment Notebook PC 43.9 cm (17.3") 1600 x 900 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 640 GB Windows Vista Home Premium and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 11:28:17
Nl heeft 4 proffesionele recensies verzameld voor HP Pavilion dv7-2170ed Entertainment Notebook PC 43,9 cm (17.3") 1600 x 900 Pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 640 GB Windows Vista Home Premium. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 11:28:17
Fr a recueilli 4 avis d’experts pour HP Pavilion dv7-2170ed Entertainment Notebook PC 43,9 cm (17.3") 1600 x 900 pixels Intel® Core™2 Duo 4 Go DDR2-SDRAM 640 Go Windows Vista Home Premium et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 11:28:17
De hat 4 Expertenmeinungen über HP Pavilion dv7-2170ed Entertainment Notebook PC 43,9 cm (17.3 Zoll) 1600 x 900 Pixel Intel® Core™2 Duo 4 GB DDR2-SDRAM 640 GB Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 11:28:17
Testseek ha raccolto 4 recensioni da parte di esperti per HP Pavilion dv7-2170ed Entertainment Notebook PC 43,9 cm (17.3") 1600 x 900 Pixel Intel® Core™2 Duo 4 GB DDR2-SDRAM 640 GB Windows Vista Home Premium e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 11:28:17
Es ha coleccionado 4 opiniones de expertos para HP Pavilion dv7-2170ed Entertainment Notebook PC 43,9 cm (17.3") 1600 x 900 Pixeles Intel® Core™2 Duo 4 GB DDR2-SDRAM 640 GB Windows Vista Home Premium y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 11:28:17
Dk har samlet 4 ekspertanmeldelser for HP Pavilion dv7-2170ed Entertainment Notebook PC 43,9 cm (17.3") 1600 x 900 pixel Intel® Core™2 Duo 4 GB DDR2-SDRAM 640 GB Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 11:28:17
Se har samlat in 4 experttester för HP Pavilion dv7-2170ed Entertainment Notebook PC 43,9 cm (17.3") 1600 x 900 pixlar Intel® Core™2 Duo 4 GB DDR2-SDRAM 640 GB Windows Vista Home Premium och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 11:28:17
Es has recollit 1 revisió d'experts per HP Pavilion dv7-2170ed Entertainment Notebook PC 43,9 cm (17.3") 1600 x 900 Pixeles Intel® Core™2 Duo 4 GB DDR2-SDRAM 640 GB Windows Vista Home Premium però no s'ha trobat cap puntuació global. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 11:28:17
Testseek има добиено 1 оцени од експерти за HP Pavilion dv7-2170ed Entertainment Notebook PC 43,9 cm (17.3") 1600 x 900 пиксели Intel® Core™2 Duo 4 GB DDR2-SDRAM 640 GB Windows Vista Home Premium при тоа нема добиено севкупна оцена. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
0%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-10 11:28:17
HP has been on a winding road with its laptops recently, with models like the Pavilion dm4-3000ea Beats Edition disappointing us while at the same time the Pavilion dm4-2101 set new standards by lasting over nine hours on a charge. Now we're looking at th...
Good Very impressive battery life, Stylish and relatively sleek, Stays cool and quiet under load, Decent screen...
Bad Slow hard drive, No keyboard backlighting, Glossy screen finish, Screen is not Full HD, Can get better specs for the money...
Bottom line The HP Pavilion dv7 Beats Edition, and specifically the dv7-6b51ea model under review, is a stylish 17in desktop replacement laptop that's crammed with power despite its slow hard drive. You do pay a premium, but if you want the closest thing to a 17in Ma...
80%
digitalversus.com
Updated:
2017-11-16 02:25:24
The HP Pavilion dv7 is a multimedia laptop that combines sophisticated design with digital entertainment. It’s built to be a multi-use machine, and as such needs to be able to handle the same tasks as a desktop PC.Handling and designThe HP Pavilion dv7...
Good Multipurpose laptop, Good overall performance, Complete connectivity, Good battery life for its category, Comfortable keyboard with number pad...
Bad Glossy, poorquality LCD panel, Only average audio, Noisy, No Bluray player...
80%
Lesnumeriques.com
Updated:
2017-11-16 02:25:24
Le HP Pavilion dv7-2160ef est un transportable multimédia, qui combine . Conçu pour un usage polyvalent, il doit vous permettre de réaliser les même tâches qu'un PC bureau.La robe blanche du HP Pavilion dv7-2160ef est à la fois sobre et élégante. Comme...
Good Polyvalent et homogène, Bonnes performances globales, Connectique complète, Autonomie satisfaisante pour la catégorie, Clavier confortable et pavé numérique...
Bad Dalle brillante de mauvaise qualité, Audio moyen, Bruyant, Pas de lecteur BluRay...
Bottom line Une belle machine, complète et polyvalente. Bureautique, photo, vidéo et même jeux vidéo, tout est possible. Dommage que la dalle brillante soit si mauvaise. On aurait bien vu un lecteur de Blu-Ray également...
80%
notebookjournal.de
Updated:
2017-11-16 02:25:24
Bekannt ist der Design-Anblick des neuen dv7-2142eg. Seit dem Test des dv7 mit Intel Core 2 Quad wurde optisch nichts verändert. Das teurere Vorgängermodel, glänzte mit umfangreichen Schnittstellen und guter Anwendungs-, sowie Grafikleistung. Kann da...
Good Grafikleistung, Verarbeitung, Helles Display, Ausstattung / Schnittstellen, Lautsprechersound...
Bad Lautsprechersound, DisplayKontrast, Touchpad, Glatte Oberfläche der Tasten...
Bottom line Das HP dv7-2142eg überzeugt mit einer soliden Anwendungsleistung und einer guten 3D-Performance. Dafür sorgen Intels Core 2 Duo T6500 Prozessor und ATIs HD4650 GRafikkarte - 5.918 3DMark06 Punkte. Umfangreich fallen die vielen Schnittstellen aus...
80%
wybieramlaptopa.pl
Updated:
2014-06-21 02:58:55
Multimedialny laptop HP doczekał się reaktywacji i odświeżenia starych już nieco komponentów. W nowej wersji jest jeszcze szybszy, wydajniejszy i sprawdza się jako domowe centrum multimedialne. HP Pavilion dv7-6c50ew należy do kategorii notebooków DTR (De...
Good Obudowa, w której zamknięto podzespoły, kusi elegancją i bardzo dobrym wykończeniem. Logo umieszczone na szczotkowanym aluminium, delikatnie zaznacza swoją obecność. Obudowę przygotowano z połączenia plastiku i metalu. Spód jak i najbardziej newralgiczne...
Bad Jak na tak dużego laptopa, ilość jak i różnorodność złączy jest niewielka. Laptop otrzymał 1 port VGA, HDMI oraz dwa porty USB 2.0 oraz dwa USB 3.0, czyli nic ponadto, co znajduje się w standardowym notebooku. Kuleje również rozmieszczenie. Większość złąc...
0%
wybieramlaptopa.pl
Updated:
2014-06-21 02:58:55
Kolejny opisywany przez nas laptop z serii HP Pavilion to dv7-6140ew Entertainment Notebook PC oznaczony przez producenta symbolem LZ390EA to, jak również część jego nazwy wskazuje, sprzęt przeznaczony do rozrywki. Dzięki stosunkowo wysokim parametrom wsp...
Good Czterordzeniowa konstrukcja Intel Core i72630QM, z rdzeniami taktowanymi po 2000 Mhz (2900 Mhz w trybie TURBO) osiąga dobre wyniki na tle innych procesorów z serii i7 od Intela. Wydajność tego procesora jest zaledwie o kilka procent mniejsza niż desktopow...
Bad Sprzęt waży sporoponad 3 kg, co w do pary z wymiarami wpływa negatywnie na jego mobilność. Matryca nie jest najwyższej jakości, pomimo widocznego przeznaczenia modelu do celów rozrywkowych. Samo wykonanie również budzi pewne zastrzeżeniakomputer sprawia w...
Bottom line Model ten zwykle dostarczany jest wraz z preinstalowanym systemem Windows 7 Home Premium 64-bit oraz oprogramowaniem dodatkowym producenta. HP udziela 3-letniej gwarancji przy zakupie.Laptop można nabyć za 3500 zł na Skąpiec.pl i jest to spora cena, choć...
0%
notebookspec.com
Updated:
2016-12-27 23:24:50
ช่วงนี้จัดได้ว่าเป็นช่วงที่เครื่องสำหรับรีวิวมีมาไม่ค่อยมากนัก จึงอาจจะทำให้รีวิวของเราไม่ค่อยมีตัวใหม่ๆมาให้ได้อ่านกันเหมือนก่อนนะครับ แต่รับรองว่าแต่ละตัวที่ออกมาจะต้องเป็นตัวที่น่าสนใจแน่นอน อย่างในครั้งนี้ก็เป็น HP Pavilion? DV7-6b06TX ที่เป็นรุ่นใหญ่...
0%
Show all
Customer service details