location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NW778AA internal solid state drive 64 GB Serial ATA III SLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NW778AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW778AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962030752 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:00:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 Jan 2011
Product end of life date
Bullet Points HP NW778AA internal solid state drive 64 GB Serial ATA III SLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 64 GB Serial ATA III
  • - Read speed: 250 MB/s
  • - Write speed: 170 MB/s
  • - SLC
Warranty: HP SSD drives have a one-year limitedor the remainder of theof the HP Workstation (up to 3 years, whichever is longer). Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP NW778AA internal solid state drive 64 GB Serial ATA III SLC :
The long product name of HP NW778AA internal solid state drive 64 GB Serial ATA III SLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SSD, 64GB, SATA, SLC
More>>>
HP NW778AA internal solid state drive 64 GB Serial ATA III SLC:
The official description of HP NW778AA internal solid state drive 64 GB Serial ATA III SLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What's in the box
Solid State Drive; documentation

Summary
Solid State Drives (SSDs) are fast becoming a real force with respect to storage in the computer industry. With no moving parts, storage is no longer bound by mechanical barriers to higher performance. HP's Enterprise Class SLC (Single-Level Cell) SSD offers sustained performance beyond that of SAS 15k rpm HDDs (Hard Disk Drives).

Short summary description HP NW778AA internal solid state drive 64 GB Serial ATA III SLC:
This short summary of the HP NW778AA internal solid state drive 64 GB Serial ATA III SLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP NW778AA, 64 GB, 250 MB/s, 3 Gbit/s

Long summary description HP NW778AA internal solid state drive 64 GB Serial ATA III SLC:
This is an auto-generated long summary of HP NW778AA internal solid state drive 64 GB Serial ATA III SLC based on the first three specs of the first five spec groups.

HP NW778AA. SSD capacity: 64 GB, Read speed: 250 MB/s, Write speed: 170 MB/s, Data transfer rate: 3 Gbit/s

Features
SSD capacity *
64 GB
Interface *
Serial ATA III
Memory type *
SLC
Data transfer rate
3 Gbit/s
Features
Read speed
250 MB/s
Write speed
170 MB/s
Other features
Wi-Fi
No
Internal
Yes
Country Distributor
United Kingdom 2 distributor(s)