HP logo

HP HDX X16-1380ED Premium Notebook PC Intel® Core™2 Duo P7350 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 130M Windows Vista Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24681
Info modified on:
27 Jan 2025, 08:30:25
Short summary description HP HDX X16-1380ED Premium Notebook PC Intel® Core™2 Duo P7350 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 130M Windows Vista Home Premium:

HP HDX X16-1380ED Premium Notebook PC, Intel® Core™2 Duo, 2 GHz, 40.6 cm (16"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description HP HDX X16-1380ED Premium Notebook PC Intel® Core™2 Duo P7350 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 130M Windows Vista Home Premium:

HP HDX X16-1380ED Premium Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 130M. Operating system installed: Windows Vista Home Premium. Weight: 3.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.