Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 39gs Pocket Graphing Grey, Silver calculator

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39gs
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW217AA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0884962025345
Category
Small portable device used to perform arithmetic.
calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7695
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 11 Jan 2018 13:37:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year hardware
Long product name HP 39gs Pocket Graphing Grey, Silver calculator :
The short editorial description of HP 39gs Pocket Graphing Grey, Silver calculator

39gs - AAAx4 + CR2032, 5min, 8.7 x 2.35 x 18.4 cm, 220g
More>>>

HP 39gs Pocket Graphing Grey, Silver calculator:
The official marketing text of HP 39gs Pocket Graphing Grey, Silver calculator as supplied by the manufacturer
The HP 39gs is the ideal classroom graphing tool with large adjustable contrast split screen with symbolic, numeric and graphing views and familiar algebraic data entry. Ideal for students from high-school through college, it allows you to create and store custom aplets with 256KB memory, easily share data and connect with PCs, and more. Enjoy exteded battery life and protection with the included slide-on hard cover. You also get the reassurance of award-winning HP support 24-hours a day.

This kit contains:

- 30 Calculators and batteries
- 15 cables for Calc-PC connection
- 15 cables for Calc-Calc connection
- 4 manuals: 1 English, 1 Chinese, 1 French and 1 German
- CD: connectivity, applet, emulator and all language manual and Wheeler carrying case
Short summary description HP 39gs Pocket Graphing Grey, Silver calculator:
This short summary of the HP 39gs Pocket Graphing Grey, Silver calculator data-sheet is auto-generated and uses the product title and the first six key specs.
HP 39gs, Pocket, Graphing, Battery, Grey, Silver
Long summary description HP 39gs Pocket Graphing Grey, Silver calculator :

HP 39gs. Form factor: Pocket, Type: Graphing. Display number of characters: 33. Power source: Battery. Colour of product: Grey, Silver

This is an auto-generated long summary of HP 39gs Pocket Graphing Grey, Silver calculator based on the first three specs of the first five spec groups.
Design
Form factor *
The shape or design of the product.
Pocket
Type *
Characteristics of the device.
Graphing
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey, Silver
Cover *
No
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Ergonomics
Control type *
The way in which the device is controlled.
Buttons
Display
Display tilting *
The display can be moved through a vertical plane to point either up or down, so it can be seen from different angles.
No
Backlight display *
A backlight is a form of illumination used in liquid crystal displays (LCDs). As LCDs do not produce light themselves - unlike for example Cathode ray tube (CRT) displays - they need illumination (ambient light or a special light source) to produce a visible image. Backlights are used in small displays to increase readability in low light conditions such as in watches, and in computer displays and LCD televisions to produce light in a manner similar to a CRT display.
No
Second display *
The device has an additional (second) screen.
No
Display number of characters
33
Power
Power source *
What is providing power for the product e.g. mains electricity.
Battery
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA, CR2032
Number of batteries supported
The number of batteries that can be used with the product.
4
Auto power off after
5 min
Weight & dimensions
Width
The measurement or extent of something from side to side.
87 mm
Depth
The distance from the front to the back of something.
23.5 mm
Height
The measurement of the product from head to foot or from base to top.
184 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
220 g
Packaging content
Cables included
USB