Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR)

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NV476UT
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5540
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 31 Mar 2017 19:04:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year parts, labor and onsite service (3/3/3) standardCertain restrictions and exclusions apply.
Long product name HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) :
The short editorial description of HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR)

HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR)
More>>>

HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR):
The official marketing text of HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) as supplied by the manufacturer











Short summary description HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR):
This short summary of the HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR)
Long summary description HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) :

HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR)

This is an auto-generated long summary of HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) based on the first three specs of the first five spec groups.
Source Testseek summary Average rating
Reviews
Updated:
2014-06-09
Testseek has collected 8 expert reviews for HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
72%
Source Review comments Score
rigviews.com.au
Updated:
2014-06-09
Good news for the users who want to get rid of towering desktops which take lots of space, here come the Ultra slim Desktop named HP Compaq dc7900 with a very compact and effective design. This desktop is full of amazing features such as Latest technologi...
80%
pcadvisor.co.uk
Updated:
2014-06-09
With a small form-factor combined with feature-rich performance capabilities, its clear that HPs Compaq dc7900 desktop is designed with small to mid-sized business users in mind. The HP dc7900 small form factor PC from HP is part of a business desk...
Bottom line A decent, small form factor business desktop PC, the HP dc7900 is a reliable and efficient office workhorse. Maxine Cheung Buy it now: click here...
70%
X