location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq t5730w Thin Client 1 GHz 1.6 kg 2100+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq t5730w Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NV267AA
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Aug 2010
Product end of life date
Bullet Points HP Compaq t5730w Thin Client 1 GHz 1.6 kg 2100+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Sempron 2100+ 1 GHz
  • - 2 GB
  • - 2 GB
Warranty: Protected by HP Services, limited 3 year standard parts and labour (3/3/0)Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Compaq t5730w Thin Client 1 GHz 1.6 kg 2100+ :
The long product name of HP Compaq t5730w Thin Client 1 GHz 1.6 kg 2100+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Sempron 2100+ 1GHz, 2GB Flash, 1GB DDR SDRAM, ATI Radeon X1250, Gigabit Ethernet, Windows Embedded Standard
More>>>
HP Compaq t5730w Thin Client 1 GHz 1.6 kg 2100+:
The official description of HP Compaq t5730w Thin Client 1 GHz 1.6 kg 2100+ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Delivering stable, manageable, desktop-like performance with proven enterprise technology for maximum security and low total cost of ownership.

Features

- Outstanding performance: with an AMD Sempron processor and ATI graphics, you get processing power for a great server-based computing experience, whether for general office applications or your specific line of business software on a terminal server.

- Familiar Windows environment: with its familiar look and feel and support for current desktop applications, Windows Embedded Standard offers the most up-to-date thin client connectivity to Windows, mainframe and feature-rich web applications.

- Highly flexible: among the most flexible thin clients in the industry with support for local applications and broad range of peripherals, including optional integrated wireless and PCI slot expansion (sold separately).

- HP Virtual Client Essentials: enhance the remote user experience with HP Remote Graphics Software and HP Multimedia and USB Redirection Enhancements.

- More secure by design: enhanced Write Filter and Symantec Endpoint Protection provide multilayered security. Lock down user settings and external ports or add smart card security. Protect USB peripherals with two USB ports in a secure compartment.

- See it all: the dual-monitor and widescreen support in high resolution gives you ample screen real estate.

- Save space: create a minimal-footprint client in space-constrained environments with HP Quick Release or HP Integrated Work Center Stand.

Short summary description HP Compaq t5730w Thin Client 1 GHz 1.6 kg 2100+:
This short summary of the HP Compaq t5730w Thin Client 1 GHz 1.6 kg 2100+ data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq t5730w Thin Client, 1 GHz, AMD Sempron, 2100+, 2 GB, 2 GB, RDP; ICA; HP TeemTalk Terminal Emulator; HP Session Allocation Manager; HP RGS Microsoft RDP 6.1;...

Long summary description HP Compaq t5730w Thin Client 1 GHz 1.6 kg 2100+:
This is an auto-generated long summary of HP Compaq t5730w Thin Client 1 GHz 1.6 kg 2100+ based on the first three specs of the first five spec groups.

HP Compaq t5730w Thin Client. Processor frequency: 1 GHz, Processor family: AMD Sempron, Processor model: 2100+. Internal memory: 2 GB. Total storage capacity: 2 GB. Supported protocols: RDP; ICA; HP TeemTalk Terminal Emulator; HP Session Allocation Manager; HP RGS Microsoft RDP 6.1;.... Bundled software: Citrix ICA 10.x Program Neighbourhood; Microsoft RDP 6.0, Microsoft Internet Explorer 7.0, Altiris...

Processor
Processor frequency *
1 GHz
Processor family
AMD Sempron
Processor model
2100+
Memory
Internal memory *
2 GB
Storage
Total storage capacity *
2 GB
Audio
Number of built-in speakers
1
Network
Supported protocols
RDP; ICA; HP TeemTalk Terminal Emulator; HP Session Allocation Manager; HP RGS Microsoft RDP 6.1; Citrix ICA 11.0 (XenApp Plugin for Hosted Apps 11.0; Citrix ICA 11.1 available as an add-on); HP Teemtalk Terminal Emulator 7.1; HP Remote Graphics Software
Ports & interfaces
VGA (D-Sub) ports quantity
1
USB 2.0 ports quantity *
8
Microphone in
Yes
Headphone outputs
1
DVI-I ports quantity
1
Serial ports quantity
1
Display
Display included *
No
Software
Bundled software
Citrix ICA 10.x Program Neighbourhood; Microsoft RDP 6.0, Microsoft Internet Explorer 7.0, Altiris manageability agent (full client license)
Power
Power supply
50 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
UL 1950; CSA 950; TUV-GS (EN60 950); FCC Class B; CE Mark; EN55022B; VCCI
Certificates
Country of origin
China
Weight & dimensions
Weight
1.6 kg
Other features
Dimensions (WxDxH)
45.7 x 215.1 x 266.7 mm
Ergonomics
Safety: UL 1950, CSA 950; TÜV-GS (EN60 950) approved; German ZH1/618; EN29241-3, approved; RF Interference: FCC Class B, CE Mark, EN55022B, VCCI
Expansion slots
1 Optional PCI Expansion Module
I/O ports
Eight USB ports (2 front/4 rear/2 in secure USB compartment), 1 serial, audio in / out, dual monitor (DVI-I and VGA), 1 parallel (option on expansion module)
Audio included
Internal amplified speaker, 1/8-inch mini, full 16-bit stereo, 44-kHz sample rate
Dimensions (W x D x H) with stand
45.7 x 215.1 x 266.7 mm
Power supply type
100 - 240 VAC, 50 - 60 Hz
Pointing device
HP PS/2 2-Button Optical Scroll Mouse
Power requirements
Worldwide auto-sensing 100-240 VAC, 50-60 Hz energy-saving automatic power-down, surge-tolerant 50W power supply
Configuration management description
Altiris Deployment Solution (full client license), HP Device Manager, HP ThinState for image capture and redeploy, support for HP Client Automation
Graphics card
Radeon X1250
Supported network protocols
USB or PS/2, local and/or network printer support
Video card features
ATI Radeon X1250 graphics, with 32Mb reserved for graphics
Browser supported
Microsoft Internet Explorer 7.0
Compatible operating systems
Windows 2000/2003 Server families, Windows 2000/2003 Server Terminal Services, Windows 2000 Advanced Server, Windows 2000 Advance Server Terminal Services, Citrix Presentation Server (up to 4.0), Citrix Metaframe Presentation Server 3.0, Citrix Metaframe XP Presentation Server, Citrix Metaframe 1.x, Windows NT 4.0 Server, Windows NT 4.0 Terminal Server Edition, VMware Virtual Desktop Infrastructure using RDP
Networking features
10/100/1000 Gigabit Ethernet (RJ-45)
Keyboard type
HP USB Standard Keyboard
Wireless technology
Integrated Broadcom 4311BG 802.11 b/g Wi-Fi adapter
Size (imperial)
4.57 cm (1.8")
Weight (imperial)
1.59 kg (3.5 lbs)
Dimension note (imperial)
with stand
Dimension note (metric)
with stand
Multimedia
Mic in/Headphone out (ports in front); Internally amplified speaker, full 16-bit stereo, 44 KHz sample rate
ROM type
Flash
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:41:55
Uk has collected 2 expert reviews for HP Compaq t5730w Thin Client 1 GHz 1.6 kg 2100+ and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Zdnet.com.au
Updated:
2014-01-03 13:41:55
Launched in April, the HP t5730w runs Windows Embedded Standard and sits in the middle of three new models in HPs Flexible Thin Clients series. Each model also has a Linux-based alternative that does much the same job but costs less and wouldnt need...
Good Builtin WiFi makes the very easy to deploy in a home office and other remote locations, Remarkably small and quiet, Microsoft TS CAL included in price...
Bad Poor multimedia handling unless you buy additional software, Thirdparty management tools may be needed to patch and manage this devices Windows software...
Bottom line Designed for use with server-based desktops such as Terminal Services, Citrix and VMware View, HPs t5730w is an excellent mid-range device suitable for most office applications. Editors’ rating: 7/10...
70%
zdnet.co.uk
Updated:
2014-01-03 13:41:55
Designed for use with server-based desktops such as Terminal Services, Citrix and VMware View, HPs t5730w is an excellent mid-range device suitable for most office applications.
Good Builtin WiFi makes the very easy to deploy in a home office and other remote locations, Remarkably small and quiet, Microsoft TS CAL included in price...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line Designed for use with server-based desktops such as Terminal Services, Citrix and VMware View, HPs t5730w is an excellent mid-range device suitable for most office applications...
70%