HP logo

HP EliteBook 8440p Intel® Core™ i5 i5-520M 35.6 cm (14") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135468
Info modified on:
02 Sept 2024, 22:50:42
Warranty:
HP Services offers limited 3-year standard parts and labor onsite, next business dayand toll-free 7 x 24 hardware technical phone support; 1-year limitedon primary battery. On-site service andupgrades are also available.
Long product name HP EliteBook 8440p Intel® Core™ i5 i5-520M 35.6 cm (14") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional:

Intel Core i5-520M (2.4GHz, 3MB L3), 14" HD LED anti-glare (1366 x 768), 2GB DDR3 SDRAM, 250GB 7200 rpm SATA, DVD+/-RW Super Multi DL LightScribe, Intel HD Graphics, 802.11b/g/n, Bluetooth 2.1+EDR, 56K v.92 modem, 2 MP Webcam, Windows 7 Professional

HP EliteBook 8440p Intel® Core™ i5 i5-520M 35.6 cm (14") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional:

Corporate Elite: for mobile professionals who need manageability, security, upgradeable wireless and enhanced system and graphics performance in a business-rugged notebook with a 35,6 cm (14.0") diagonal display.

Features

- Durable design featuring a brushed-aluminum platinum finish and business-rugged construction to protect your notebook on the go. And for increased durability, a magnesium/aluminum display enclosure and magnesium alloy chassis.
- Designed to meet the tough military standards (MIL-STD 810G) 3 for vibration, dust, humidity, altitude and high temperature, it has been tested at extreme temperatures of over 60 °C and below –29 °C.
- Get industry-leading battery life with up to 24-hours on a properly configured HP EliteBook 8440p with Ultra-Capacity battery. HP offers battery solutions to meet your needs, including the HP Long Life Battery or the HP Extended Life Battery.
- Choice of UMA or discrete graphics deliver responsive performance and rich media capabilities. Supports full 802.11n performance.
- HP SkyRoom provides professional quality visual collaboration. It combines seamless hi-fi audio, hi-def video, and 3D application sharing – making it easy for you to get your job done without going anywhere. A 90-day trial version is included.
- HP Power Assistant lets you take control of your notebook PCs reported power consumption! This tool allows you to conserve power, stretch battery run-time, accurately monitor your reported power needs and report workforce power consumption.
- Our notebooks are designed to help boost your productivity. For example, use HP QuickLook 3 to access e-mail and contact information in seconds without booting up, and HP QuickWeb to access the web in seconds even if your notebook is turned off.

Short summary description HP EliteBook 8440p Intel® Core™ i5 i5-520M 35.6 cm (14") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional:

HP EliteBook 8440p, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP EliteBook 8440p Intel® Core™ i5 i5-520M 35.6 cm (14") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional:

HP EliteBook 8440p. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2.12 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.