location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ61-105SA Intel® Celeron® 900 39.6 cm (15.6") 1 GB DDR2-SDRAM 160 GB HDD Windows Vista Home Basic Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ61
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CQ61-105SA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT356EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420976226 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:12:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Aug 2009
Product end of life date
Bullet Points HP Compaq Presario CQ61-105SA Intel® Celeron® 900 39.6 cm (15.6") 1 GB DDR2-SDRAM 160 GB HDD Windows Vista Home Basic Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black, Silver
  • - Intel® Celeron® 900 2.2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 160 GB HDD DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows Vista Home Basic 32-bit
Long product name HP Compaq Presario CQ61-105SA Intel® Celeron® 900 39.6 cm (15.6") 1 GB DDR2-SDRAM 160 GB HDD Windows Vista Home Basic Black, Silver :
The long product name of HP Compaq Presario CQ61-105SA Intel® Celeron® 900 39.6 cm (15.6") 1 GB DDR2-SDRAM 160 GB HDD Windows Vista Home Basic Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron Processor 900 (1M Cache, 2.20 GHz, 800 MHz FSB), 15.6" HD 1366 x 768, 1GB DDR2, 160GB SATA HDD, Intel Graphics Media Accelerator 4500MHD, DVD Super Multi DL, Fast Ethernet, WLAN 802.11 b/g, WebCam, Windows Vista Home Basic 32-bit
More>>>
HP Compaq Presario CQ61-105SA Intel® Celeron® 900 39.6 cm (15.6") 1 GB DDR2-SDRAM 160 GB HDD Windows Vista Home Basic Black, Silver:
The official description of HP Compaq Presario CQ61-105SA Intel® Celeron® 900 39.6 cm (15.6") 1 GB DDR2-SDRAM 160 GB HDD Windows Vista Home Basic Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 15.6-inch Compaq Presario CQ61-100 with Microsoft Windows Vista® Home Premium or Microsoft Windows Vista® Home Basic puts the versatility and productivity of notebook computing within your reach

Features

- Featuring genuine Windows Vista® Home Basic or genuine Windows Vista® Home Premium for superior digital entertainment and advanced features

- Sleek and stylish by design, this 15.6-inch, 16:9 ratio Compaq Presario notebook features a unique Imprint design in a glossy black finish that elegantly blends together stylish form and practical function

- An easy-to-use notebook with all the capabilities you need to achieve professional and personal productivity, including a full-size keyboard with numeric key pad and an LED display

- Designed to provide the right set of features at a great value, the Compaq Presario CQ61-100 delivers versatility and quality without compromising on price

Short summary description HP Compaq Presario CQ61-105SA Intel® Celeron® 900 39.6 cm (15.6") 1 GB DDR2-SDRAM 160 GB HDD Windows Vista Home Basic Black, Silver:
This short summary of the HP Compaq Presario CQ61-105SA Intel® Celeron® 900 39.6 cm (15.6") 1 GB DDR2-SDRAM 160 GB HDD Windows Vista Home Basic Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario CQ61-105SA, Intel® Celeron®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 1 GB, 160 GB

Long summary description HP Compaq Presario CQ61-105SA Intel® Celeron® 900 39.6 cm (15.6") 1 GB DDR2-SDRAM 160 GB HDD Windows Vista Home Basic Black, Silver:
This is an auto-generated long summary of HP Compaq Presario CQ61-105SA Intel® Celeron® 900 39.6 cm (15.6") 1 GB DDR2-SDRAM 160 GB HDD Windows Vista Home Basic Black, Silver based on the first three specs of the first five spec groups.

HP Compaq Presario CQ61-105SA. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Basic. Product colour: Black, Silver. Weight: 2.75 kg

Design
Product colour *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
900
Processor cores
1
Processor threads
1
Processor frequency *
2.2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor 900 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tcase
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Number of processors supported
1
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
160 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 4500MHD
Audio
Built-in speaker(s)
Yes
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Wi-Fi standards
802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
32-bit
Drivers included
Yes
Operating system installed *
Windows Vista Home Basic
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
41498
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Weight & dimensions
Width
378 mm
Depth
252 mm
Height
43.7 mm
Weight *
2.75 kg
Packaging content
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Dimensions (WxDxH)
378 x 252 x 35.1 mm
Power supply type
AC/DC
Number of products included
1 pc(s)
Ethernet interface type
Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:43:50
Uk has collected 10 expert reviews for HP Compaq Presario CQ61-105SA Intel® Celeron® 900 39.6 cm (15.6") 1 GB DDR2-SDRAM 160 GB HDD Windows Vista Home Basic Black, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2014-05-28 01:43:50
The HP Compaq Presario CQ61-402SA is an entry level machine for those after basic performance and portability. Usability is good, however, and while it can't compete with the Acer Aspire 5732Z-443G32Mn and Samsung R530 on many levels, it is certainly w...
Good Good bundled software, HDMI, Good keyboard, Decent basic performance, Usability...
Bad Limited graphics power, Battery life, Portability...
Bottom line A decent laptop for the money, but if you are looking for power then we would look elsewhere...
60%
Zdnet.com.au
Updated:
2014-05-28 01:43:50
Design and features For a laptop under AU$1000, the Compaq Presario CQ61 is surprisingly well built and even includes the silken touchpad found on its premium HP cousins. It is unspectacular to look at compared to todays inlaid designs found on premiu...
Good HDMI port, Excellent value for the price...
Bad Hot air vent on lefthand side, 100Mb Ethernet and 802.11g only, no Bluetooth...
Bottom line The Compaq Presario CQ61-217 adds a little bit of extra quality to the sub-AU$1000 market, though sacrifices on its network capability. For AU$799 though, its a steal, and if youre not concerned by some of the lacking components, this ones a good b...
85%
about.com
Updated:
2014-05-28 01:43:50
Very Low Price, Fast Hard Drive, Very Poor Battery Life, Limited Expansion Ports...
60%