location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NR722AA laptop case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NR722AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NR722AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420884422 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Warranty: 1 year limited
Long product name HP NR722AA laptop case :
The long product name of HP NR722AA laptop case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Urban Courier Bag
More>>>
HP NR722AA laptop case:
The official description of HP NR722AA laptop case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Featuring a sleek, cosmopolitan design, the HP Urban Courier Bag combines style with ultimate notebook protection for your notebook.
- Carry comfortably with the attached shoulder strap that adjusts on the sides not on the strap that rests on your shoulder.
- The quick grab pocket puts things instantly in your reach.
- The HP Urban Courier Bag holds notebook PCs with displays up to 40,6 cm (16").
- Tested by HP to ensure reliability and security to protect your investment.

Short summary description HP NR722AA laptop case:
This short summary of the HP NR722AA laptop case data-sheet is auto-generated and uses the product title and the first six key specs.

HP NR722AA, Polyester, Compaq Home Laptop PCs Compaq Mini 311c-1000 PC series Compaq Mini CQ10-400 PC series Compaq Mini..., China, 420 mm, 100 mm, 350 mm

Long summary description HP NR722AA laptop case:
This is an auto-generated long summary of HP NR722AA laptop case based on the first three specs of the first five spec groups.

HP NR722AA. Material: Polyester, Compatibility: Compaq Home Laptop PCs Compaq Mini 311c-1000 PC series Compaq Mini CQ10-400 PC series Compaq Mini..., Country of origin: China. Width: 420 mm, Depth: 100 mm, Height: 350 mm

Features
Compatibility
Compaq Home Laptop PCs Compaq Mini 311c-1000 PC series Compaq Mini CQ10-400 PC series Compaq Mini CQ10-500 PC series Compaq Presario C700 Notebook PC series Compaq Presario CQ50-100 Notebook PC series Compaq Presario CQ50-200 Notebook PC series Compaq Presario CQ60-200 Notebook PC series Compaq Presario CQ60-400 Notebook PC series Compaq Presario CQ61-400 Notebook PC series Compaq Presario CQ62-200 Notebook PC series Compaq Presario F700 Notebook PC series HP HDX Home Notebook PCs HP HDX X16-1000 Premium Notebook PC series HP HDX X16-1100 Premium Notebook PC series HP HDX X16-1300 Premium Notebook PC series HP Home Laptop PCs HP Envy 13-1000 Notebook PC series HP Envy 14-1000 Notebook PC series HP ENVY 14-1100 Notebook PC series HP Envy 15-1000 Notebook PC series HP G60-200 Notebook PC series HP G60-400 Notebook PC series HP G60-500 Notebook PC series HP G61-400 Notebook PC series HP G62-100 Notebook PC series HP G62-200 Notebook PC series HP HDX X16-1000 Premium Notebook PC series HP HDX X16-1100 Premium Notebook PC series HP HDX X16-1300 Premium Notebook PC series HP Mini 1000 PC series HP Mini 1000 Vivienne Tam Edition PC series HP Mini 1100 PC series HP Mini 1100 Vivienne Tam Edition PC series HP Mini 110-1000 PC series HP Mini 110-1100 by Studio Tord Boontje PC series HP Mini 110-1100 PC series HP Mini 110-3000 PC series HP Mini 110-3100 PC series HP Mini 210-1000 PC series HP Mini 210-1000 Vivienne Tam Edition PC series HP Mini 210-1100 PC series HP Mini 210-2000 PC series HP Mini 311-1000 PC series HP Pavilion dm1-2000 Entertainment Notebook PC series HP Pavilion dm3-1000 Entertainment Notebook PC series HP Pavilion dm3-1100 Entertainment Notebook PC series HP Pavilion dm4-1000 Entertainment Notebook PC series HP Pavilion dm4-1100 Entertainment Notebook PC series HP Pavilion dv2-1000 Entertainment Notebook PC series HP Pavilion dv2-1100 Entertainment Notebook PC series HP Pavilion dv3-1000 Entertainment Notebook PC series HP Pavilion dv3-1100 Entertainment Notebook PC series HP Pavilion dv3-2100 Entertainment Notebook PC series HP Pavilion dv3500 Entertainment Notebook PC series HP Pavilion dv4-1300 Entertainment Notebook PC series HP Pavilion dv4-1400 Entertainment Notebook PC series HP Pavilion dv4-1500 Entertainment Notebook PC series HP Pavilion dv4-2000 Entertainment Notebook PC series HP Pavilion dv4-2100 Entertainment Notebook PC series HP Pavilion dv5-1200 Entertainment Notebook PC series HP Pavilion dv5-1300 Entertainment Notebook PC series HP Pavilion dv6-1200 Entertainment Notebook PC series HP Pavilion dv6-1300 Entertainment Notebook PC series HP Pavilion dv6-2000 Entertainment Notebook PC series HP Pavilion dv6-2100 Entertainment Notebook PC series HP Pavilion dv6-3000 Entertainment Notebook PC series HP Pavilion dv6-3100 Entertainment Notebook PC series HP Pavilion tx2500 Entertainment Notebook PC series HP Pavilion tx2600 Entertainment Notebook PC series HP TouchSmart tm2-1000 Notebook PC series HP TouchSmart tm2-2000 Notebook PC series HP TouchSmart tm2-2100 Notebook PC series HP TouchSmart tx2-1000 Notebook PC series HP TouchSmart tx2-1200 Notebook PC series HP TouchSmart tx2-1300 Notebook PC series HP Home Notebook PCs HP G60-200 Notebook PC series HP G60-400 Notebook PC series HP G60-500 Notebook PC series HP Mini Home PCs HP Mini 1000 PC series HP Mini 1100 PC series HP Mini 1100 Vivienne Tam Edition PC series HP Mini 110-1000 PC series HP Mini 110-1100 by Studio Tord Boontje PC series HP Mini 110-1100 PC series HP Mini 311-1000 PC series HP TouchSmart Home Notebook PCs HP TouchSmart tx2-1000 Notebook PC series HP TouchSmart tx2-1200 Notebook PC series HP TouchSmart tx2-1300 Notebook PC series
Material *
Polyester
Country of origin
China
Weight & dimensions
Width
420 mm
Depth
100 mm
Height
350 mm
Notebook compartment dimensions (W x D x H)
360 x 60 x 260 mm
Other features
Screen size compatibility
16