HP logo

HP Mini 2140 Notebook PC Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Linux Silver

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31689
Info modified on:
19 Jul 2024, 20:12:56
End of life date:
03 Dec 2009
Warranty:
1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Mini 2140 Notebook PC Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Linux Silver:

Intel Atom N270 (1.60GHz, 512KB L2, 533MHz), 10.1" TFT WSXGA+, 160GB 5400 rpm, 1 x 1024 MB DDR2, Intel GMA 950, Broadcom 802.11b/g, Bluetooth, Linux

HP Mini 2140 Notebook PC Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Linux Silver:

Small Wonder. Big Possibilities. The ideal companion PC for the highly mobile professional, this fully functional HP Mini comes with all the features to keep you ultra-productive while staying ultra-mobile.

Features

- Featuring genuine Windows for a familiar and intuitive environment

- Minimized size. Maximized productivity. Starting at 1.19 kg 1 and only 27 mm thin, the HP Mini 2140 is designed to go where you go without weighing you down. Don’t be fooled by its size; this small wonder keeps you ultra-productive.

- See bigger and better. With a 10.1-inch diagonal widescreen display in a 16:9 aspect ratio, similar to many newer TVs, you can choose between a standard resolution (1024 x 576) or a high-definition display (1366 x768).

- Cut the cords and stay connected2. Stay connected where you need to work with integrated Wi-Fi Certified WLAN and optional Bluetooth® wireless technologies. Access the Internet, email, IM or chat—at school, at home or at your favorite hotspots

- Built to last. The simple, refined design and all-aluminum case make it sleek, sturdy and lightweight. Features such as HP DuraKeys, magnesium alloy support structure and HP 3D DriveGuard make a durable mini-note PC that can go the distance.

Short summary description HP Mini 2140 Notebook PC Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Linux Silver:

HP Mini 2140 Notebook PC, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 576 pixels, 1 GB, Linux

Long summary description HP Mini 2140 Notebook PC Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Linux Silver:

HP Mini 2140 Notebook PC. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 576 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Linux. Product colour: Silver. Weight: 1.19 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.