location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 16in Deluxe Carrying Case and Mobile Mouse Bundle 40.6 cm (16") Briefcase Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16in Deluxe Carrying Case and Mobile Mouse Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM963AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420769453 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Apr 2011
Product end of life date
Bullet Points HP 16in Deluxe Carrying Case and Mobile Mouse Bundle 40.6 cm (16") Briefcase Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 40.6 cm (16") Black, Grey
  • - Dust resistant, Scratch resistant
  • - 747 g
Warranty: 1 year limited
Long product name HP 16in Deluxe Carrying Case and Mobile Mouse Bundle 40.6 cm (16") Briefcase Black, Grey :
The long product name of HP 16in Deluxe Carrying Case and Mobile Mouse Bundle 40.6 cm (16") Briefcase Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16in Deluxe Carrying Case and Mobile Mouse Bundle
More>>>
HP 16in Deluxe Carrying Case and Mobile Mouse Bundle 40.6 cm (16") Briefcase Black, Grey:
The official description of HP 16in Deluxe Carrying Case and Mobile Mouse Bundle 40.6 cm (16") Briefcase Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 16-inch carrying case bundle is the perfect complement to your notebook. It includes an optical mouse and a padded carrying case to protect your notebook while travelling.

- HP's 16-inch carrying case features a built-in padded notebook pocket, easy-access compartments and padded shoulder strap for maximum efficiency

- The compact HP optical mouse is designed to give you optimum comfort and ease of use. Simply plug into your PC's USB port, as no driver is required

Short summary description HP 16in Deluxe Carrying Case and Mobile Mouse Bundle 40.6 cm (16") Briefcase Black, Grey:
This short summary of the HP 16in Deluxe Carrying Case and Mobile Mouse Bundle 40.6 cm (16") Briefcase Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 16in Deluxe Carrying Case and Mobile Mouse Bundle, Briefcase, 40.6 cm (16"), 747 g

Long summary description HP 16in Deluxe Carrying Case and Mobile Mouse Bundle 40.6 cm (16") Briefcase Black, Grey:
This is an auto-generated long summary of HP 16in Deluxe Carrying Case and Mobile Mouse Bundle 40.6 cm (16") Briefcase Black, Grey based on the first three specs of the first five spec groups.

HP 16in Deluxe Carrying Case and Mobile Mouse Bundle. Case type: Briefcase, Maximum screen size: 40.6 cm (16"). Weight: 747 g

Features
Maximum screen size *
40.6 cm (16")
Case type *
Briefcase
Product main colour *
Black, Grey
Protection features
Dust resistant, Scratch resistant
Features
Country of origin
China
Weight & dimensions
Weight
747 g
Other features
Dimensions (WxDxH)
406 x 76 x 343 mm