location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6045uk Intel® Core™2 Quad Q8200 6 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p6045uk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM927AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420841944 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 Oct 2009
Product end of life date
Bullet Points HP Pavilion p6045uk Intel® Core™2 Quad Q8200 6 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - Intel® Core™2 Quad Q8200 2.33 GHz
  • - 6 GB DDR2-SDRAM 800 MHz
  • - 1 TB HDD Blu-Ray DVD Combo Card reader integrated
  • - AMD Radeon HD 4350 512 GB Intel® GMA 3100
  • - Ethernet LAN 10,100 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows Vista Home Premium 64-bit
Long product name HP Pavilion p6045uk Intel® Core™2 Quad Q8200 6 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black :
The long product name of HP Pavilion p6045uk Intel® Core™2 Quad Q8200 6 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core2 Quad Processor Q8200 (4M Cache, 2.33 GHz, 1333 MHz FSB), Intel G33, 6GB DDR2, 1TB SATA HDD, AMD Radeon HD 4350 512MB, Blu-Ray DVD Combo, Fast LAN, WLAN, Windows Vista Home Premium 64-bit
More>>>
HP Pavilion p6045uk Intel® Core™2 Quad Q8200 6 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black:
The official description of HP Pavilion p6045uk Intel® Core™2 Quad Q8200 6 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Pavilion p6000 desktop PC series with genuine Windows Vista® Home Premium or genuine Windows Vista® Home Basic delivers all round performance and impressive ease-of-use, all wrapped up in a classic, timeless design.

Timeless, classic design
- The deep glossy piano black with a touch of chrome make the HP Pavilion p6000 desktop PC series a stylish addition to any home. Hidden connectors and disc drives add to the sleek styling.

Impressive performance
- This feature-packed desktop PC features powerful processors, high-capacity hard drives, top software, the latest security features, extensive connectivity options and great quality digital sound.

Digital content and personal entertainment made simple
- A SuperMulti DVD burner, a 15-in-1 digital media reader and an optional bay for an HP Pocket Media Drive (not included, sold separately), make digital entertainment easy and fun.

One system, one style - designed to look good and work well together
- Designed to fit perfectly with this PC, HP widescreen monitors boast the same style and sleek looks with innovative features.

Reliable and protected
- Benefit from the quality, reliability and support you can expect from HP

Short summary description HP Pavilion p6045uk Intel® Core™2 Quad Q8200 6 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black:
This short summary of the HP Pavilion p6045uk Intel® Core™2 Quad Q8200 6 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion p6045uk, 2.33 GHz, Intel® Core™2 Quad, 6 GB, 1 TB, Blu-Ray DVD Combo, Windows Vista Home Premium

Long summary description HP Pavilion p6045uk Intel® Core™2 Quad Q8200 6 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black:
This is an auto-generated long summary of HP Pavilion p6045uk Intel® Core™2 Quad Q8200 6 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Pavilion p6045uk. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8200. Internal memory: 6 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® GMA 3100, Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows Vista Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Quad
Processor model *
Q8200
Processor cores
4
Processor threads
4
Processor frequency *
2.33 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
4 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Quad Q8000 Series
Processor codename
Yorkfield
Thermal Design Power (TDP)
95 W
Tcase
71.4 °C
Number of processors installed
1
Number of Processing Die Transistors
456 M
Processing Die size
164 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
6 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Memory slots
4x DIMM
Memory clock speed
800 MHz
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
Blu-Ray DVD Combo
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
3.5"
Card reader integrated
Yes
Compatible memory cards
CF, CF+, Memory Stick (MS), MicroDrive, MiniSD, MMC, MMC Mobile, MMC+, MS Duo, MS PRO, MS PRO Duo, RS-MMC, SD, SmartMedia, xD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon HD 4350
Discrete graphics card memory
512 GB
Number of discrete graphics cards
1
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 3100
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
2
DVI port
Yes
HDMI ports quantity *
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
S/PDIF out port
Yes
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
3
Number of 5.25" bays
2
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® G33
Motherboard form factor
micro ATX
Performance
Audio system
HD
Audio output channels
7.1 channels
Password protection
Yes
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLG9S
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36547
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
175 mm
Depth *
414 mm
Height *
387 mm
Weight *
9.6 kg
Package width
498 mm
Package depth
599 mm
Package height
245 mm
Package weight
14 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Numeric keypad
Yes
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Windows keys
Yes