location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LA2205wg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM274AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420767602 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 432220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:14:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2012
Product end of life date
brochure (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LED TN
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 25 W
Warranty: Three years parts, labor, and on-site service. 24-hour, 90-day, toll-free technical support. Certain restrictions and exclusions apply. For details, contact HP Customer Support.
Long product name HP LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Silver :
The long product name of HP LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" Widescreen LCD TFT, 1680 x 1050, 5 ms, 250 cd/m2, 1000:1, 160°/160°, VGA, DVI-D & DisplayPort
More>>>
HP LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Silver:
The official description of HP LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Change how you view your work with the newly re-designed, energy-efficient HP Compaq LA2205wg 22-inch Widescreen LCD Monitor, which helps increase productivity and lower costs through advanced user comfort and environmental design.

Features

- Work smart, not hard: adjust the new slider stand to find a position that is suitable for you, whether you are a child or an adult or are shorter or taller in stature, with adjustable tilt, pivot head rotation, swivel and height adjustments.

- Advanced features: experience 3000:1 Dynamic Contrast Ratio, sharp resolutions to 1680 x 1050 and enhanced connectivity from VGA and HDCP compliant DVI inputs, DisplayPort and integrated USB.

- Environmental design: the HP Compaq LA2205wg is ENERGY STAR® qualified, has an EPEAT™ rating of Gold, is TCO 5.0 Certified, contains packaging that uses materials with a lower environmental impact and includes a low power panel.

- Customize with options: HP offers a variety of optional products (each sold separately) to help you maximize your monitor investment, including an HP Quick Release, an HP Speaker Bar and an HP USB Graphics Adapter.

Short summary description HP LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Silver:
This short summary of the HP LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP LA2205wg, 55.9 cm (22"), 1680 x 1050 pixels, LED, LCD, 5 ms, Silver

Long summary description HP LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Silver:
This is an auto-generated long summary of HP LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Silver based on the first three specs of the first five spec groups.

HP LA2205wg. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 960, 1440 x 900, 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.282 x 0.282 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-170 - 170°
Tilt adjustment
Yes
Ergonomics
Tilt angle range
-5 - 35°
Plug and Play
Yes
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
1 W
Power consumption (max)
35 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
511 mm
Depth (with stand)
254 mm
Height (with stand)
452 mm
Width (without stand)
511 mm
Depth (without stand)
62 mm
Height (without stand)
333 mm
Weight (without stand)
6.8 kg
Packaging data
Package width
591 mm
Package depth
231 mm
Package height
492 mm
Package weight
11.3 kg
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Dimensions (W x D x H) (imperial)
511.3 x 255 x 373.4 mm (20.1 x 10 x 14.7")
Weight (imperial)
6.82 kg (15 lbs)
Active display area (W x H)
478 x 300 mm
Certification
TCO 5.0 Displays, ISO 9241-3xx, CISPR Requirements, VCCI Approvals, KC and KCC (Korean) Certification, CSA 60950-1, UL 60950-1, EN55022 Class B, CNS 13438 Class B, IEC 60950-1, China Energy Label (CEL) Grade 1, China MEPS, Korea MEPS Energy Boy, SmartWay (NA only), EUP Lot 6 Tier 1, AS/NZS 3548 Class B Approval, “GS” Mark, TUV Approvals, GEEA, CE Marking, FCC Part 15 class B Approval, ENERGY STAR qualified, EN55024 Class B, EN60950 -1, CUL, CCIB, CCEE, IT ECO (EDS), EPEAT Gold (select regions)
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:45:50
Uk has collected 9 expert reviews for HP LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techadvisor.co.uk
Updated:
2019-12-01 23:45:49
Product Code: NM274AT#ABU, NM274AA#ABU The HP Compaq LA2205wg is a relatively straightforward 22in LCD monitor, but its brushed aluminium highlights make it look like a premium product. Its flexible stand, glare-resistant screen and solid performance...
Bottom line It's not perfect, but if you're looking for a basic work monitor the HP Compaq LA2205 will be hard to pass up for its flexible stand alone — as long as you can find it cheaper than the slightly inflated RRP. Ross Catanzariti...
70%
goodgearguide.com.au
Updated:
2019-12-01 23:45:49
HP's Compaq LA2205wg is a relatively straightforward 22in LCD monitor, but its brushed aluminium highlights make it look like a premium product. Its flexible stand, glare-resistant screen and solid performance make it a decent buy.With a brushed aluminium...
Good Attractive design; good build quality; swivelling, tilting and height-adjustable screen; straightforward and easy to use on-screen display; respectable performance...
Bad Distortion on the screen when bezel is pushed; deep-set panel reflects on edge of bezel; no HDMI; below average viewing angles...
Bottom line It's not perfect, but if you're looking for a basic work monitor the HP Compaq LA2205 will be hard to pass up for its flexible stand alone -- as long as you can find it cheaper than the slightly inflated RRP...
75%