Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart tx2-1099eg Notebook PC 30.7 cm (12.1") 4 GB DDR2-SDRAM 400 GB Windows Vista Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchSmart tx2-1099eg Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NJ435EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0884420695158
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9428
This statistic is based on the 87057 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85068 free Open Icecat users.
Info modified on: 20 Jan 2020 13:01:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP TouchSmart tx2-1099eg Notebook PC 30.7 cm (12.1") 4 GB DDR2-SDRAM 400 GB Windows Vista Home Premium:
This short summary of the HP TouchSmart tx2-1099eg Notebook PC 30.7 cm (12.1") 4 GB DDR2-SDRAM 400 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart tx2-1099eg Notebook PC, 2.4 GHz, 30.7 cm (12.1"), 4 GB, DDR2-SDRAM, 400 GB, Windows Vista Home Premium

Long summary description HP TouchSmart tx2-1099eg Notebook PC 30.7 cm (12.1") 4 GB DDR2-SDRAM 400 GB Windows Vista Home Premium:
This is an auto-generated long summary of HP TouchSmart tx2-1099eg Notebook PC 30.7 cm (12.1") 4 GB DDR2-SDRAM 400 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

HP TouchSmart tx2-1099eg Notebook PC. Processor model: ZM-86, Processor frequency: 2.4 GHz. Display diagonal: 30.7 cm (12.1"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 400 GB. Optical drive type: DVD Super Multi DL. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Weight: 1.96 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor model *
The model number for the processor in a computer.
ZM-86
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
400 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 3200
Maximum graphics adapter memory
0.064 GB
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Networking features
Gigabit (10/100/1000)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Battery
Number of battery cells
4
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.96 kg
Width *
The measurement or extent of something from side to side.
306 mm
Depth *
The distance from the front to the back of something.
224 mm
Height (front)
The height of the frontside of the product.
3.87 cm
Height (rear)
Height of the backside of the product.
3.13 cm
Packaging content
AC adapter included
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 pre-n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
AMD
Type
Characteristics of the device.
PC
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem type
56K
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:36:28
Uk has collected 42 expert reviews for HP TouchSmart tx2-1099eg Notebook PC 30.7 cm (12.1") 4 GB DDR2-SDRAM 400 GB Windows Vista Home Premium and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:36:28
Nl heeft 42 proffesionele recensies verzameld voor HP TouchSmart tx2-1099eg Notebook PC 30,7 cm (12.1") 4 GB DDR2-SDRAM 400 GB Windows Vista Home Premium. Het gemiddelde van deze proffesionele recensies is 71 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:36:28
Fr a recueilli 42 avis d’experts pour HP TouchSmart tx2-1099eg Notebook PC 30,7 cm (12.1") 4 Go DDR2-SDRAM 400 Go Windows Vista Home Premium et la note moyenne est de 71 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:36:28
De hat 42 Expertenmeinungen über HP TouchSmart tx2-1099eg Notebook PC 30,7 cm (12.1 Zoll) 4 GB DDR2-SDRAM 400 GB Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 71 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:36:28
Testseek ha raccolto 42 recensioni da parte di esperti per HP TouchSmart tx2-1099eg Notebook PC 30,7 cm (12.1") 4 GB DDR2-SDRAM 400 GB Windows Vista Home Premium e la valutazione media da parte degli esperti è di 71 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:36:28
Es ha coleccionado 42 opiniones de expertos para HP TouchSmart tx2-1099eg Notebook PC 30,7 cm (12.1") 4 GB DDR2-SDRAM 400 GB Windows Vista Home Premium y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:36:28
Dk har samlet 42 ekspertanmeldelser for HP TouchSmart tx2-1099eg Notebook PC 30,7 cm (12.1") 4 GB DDR2-SDRAM 400 GB Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:36:28
Se har samlat in 42 experttester för HP TouchSmart tx2-1099eg Notebook PC 30,7 cm (12.1") 4 GB DDR2-SDRAM 400 GB Windows Vista Home Premium och det genomsnittliga betyget är 71 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
71%
Source Review comments Score
wired.co.uk
Updated:
2014-05-25 01:36:28
HP’s TouchSmart TX2 is a Tablet PC – a format launched by Microsoft a couple of years ago, which never really caught the public’s imagination. Unlike slate-style tablets, there’s also a full keyboard, letting you use the TX2 as a regular laptop. It’s a...
70%
pcauthority.com.au
Updated:
2014-05-25 01:36:28
HPs Touchsmart TX2 comes kitted out with a capacitive panel that can track several fingertips doing different things at once. Although the screen is sophisticated enough to handle lots of gestures, the software can interpret just a few - tapping, doub...
Bottom line Can multi-touch make tablets hip again? The HP TouchSmart TX2 handles multiple finger gestures, but the inputs need a little work...
83%
goodgearguide.com.au
Updated:
2014-05-25 01:36:28
HP’s TouchSmart tx2-1000 Notebook PC is one of the rare laptops that use an AMD Turion X2 CPU. It is also the first touch-screen laptop we have seen to be priced under $2000 and aimed at the home user rather than the business user. That’s a good thing. What isn’t good is that the TouchSmart tx2-1000 Notebook PC is basically a re-jig of the HP Pavilion tx2600, but with a slightly different design pattern, a different name and almost identical performance! It’s a 12.1in touch-screen laptop with a...
Good Excellent tablet functionality, excellent handwriting recognition, reasonable price, 12.1in size, built-in optical drive...
Bad Poor battery life, no HDMI, poor vertical viewing angles, no Bluetooth...
Bottom line The HP TouchSmart tx2-1000 Notebook PC is a good buy if you’re a home user after a tablet PC. Its handwriting recognition is almost perfect, and it’s comfortable to hold in the tablet position. We just wish it had a better mobile CPU and longe...
75%
alphr.com
Updated:
2014-05-25 01:36:28
The tablet PC was one of those pieces of technology that looked like it was doomed to never catch on; then the iPhone was released and suddenly touchscreens were the future. Unfortunately for HP, the trend of unconvincing tablet PCs is continued by the...
Bottom line A reasonable entertainment laptop, but the touchscreen is an unnecessary and expensive extra...
50%
pcworld.co.nz
Updated:
2014-05-25 01:36:28
In the laptop world, touchscreens have mostly been limited to business-focused Tablet PCs. But the HP TouchSmart tx2 gets props for bringing touch to the masses. This hybrid notebook lifts HP’s desktop experience from its TouchSmart IQ506 and drops it...
85%
computeractive.co.uk
Updated:
2014-05-25 01:36:28
HP isn’t calling its new Touchsmart tx2 a tablet, but with a screen that swivels and folds back on itself it certainly looks like one.We can forgive HP for not wanting to use the T-word though, since tablet PCs have never really taken off.Unlike previo...
Good Multitouch screen; makes good use of Windows’ tablet features; two batteries as standard...
Bad Limited multitouch gestures; mediocre performance...
Bottom line Good range of features, but we were hoping for more from HP’s multi-touch capable screen...
60%
techradar.com
Updated:
2014-05-25 01:36:28
Where most Tablet PCs are primarily aimed at corporate and field workers, HPs TouchSmart tx2-1020ea is a touchscreen laptop that targets the regular consumer. The 12.1-inch screen swivels and folds flat for tablet use. Theres a stylus tucked into the...
Good Touchscreen, Good build quality...
Bad Hazy screen, Small mouse buttons...
70%
Zdnet.com.au
Updated:
2014-05-25 01:36:28
Design and features The newest in the TouchSmart family, this 12.1-inch tablet comes with consumer-esque trappings, like an etched "bubble" design around the lip, and a glossy finish. While HPs intentions start off good, it unfortunately ends up using...
Good Cheap for a tablet, Responsive stylus...
Bad Temperamental touch capability, Multitouch is token only, Low battery life, No Bluetooth, Rightfacing hot air vent, Noisy when under load, Tinny speakers, Greasy looking screen, Inlaid screen makes touch difficult in the corners, Tiny function keys...
Bottom line HPs TouchSmart tx2 is its next-generation tablet PC, stuck in last generations body.
60%
itreviews.com
Updated:
2014-05-25 01:36:28
Theres plenty to like about the TouchSmart tx2: its attractive, well-designed, makes full use of Windows built-in tablet features and is reasonably priced. However, if youve never been interested in tablet PCs, its unlikely this one is going to g...
0%
pcadvisor.co.uk
Updated:
2014-05-25 01:36:28
In the laptop world, touchscreens have mostly been limited to business-minded Tablet PCs. But the HP TouchSmart tx2 gets props for bringing touch to the masses. This hybrid notebook lifts HPs desktop experience from its TouchSmart IQ506 and drops i...
Bottom line As far as Tablet PCs go, the HP TouchSmart tx2 gets enough right to warrant a look. This media-friendly tablet tries to take the TouchSmart desktop experience on the road, but at this point the size of the device and the softwares limitations mean it...
60%
stuff.tv
Updated:
2014-05-25 01:36:28
Weve seen a lot of tablet PCs and touchscreen desktops over the years. Many, like the Toshiba Portege M700 or , have impressed us greatly. But, strangely, the best reason to buy them has rarely been their headline feature.Is it the technology itself...
Good Fast processor. Multitouch screen. Good battery life...
Bad Noisy. Heavy for a 12in laptop. Few gestures supported...
Bottom line The multi-touch still needs work, but the TX2 is a fine laptop regardless...
80%
tweakers.net
Updated:
2014-05-25 01:36:28
Een review van een redelijk oude tablet PC die ik tweede hands heb gekocht. Waarom koop je uberhaupt zo een ding? Laat ik beginnen met de opmerking dat ik deze review in delen ga...
Good Gadget gehalte, Finger reader, Uiterlijk...
Bad Warmte productie, Ergonomie, Accuduur, Gewicht, Langzame SATA schijf...
60%
generation-nt.com
Updated:
2014-05-25 01:36:28
1 - Présentation du HP TouchSmart tx2-1050ef2 - HP TouchSmart tx2-1050ef : tour du propriétaire !3 - CPU-Z et autres "benchmarks"4 - Point de vue sous tous les angles5 - Conclusion Un Tablet PC ultraportable Le HP TouchSmart tx2-1050ef est un ultrapor...
Good Tablet PC 12,1"au prix très économique, Écran tactile technologie TouchSmart, Idéal pour la lecture de vidéos et deBook !, Minitélécommande, WiFi 802.11 a/b/g/n, LAN Gigabit Ethernet, Qualité des hautparleurs AltecL...
Bad Deux batteries mais peu dautonomie, Pas de ports eSATA, HDMI, Firewire, 3G...
Bottom line Un Tablet PC pour les contenus multimédias, pas pour les jeux récentsLe HP TX2-1050ef remplit bien sa fonction dultraportable familial. Il permet aisément de profiter de tous les contenus numériques récents tels que les vidéo...
0%
01net.com
Updated:
2014-05-25 01:36:28
Selon HP, ce TouchSmart tx2, portable «élégant, sympa et intuitif» procurerait «une expérience de médias exceptionnelle». Pour être clair, son principal intérêt réside dans son écran 12 pouces rotatif, amovible et -surtout- supportant la fonction ta...
Good Ecran multitouch à LED...
Bad Rien...
Bottom line Cétait dans les cartons depuis quelques mois. Après avoir commercialisé deux PC de salon tout-en-un, les TouchSmart IQ500 et TouchSmart IQ 810, présentant la particularité doffrir un écran techniquement faussement tactile (cest en effet un système l...
80%
magnus.de
Updated:
2014-05-25 01:36:28
Für ordentliche Rechenleistungen sorgen ein AMD Turion X2 ZM-86 mit 2x 2,4 GHz, vier GByte Hauptspeicher und eine ATI-Onboard-Grafik. Nach dem Einschalten wird man vom leider viel zu lauten und ständig laufenden Prozessorlüfter begrüßt. Der hat reichli...
Bottom line Das tx2 ist ein gut verarbeitetes Notebook mit sehr gutem Touchscreen-Display. Leider ist der Lüfter viel zu laut, auch bei der Akkulaufzeit hapert es...
72%
focus.de
Updated:
2014-05-25 01:36:28
Matthias MattingDas Drehgelenk zwischen Bildschirm und Tastatur erlaubt es, das tx2 in einen Tablet-PC zu verwandeln Es ist ja auch praktisch: Daumen und Zeigefinger voneinander entfernen – und das so berührte Objekt wird größer dargestellt. Daumen...
Bottom line SCHWERE BÜRDEDie Umsetzung von Multitouch im HP Touchsmart tx2 kann noch nicht überzeugen. Als ungewöhnlicher Multimediarechner ist das Modell vielleicht einen Blick wert...
0%
tecnozoom.it
Updated:
2014-05-25 01:36:28
Il presenta un design alquanto particolare, dotato di finitura Reaction Imprint, che si ispira agli elementi curvilinei tipi degli apparati audio. Quanto alle dimensioni, misura 306 larghezza, 224 di profondità e 38,7 mm di altezza nel punto più alto...
Good Display ruotabile; Hard disk; Tecnologia multitouch; TELECOMANDO...
Bad Prezzo...
Bottom line L’HP TouchSmart Tx2 è un notebook molto affascinante, come d’altronde tutti quelli del suo genere, per la presenza di questo schermo ripiegabile e ribaltabile sulla tastiera. Diventa molto comodo, quindi, scrivere direttamente sullo schermo o utilizza...
80%
pcworld.it
Updated:
2014-05-25 01:36:28
Il TouchSmart tx2 è un notebook ultraportatile convertibile in Tablet PC, ma la sua caratteristica peculiare è che è il primo notebook multitouch: al posto di mouse e touchpad, infatti, si può usare con le dita sfiorando, strisciando e toccando il dis...
Good Ultraportatile compatto convertibile in Tablet PC con funzionalità SmartTouch e software HP MediaSmart pere la fruizione di contenuti multimediali.
Bad Sistema troppo dispendioso di corrente. La pellicola protettiva del display penalizza leggermente la visualizzazione.
75%
techworld.com
Updated:
2014-05-25 01:36:28
This hybrid notebook lifts HP's desktop experience from its TouchSmart IQ506 and drops it into a smallish package - small in that the HP Touchsmart TX2 has a 12.1in screen; but it's a little on the big boned side, and too heavy to be truly portable...
Bottom line As far as Tablet PCs go, the HP TouchSmart tx2 gets enough right to warrant a look. This media-friendly tablet tries to take the TouchSmart desktop experience on the road, but at this point the size of the device and the software's limitations mean it...
0%
devhardware.com
Updated:
2014-05-25 01:36:28
The HP TouchSmart tx2-1275dx is quite unique in its style, with its varied imprint patterns dotting its dark gray exterior. It weighs in at a hefty 4.8 pounds, considering its smaller stature, and measures 12 inches wide by 8.8 inches deep by 1.5 inches thick when closed.
0%
brighthub.com
Updated:
2014-05-25 01:36:28
If you are on the go and need a light, thin laptop that you could manipulate by merely touching the screen, then look no further than the HP Touchsmart TX 2 102OUS. This sleek, compact laptop has all of the punch of a regular laptop, but with less wei...
100%
hardwarezone.com.sg
Updated:
2014-05-25 01:36:28
Brand name changes often mean something - and in the case of HP's series of tablet notebooks, a shift to the TouchSmart branding comes with the additional capabilities of multi-touch and a darker color that just looks great. The overall design though...
0%
v3.co.uk
Updated:
2014-05-25 01:36:28
HP isn’t calling its new Touchsmart tx2 a tablet, but with a screen that swivels and folds back on itself it certainly looks like one.We can forgive HP for not wanting to use the T-word though, since tablet PCs have never really taken off...
Good Multi-touch screen; makes good use of Windows’ tablet features; two batteries as standard...
Bad Limited multi-touch gestures; mediocre performance...
Bottom line Good range of features, but we were hoping for more from HP’s multi-touch capable screen...
60%
vr-zone.com
Updated:
2014-05-25 01:36:28
Tablet PCs have been around as long as their notebook PCs counterparts, but they are still not very popular due to its slightly more expensive price tag and the display is more susceptible to damage from the frequent use of finger or pen. However, the...
Bottom line Many gamers will remember F.E.A.R., the horror-themed first-person shooter from 2005 by American developer Monolith. After a long legal tussle between original publishers Vivendi and the new owners of Monolith, Warner Brothers, over the rights to the f...
79%
techworld.com
Updated:
2014-05-25 01:36:28
This hybrid notebook lifts HP's desktop experience from its TouchSmart IQ506 and drops it into a smallish package - small in that the HP Touchsmart TX2 has a 12.1in screen; but it's a little on the big-boned side, and too heavy to be truly portable, a...
Bottom line As far as Tablet PCs go, the HP TouchSmart tx2 gets enough right to warrant a look. This media-friendly tablet tries to take the TouchSmart desktop experience on the road, but at this point the size of the device and the software's limitations mean it...
0%
pcworld.com_techhive.com
Updated:
2014-05-25 01:36:28
Touch screens have mostly been limited to business-minded Tablet PCs. But HPs TouchSmart tx2 gets props for bringing touch to the masses. This hybrid notebook lifts HPs desktop experience from its TouchSmart IQ506 and drops it into a smallish package...
Good Smart construction, Functional multitouch display...
Bad Sluggish CPU, Multitouch works, but imperfect...
74%
maximumpc.com
Updated:
2014-05-25 01:36:28
We’re unabashed fans of HP’s TouchSmart desktop machines, so we were really looking forward to getting our digits on the new technology in a tablet-style notebook PC. But such eager anticipation only made the reality of the TouchSmart tx2 all that more...
Good Outstanding touchscreen, excellent handwriting recognition...
Bad Outstanding touchscreen, excellent handwriting recognition...
60%
slashgear.com
Updated:
2014-05-25 01:36:28
HP just announced the TouchSmart tx2, the company’s very first multi-touch convertible notebook for consumers. I had a chance to meet with HP earlier today to demo out the TouchSmart tx2 as well as a walk through by Kevin Wentzel, HP’s Technical Marke...
0%
datormagazin.se
Updated:
2014-05-25 01:36:28
Till skillnad från traditionella bärbara datorer är tablet-PC:n, som den här HP Touchsmart TX2, försedd med en roterbar skärm som går att vika ner mot tangentbordet. Pekskärmen gör att du kan skriva direkt på LCD:n med en pekpenna, eller använda fingre...
Good Fungerar bra som en traditionell tablet-PC. Är väldesignad. Bra respons i skärmen...
Bad Begränsade multitouch-möjligheter. Dålig 3D-prestanda och relativt kort batteritid.
Bottom line dig som är i behov av en tablet-PC som låter dig jobba med gester...
0%
tek.no
Updated:
2014-05-25 01:36:28
Tablet-PC-er er bærbare datamaskiner med en skjerm man kan skrive på, og vende ned på tastaturet slik at man i praksis kan bruke maskinen som en skrivetavle. Selv om denne teknologien er feiende flott, er den ikke like nyttig for alle og enhver, og mas...
Good Batteritid, Konstruksjonskvalitet, Ser bra ut...
Bad Bråkete og varm, Dårlig skjerm, Ikke norsk skriftgjenkjenning, Laber ytelse...
Bottom line Det kan være vanskelig å plassere HP Touchsmart tx2. Det er ultraportabel med tablet-funksjonalitet, som ikke kan brukes til norsk skrift. Kanskje har ikke maskinen noe å gjøre i Norge i det hele tatt. Touchskjermen kan jo brukes til a...
0%
pclabs.com.tr
Updated:
2014-05-25 01:36:28
Son yıllarda elektronik cihazlar arasında -ki özellikle mobil cihazlarda, dokunmatik olanı makbul sayılıyor. Dizüstüler alanında nicedir 'dokunduğumuz' tablet PC'lerden HP TouchSmart serisinden tx2 modelini inceliyoruz.İlk videomuzda tx2'nin genel ha...
0%
hardwarezone.com.sg
Updated:
2016-12-28 00:11:24
Brand name changes often mean something - and in the case of HP's series of tablet notebooks, a shift to the TouchSmart branding comes with the additional capabilities of multi-touch and a darker color that just looks great. The overall design though...
0%
vr-zone.com
Updated:
2016-12-28 00:11:24
Tablet PCs have been around as long as their notebook PCs counterparts, but they are still not very popular due to its slightly more expensive price tag and the display is more susceptible to damage from the frequent use of finger or pen. However, the...
Bottom line Many gamers will remember F.E.A.R., the horror-themed first-person shooter from 2005 by American developer Monolith. After a long legal tussle between original publishers Vivendi and the new owners of Monolith, Warner Brothers, over the rights to the f...
79%
techtree.com
Updated:
2016-12-28 00:11:24
Tablet Notebooks are great for scribbling notes, flipping through images, a learning tool for kids, but most of all -- they are plain fun to use. These notebooks are always going to be more expensive than your regular notebooks mainly due to the touch...
Good Solid build, attractive design, ATI 3200 graphics, touch panel, comes with a media remote...
Bad Weight, fingerprint magnet, pricey, heats up a lot...
Bottom line Tablet Notebooks are great for scribbling notes, flipping through images, a learning tool for kids, but most of all -- they are plain fun to use. These notebooks are always going to be more expensive than your regular notebooks mainly due to the touch...
70%
notebook888.com
Updated:
2016-12-28 00:11:23
HP TouchSmart TX2 โปรยคุณจะรู้สึกเหมือนกันไหมว่า เรากำลังเดินมาถึงจุดเปลี่ยนที่คอมพิวเตอร์โน้ตบุ๊คนั้น ไม่ได้แค่ตอบสนองเพื่อการใช้งานหรือมัลติมีเดียเคลื่อนที่อีกต่อไปแล้ว แต่มันกลายเป็น Accessories ชิ้นสำคัญคู่กายของคุณไปเสียแล้ว รู้ตัวอีกทีก็ติดตัวไม่ยอม...
88%
Show all
Customer service details
X