location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.4GHz Wireless Keyboard and Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NB896AA
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 22:37:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
Bullet Points HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Mouse included
Warranty: 1 Year Limited(Return to HP/Dealer - Parts Only, with Phone-in Assistance)
Long product name HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless :
The long product name of HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2.4GHz Wireless Keyboard and Mouse
More>>>
HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless:
The official description of HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 2.4 GHz Wireless Keyboard and Mouse combines a cordless keyboard, cordless laser mouse, and USB wireless receiver in a single package.

Reduces the tangle and clutter associated with wired peripherals, regains valuable workspace, and places advanced functionality and ergonomic ease of operation at your fingertips.

Supplies a high level of comfort and stress-free responsiveness. The mouse has a convenient scroll wheel that accelerates Web and document navigation. The wheel also functions as a third button.

Short summary description HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless:
This short summary of the HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2.4GHz Wireless Keyboard and Mouse, Full-size (100%), Wireless, RF Wireless, Mouse included

Long summary description HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless:
This is an auto-generated long summary of HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless based on the first three specs of the first five spec groups.

HP 2.4GHz Wireless Keyboard and Mouse. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Frequency band
2.4 GHz
Country of origin
China
Design
Keyboard style
Straight
Full-size keyboard
Yes
LED indicators
Yes
Battery LED indicator
Yes
Features
Wireless range
10 m
Power
Power source type *
Battery
Battery technology
Alkaline
Battery type
AA
Mouse
Mouse included *
Yes
Movement detection technology
Laser
Mouse
Buttons quantity
2
Scroll
Yes
Scroll type
Wheel
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
USB required
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
458.8 x 163.2 x 37.3 mm
Keyboard weight
890 g
Mouse dimensions (WxDxH)
119 x 68.9 x 38.4 mm
Mouse weight
80 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver dimensions (WxDxH)
18.4 x 57 x 8 mm
Receiver weight
7.6 g
User guide
Yes
Other features
Internal
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 13:36:35
Uk has collected 2 expert reviews for HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
techradar.com
Updated:
2013-11-01 13:36:34
Trackpads on laptops are all well and good for day-to-day computing, but they can be awkward and uncomfortable to use for some tasks. The HP 2.4GHz Wireless Laser Mobile Mouse is a small mouse that has been designed to be as easy to use as a normal deskto...
Good Compact, Comfortable, Two buttons on each side, Responsive, Works on a variety of surfaces...
Bad Feels a bit lightweight and cheap, Superior models...
60%
expertreviews.co.uk
Updated:
2013-11-01 13:36:34
Given its budget appearance, we were somewhat surprised to discover the relatively high price of HP’s unimaginatively-named 2.4GHz Wireless Keyboard and Mouse desktop set. The design is very basic and somewhat old-fashioned, and there isn’t a single sh...
Bottom line The unrealistically high price is the killer blow for this unremarkable keyboard and mouse set...
40%