location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ60-151EP Intel® Pentium® T3200 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ60
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CQ60-151EP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NA020EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Presario CQ60-151EP Intel® Pentium® T3200 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Pentium® T3200 2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels 16:9
  • - 3 GB DDR2-SDRAM 1 x 1 + 1 x 2 GB
  • - 250 GB HDD DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows Vista Home Premium 32-bit
Long product name HP Compaq Presario CQ60-151EP Intel® Pentium® T3200 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black, Silver :
The long product name of HP Compaq Presario CQ60-151EP Intel® Pentium® T3200 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Processor T3200 (1M Cache, 2.00 GHz, 667 MHz FSB), 3GB DDR2, 250GB SATA HDD, 15.6" HD BrightView (1366 x 768), Intel GMA 4500MHD, DVD Super Multi DL, Fast Ethernet, 56K modem, WLAN 802.11 b/g, WebCam, Windows Vista Home Premium 32-bit
More>>>
HP Compaq Presario CQ60-151EP Intel® Pentium® T3200 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black, Silver:
The official description of HP Compaq Presario CQ60-151EP Intel® Pentium® T3200 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Compaq Presario CQ60 combines essential features, attractive design and quality to put the versatility and productivity of notebook computing within your reach and offers a 15.6” screen and a full size keyboard with numeric key pad.

Features
- Featuring genuine Windows Vista® Home Basic or genuine Windows Vista® Home Premium for superior digital entertainment and advanced features

- Sleek and stylish by design, this 15.6-inch Compaq Presario notebook features a unique Imprint design in a glossy black finish that elegantly blends together stylish form and practical function

- An easy-to-use notebook with all the capabilities you need to achieve professional and personal productivity

- Designed to provide the right set of features at a great value, the CQ60 delivers versatility and quality without compromising on price

Short summary description HP Compaq Presario CQ60-151EP Intel® Pentium® T3200 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black, Silver:
This short summary of the HP Compaq Presario CQ60-151EP Intel® Pentium® T3200 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario CQ60-151EP, Intel® Pentium®, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description HP Compaq Presario CQ60-151EP Intel® Pentium® T3200 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black, Silver:
This is an auto-generated long summary of HP Compaq Presario CQ60-151EP Intel® Pentium® T3200 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black, Silver based on the first three specs of the first five spec groups.

HP Compaq Presario CQ60-151EP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
T3200
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
3 GB
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 4500MHD
Audio
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
32-bit
Drivers included
Yes
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Processor code
SLAVG
Embedded options available
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
37160
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
No
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Weight & dimensions
Width
378 mm
Depth
252 mm
Height (front)
3.51 cm
Height (rear)
4.37 cm
Weight *
2.75 kg
Packaging content
Cables included
AC
Manual
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:43:31
Uk has collected 21 expert reviews for HP Compaq Presario CQ60-151EP Intel® Pentium® T3200 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black, Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2014-05-28 01:43:31
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet HPs consumer Pavilion range has often impressed us with its stunning designs, sturdy build quality and great usability. The Compaq Presario CQ60-313SA aims to provide a similar quality...
Good Decent usability, Dedicated graphics...
Bad Limited performance...
70%
techradar.com
Updated:
2014-05-28 01:43:31
While HPs best known laptops fall under its consumer Pavilion range, the Compaq Presario CQ60-214EM has amazed us. With its fantastic specification, features and widescreen usability, this is possibly the best laptop weve ever seen at this price poin...
Good Great performance, Nice design, Good storage capacity, HDMI out port...
Bad Battery life below 3hrs...
80%
onlinenotebook.com
Updated:
2014-05-28 01:43:31
HP Compaq Presario CQ60-615DX is powered by Intel Celeron 900 Joules / 2.2 GHz processor, cache size is 1 MB. Installed memory is 2 GB DDR2 SD RAM which is expandable to 4 GB. For storing data, there is a 250 GB SATA hard drive at 7200 rpm. Optical dr...
Good Inexpensive, attractive design, strong build, good performance for basic tasks, keyboard is comfortable to type on, has WirelessN WiFi.k...
Bad Single core processor isn’t good for heavy multitasking, lacks media card reader and Webcam, mouse buttons are stiff...
Bottom line HP Compaq Presario CQ60-615DX features a single core processor which makes the notebook inexpensive but also limits you to single applications and light multitasking only. Heavy multi tasking will immediately get this laptop down to its heels. We will...
0%
techreviewsource.com
Updated:
2014-05-28 01:43:31
Notebooks have become cheap and plentiful in 2009 and the priced at around $500 is no exception. This is notebook that is simplistic for the average user and gives you portability and a very nice 15.6-inch widescreen display all for a cheap price...
Good Affordable & portable, Excellent 16:9 display, Decent performance for average users...
Bad No draftn WiFi, Mediocre performance for advanced users...
70%
pcmag.com
Updated:
2014-05-28 01:43:31
Priced at just $529.98 (list), the Compaq Presario CQ60 (420us) is easily one of the most affordable 15-inch notebooks around. This no-frills system wont wow you with multimedia features (it lacks an HDMI port and a webcam, among other things), and...
Good Very affordable. 16:9 aspect display. Manageable weight.
Bad Sluggish performance. Short on features. Does not support draft-n Wi-Fi.
Bottom line The Compaq Presario CQ60 (420us) lacks some of the features found on other 15-inch models, and its performance is nothing to write home about, but bargain hunters will love its sub-$500 price tag...
60%
computershopper.com
Updated:
2014-05-28 01:43:31
Now available at Walmart, the 15.6-inch Compaq Presario CQ60-419WM will meet bare-bones computing needs for a starting price of $298, which is actually cheaper than most netbooks. It is bulky, so dont expect to take it everywhere, but its co...
Good Unbeatable price; large screen; uncluttered design...
Bad Single-core processor; low-end performance; no Webcam...
Bottom line For $300, you get a 15.6-inch screen, a 160GB hard drive, and a DVD burner—all in a laptop that’s not an embarrassment to you. Its definitely worth checking out...
80%
devhardware.com
Updated:
2016-01-24 12:53:17
While the Compaq Presario CQ60-615DX does have its downfalls, it is hard to complain about its budget price. You do get decent performance and some basic features, which should appeal to those needing a basic laptop.
0%