HP logo

HP ENVY 32 81.28 cm (32") Media Display with Bang & Olufsen

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145908
Info modified on:
30 Mar 2023, 12:55:27
End of life date:
31 Dec 2016
Short summary description HP ENVY 32 81.28 cm (32") Media Display with Bang & Olufsen:

HP ENVY 32 81.28 cm (32") Media Display with Bang & Olufsen, 81.3 cm (32"), 2560 x 1440 pixels, UltraWide Quad HD, LED, 7 ms, Black, Silver, White

Long summary description HP ENVY 32 81.28 cm (32") Media Display with Bang & Olufsen:

HP ENVY 32 81.28 cm (32") Media Display with Bang & Olufsen. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black, Silver, White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.