location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X3000 Blizzard White Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3000 Blizzard White Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N4G64AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899385661 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2019
Product end of life date
Bullet Points HP X3000 Blizzard White Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1200 DPI White
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
Warranty: 2 years
Long product name HP X3000 Blizzard White Wireless Mouse :
The long product name of HP X3000 Blizzard White Wireless Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X3000 Blizzard White Wireless Mouse, 1200 dpi, USB nano 2.4 GHz, 1 x AA
More>>>
HP X3000 Blizzard White Wireless Mouse:
The official description of HP X3000 Blizzard White Wireless Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP X3000 Blizzard White Wireless Mouse

Built with strict standards and guidelines, the HP Wireless Mouse X3000 effortlessly blends sleek, modern design with life-enhancing, advanced features.

Premium HP standards
70 years experience. Strict quality control. One of the world's leading notebook manufacturers. HP delivers cutting-edge products built with some of the industry's toughest standards to enhance the way you connect and communicate.

Stylish, attractive design
Ultra-sleek and modern design comes to the compact mouse. The eye-catching HP Wireless Mouse X3000 adds an instant touch of trend-setting style to streamline and spruce up any work space. The second you take it out of the package, you'll immediately consider it a miniature masterpiece that adorns your desk. The glossy color finish shines with richness and sophistication.

Updated, enhanced specs
The HP Wireless Mouse X3000 features the latest technology you crave. 2.4GHz wireless connection sets you free. Battery lasts 12 months. Scroll wheel flies through the web and documents. Optical sensor works on most surfaces.

Short summary description HP X3000 Blizzard White Wireless Mouse:
This short summary of the HP X3000 Blizzard White Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP X3000 Blizzard White Wireless Mouse, Ambidextrous, Optical, RF Wireless, 1200 DPI, White

Long summary description HP X3000 Blizzard White Wireless Mouse:
This is an auto-generated long summary of HP X3000 Blizzard White Wireless Mouse based on the first three specs of the first five spec groups.

HP X3000 Blizzard White Wireless Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: White

Premium HP standards

70 years experience. Strict quality control. One of the world's leading notebook manufacturers. HP delivers cutting-edge products built with some of the industry's toughest standards to enhance the way you connect and communicate.

Stylish, attractive design

Ultra-sleek and modern design comes to the compact mouse. The eye-catching HP Wireless Mouse X3000 adds an instant touch of trend-setting style to streamline and spruce up any work space. The second you take it out of the package, you'll immediately consider it a miniature masterpiece that adorns your desk. The glossy color finish shines with richness and sophistication.

Updated, enhanced specs

The HP Wireless Mouse X3000 features the latest technology you crave. 2.4GHz wireless connection sets you free. Battery lasts 12 months.(1) Scroll wheel flies through the web and documents. Optical sensor works on most surfaces.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC/Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
White
Surface coloration
Monochromatic
Ergonomics
On/off switch
Yes
Power
Power source *
Batteries
Number of batteries supported
1
Power
Battery type
AA
Service life of battery
12 month(s)
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
94.8 mm
Depth
57 mm
Height
39.1 mm
Weight
80 g
Packaging data
Quantity per pack *
1 pc(s)
Quick start guide
Yes
Package width
198 mm
Package depth
139 mm
Package height
53 mm
Package weight
123 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:40:22
Uk has collected 2 expert reviews for HP X3000 Blizzard White Wireless Mouse but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)