HP logo

HP USB Slim Business Keyboard

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27973
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Dec 2020
Long product name HP USB Slim Business Keyboard:

USB Business Slim Keyboard

HP USB Slim Business Keyboard:

Get fast data entry and quick USB connectivity with the HP USB Business Slim Keyboard, designed to complement the 2015 class of HP Business PCs.

Multi-OS compatibility
Interact seamlessly with a full-sized keyboard layout that’s optimized for use with multiple operating systems.

USB connectivity
Easily connect the keyboard to any USB port on your PC.

Rest easy
Get the reassurance of a one-year limited warranty.

Short summary description HP USB Slim Business Keyboard:

HP USB Slim Business Keyboard, Full-size (100%), Wired, USB, Black

Long summary description HP USB Slim Business Keyboard:

HP USB Slim Business Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.8 m. Recommended usage: Office. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.