location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9.5mm Desktop G2 Slim BDXL Blu-Ray Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9.5mm Desktop G2 Slim BDXL Blu-Ray Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1M43AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296884880 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:23:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP 9.5mm Desktop G2 Slim BDXL Blu-Ray Drive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop Blu-Ray DVD Combo Serial ATA
  • - Internal
  • - Black
Long product name HP 9.5mm Desktop G2 Slim BDXL Blu-Ray Drive :
The long product name of HP 9.5mm Desktop G2 Slim BDXL Blu-Ray Drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 9.5mm Desktop G2 Slim BDXL Blu-Ray Drive
More>>>
HP 9.5mm Desktop G2 Slim BDXL Blu-Ray Drive:
The official description of HP 9.5mm Desktop G2 Slim BDXL Blu-Ray Drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add Blu-Ray functionality to your HP Desktop PC[1] with an HP 9.5mm Desktop G2 Slim SATA BDXL Blu-Ray Writer.

Multi-platform compatible

Back up, copy, and transfer files on a writer that creates Blu-Ray DVD discs that can be played on most set-top players and Blu-ray or DVD-ROM drives. Record, erase, and re-record CD-RW, DVD+RW, DVD-RW, DVD-RAM, BD-R, and BD-RE discs up to 500 times.

Plenty of storage

Store up to 128 GB of data on a quad-layer disk, 100 GB on a triple-layer disk, and 50 GB on a dual-layer disk, or record up to nine hours of high-definition (HD) video or 23 hours of standard-definition (SD) video on a 50 GB disc.

Easy SATA interface

Enjoy fast data transfer speeds, solid system cooling airflow, high, dedicated bandwidth, and headroom for speed increases in future generations.

Supported by HP

Protect your investment with a warranty that is backed the same world-class HP service and support you get for your PC.

Short summary description HP 9.5mm Desktop G2 Slim BDXL Blu-Ray Drive:
This short summary of the HP 9.5mm Desktop G2 Slim BDXL Blu-Ray Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP 9.5mm Desktop G2 Slim BDXL Blu-Ray Drive, Black, Desktop, Blu-Ray DVD Combo, Serial ATA, 128 mm, 9.5 mm

Long summary description HP 9.5mm Desktop G2 Slim BDXL Blu-Ray Drive:
This is an auto-generated long summary of HP 9.5mm Desktop G2 Slim BDXL Blu-Ray Drive based on the first three specs of the first five spec groups.

HP 9.5mm Desktop G2 Slim BDXL Blu-Ray Drive. Product colour: Black. Purpose: Desktop, Optical drive type: Blu-Ray DVD Combo, Interface: Serial ATA. Width: 128 mm, Depth: 9.5 mm, Height: 127 mm

Multi-platform compatible

Back up, copy, and transfer files on a writer that creates Blu-Ray DVD discs that can be played on most set-top players and Blu-ray or DVD-ROM drives. Record, erase, and re-record CD-RW, DVD+RW, DVD-RW, DVD-RAM, BD-R, and BD-RE discs up to 500 times.[2]

Plenty of storage

Store up to 128 GB of data on a quad-layer disk, 100 GB on a triple-layer disk, and 50 GB on a dual-layer disk, or record up to nine hours of high-definition (HD) video or 23 hours of standard-definition (SD) video on a 50 GB disc.

Easy SATA interface

Enjoy fast data transfer speeds, solid system cooling airflow, high, dedicated bandwidth, and headroom for speed increases in future generations.

Supported by HP

Protect your investment with a warranty that is backed the same world-class HP service and support you get for your PC.[3]

Design
Internal *
Yes
Product colour
Black
Performance
Purpose *
Desktop
Optical drive type *
Blu-Ray DVD Combo
Performance
Interface *
Serial ATA
Weight & dimensions
Width
128 mm
Depth
9.5 mm
Height
127 mm
Weight
132 g
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)