location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t420 Thin Client

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t420 Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5R73AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296673958 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2018
Product end of life date
Bullet Points HP t420 Thin Client
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G GX-209JA 1 GHz
  • - 2 GB DDR3L-SDRAM
  • - 8 GB Flash
  • - Ethernet LAN
  • - ThinPro 32-bit
Warranty: HP Total Care and Services offers limited three-year hardware options depending on country. Optional HP Care Packs extend your protection beyond the standard limited Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit /go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited provided with your HP Product
Long product name HP t420 Thin Client :
The long product name of HP t420 Thin Client. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD-G-Serie GX-209JA, 2GB DDR3L, 8GB MLC, LAN, ThinPro 32
More>>>
HP t420 Thin Client:
The official description of HP t420 Thin Client as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do more with the HP t420 Thin Client, an affordable cloud computing solution that delivers trustworthy reliability and easy deployment and use.

More bang for your buck
Get your choice of essential operating systems, support for VoIP with Microsoft Lync1 Unified Communications tools, and value-added integrated software from HP that helps you deploy, manage, and optimize your new systems.

Solid reliability
Plan ahead with reliable flash memory storage and a fan-less design for ultra-quiet deployments. Choose a Global Series model and custom image to help ensure worldwide consistency. Rest easy with a two-year lifecycle and three-year limited warranty.

Place it where you need it
Install throughout your business—the modern 0.88 liter form factor complements and fits into a range of compact work spaces, and the integrated VESA mount enables mounting on a flat surface, or directly behind an HP ProDisplay.

Easy customization
Tailor your installation with the OS of your choice—HP Thin Pro, HP Smart Zero, or Windows Embedded Standard 7E. Enjoy simplified setup, deployment, and maintenance with HP Device Manager, a software tool available exclusively for HP Thin Clients.

Additional features

Create an all-in-one workspace
Simplify your HP Thin Client Windows Embedded user experience with HP Easy Shell’s customized interface and protection for targeted cloud control.

Quick connectivity
Pick the network connection technology that’s best for you with Gigabit Ethernet and support for 802.11n Wi-Fi.

Designed with the environment in mind
Reduce power consumption and help lower your costs with an energy-efficient design.

Connect and collaborate
Enjoy your everyday Microsoft Lync productivity tools.

Keyboard and mouse included
Get right to work with the business-class USB keyboard and mouse.

Pick your OS
Select HP ThinPro for full-featured Linux or HP Smart Zero Technology for simple management.

Make it yours
Let HP customize your thin clients with your choice of branding, applications, GUI, hardware compatibility, and more.

Short summary description HP t420 Thin Client:
This short summary of the HP t420 Thin Client data-sheet is auto-generated and uses the product title and the first six key specs.

HP t420 Thin Client, 1 GHz, AMD G, GX-209JA, 1 MB, 2 GB, DDR3L-SDRAM

Long summary description HP t420 Thin Client:
This is an auto-generated long summary of HP t420 Thin Client based on the first three specs of the first five spec groups.

HP t420 Thin Client. Processor frequency: 1 GHz, Processor family: AMD G, Processor model: GX-209JA. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. Product colour: Black. Operating system installed: ThinPro, Operating system architecture: 32-bit

More bang for your buck

Get your choice of essential operating systems, support for VoIP with Microsoft Lync[1] Unified Communications tools, and value-added integrated software from HP that helps you deploy, manage, and optimize your new systems.

Solid reliability

Plan ahead with reliable flash memory storage and a fan-less design for ultra-quiet deployments. Choose a Global Series model and custom image to help ensure worldwide consistency. Rest easy with a two-year lifecycle and three-year limited warranty.

Place it where you need it

Install throughout your business—the modern 0.88 liter form factor complements and fits into a range of compact work spaces, and the integrated VESA mount enables mounting on a flat surface, or directly behind an HP ProDisplay.[2]

Easy customization

Tailor your installation with the OS of your choice—HP Thin Pro, HP Smart Zero, or Windows Embedded Standard 7E. Enjoy simplified setup, deployment, and maintenance with HP Device Manager, a software tool available exclusively for HP Thin Clients.

Processor
Processor frequency *
1 GHz
Processor family
AMD G
Processor model
GX-209JA
Processor cores
2
L2 cache
1 MB
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Storage
Total storage capacity *
8 GB
Storage media *
Flash
Network
Ethernet LAN *
Yes
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
DVI-D ports quantity
1
Design
Product colour *
Black
Software
Operating system installed *
ThinPro
Operating system architecture
32-bit
Power
Power supply
45 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Weight & dimensions
Width
180 mm
Depth
140 mm
Height
35 mm
Weight
740 g
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)