location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GT52 Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT52
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0H54AE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780132517 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 04:01:14
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP GT52 Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original Blue
  • - Colour ink page yield: 8000 pages
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description HP GT52 Original:
This short summary of the HP GT52 Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP GT52, Blue, HP, DeskJet GT 5800 series Ink Tank 100, 300, 400 series Smart Tank 200, 300, 400, 500, 600, 700 series, 8000 pages, Blue, 70 ml

Long summary description HP GT52 Original:
This is an auto-generated long summary of HP GT52 Original based on the first three specs of the first five spec groups.

HP GT52. Printing colours: Blue, Brand compatibility: HP, Compatibility: DeskJet GT 5800 series Ink Tank 100, 300, 400 series Smart Tank 200, 300, 400, 500, 600, 700 series. Quantity per pack: 1 pc(s), Package width: 47 mm, Package depth: 47 mm. Master (outer) case gross weight: 2.89 g, Products per pallet: 2016 pc(s), Pallet gross weight: 277.6 g

Features
Original *
Yes
Printing colours *
Blue
Colour ink page yield
8000 pages
Brand compatibility *
HP
Compatibility *
DeskJet GT 5800 series Ink Tank 100, 300, 400 series Smart Tank 200, 300, 400, 500, 600, 700 series
Product colour
Blue
Capacity
70 ml
Packaging data
Quantity per pack *
1 pc(s)
Package width
47 mm
Package depth
47 mm
Package height
150 mm
Technical details
Weight
110 g
Technical details
Layers per pallet
7 pc(s)
Pallet dimensions (W x D x H)
1200 x 800 x 1306 mm
Master (outer) cases per pallet layer
12 pc(s)
Master (outer) cases per pallet
84 pc(s)
Brand-specific features
HP GTIN (EAN/UPC)
190780132517
Logistics data
Master (outer) case gross weight
2.89 g
Products per pallet
2016 pc(s)
Pallet gross weight
277.6 g
Products per master (outer) case
24 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)