location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4530s Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4530s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LY471EA#ABD#*KIT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP ProBook 4530s Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional :
The long product name of HP ProBook 4530s Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2450M (2.5GHz, 3MB L3), 15.6" LED HD (1366 x 768), 4GB DDR3 SDRAM, 320GB SATA II, DVD±RW SuperMulti DL, Intel HD Graphics 3000, 802.11b/g/n, Bluetooth 3.0, 720p HD webcam, HP lc2010 HSPA, Windows 7 Professional 64 + Microsoft Office Home & Business 2010
More>>>
HP ProBook 4530s Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:
The official description of HP ProBook 4530s Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish performance. Watch, present, video conference, and multitask on this durable, stylish notebook. This versatile and secure HP ProBook boasts a 39,6 cm (15.6") diagonal HD monitor to make an impression in and out of the office.

Features

Equipped to get the job done
- With Genuine Windows® 7 Professional , you gain strong processor capabilities, wireless functionality and a 39,6 cm (15.6") diagonal HD display.

Stylish design
- The metallic gray color complements the vertically brushed aluminum finish. Your PC's good looks stand up to the commute between home and work with added aluminum casing.

Security beyond passwords
- Secure access to your information, using HP Face Recognition or fingerprint-reading technology, and protect your notebook and the sensitive data it holds with HP ProtectTools.

Easily stay productive
- Use HP QuickWeb to access the internet, email, contacts and calendar fast at the touch of a button without long boot-up times.

Crystal clear collaboration
- Reduce your communication costs and improve your productivity with the HD webcam for video conferencing, dual array microphones and SRS Premium Sound for better sound quality.

The best of both worlds
- Stretch battery life when you need it and get great graphics performance when you want it with AMD Dynamic Switchable Graphics technology that adapts to your needs –seamlessly.

Short summary description HP ProBook 4530s Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:
This short summary of the HP ProBook 4530s Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4530s, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 4530s Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:
This is an auto-generated long summary of HP ProBook 4530s Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional based on the first three specs of the first five spec groups.

HP ProBook 4530s. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Weight: 2.36 kg

Design
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2450M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Audio
Audio system
SRS Premium Sound
Number of built-in speakers
2
Built-in microphone
Yes
Network
Mobile network generation
3G
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Ports & interfaces
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04Z
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53452
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
47 Wh
Battery life (max)
6 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
374 mm
Depth
256 mm
Height
28.7 mm
Weight *
2.36 kg
Other features
Infrared data port
No
Graphics card family
Intel
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-12-18 07:44:44
Uk has collected 27 expert reviews for HP ProBook 4530s Intel® Core™ i5 i5-2450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-12-18 07:44:43
The HP ProBook 4350s is a laptop aimed at business users who travel a lot but need a reliable working companion. However, the build quality and impressive set of specifications recommends the ProBook to anyone looking for a solid laptop for home use an...
Bottom line The HP ProBook is a sturdy, versatile laptop that will suit anyone who needs something portable and powerful. Its slight build belies the fact that the ProBook is as rugged as they come and can withstand a bit of rough treatment. If you plan on using t...
80%
expertreviews.co.uk
Updated:
2013-12-18 07:44:43
HP’s ProBook range sits between the business-focused EliteBook series and the more consumer oriented Pavilion laptops. The 4530s is a good example: its brushed-metal finish, simple yet sleek design and high performance components won’t look out of plac...
Bottom line A business laptop for the masses maybe, but home users can find better value elsewhere...
60%
itpro.co.uk
Updated:
2013-12-18 07:44:43
We're used to laptop manufacturers going to great lengths to include as many features as possible in their business models, but styling often goes ignored. It's therefore refreshing to see HP striking a balance between form and function with its ProBook 4530s...
Bottom line It can’t match the extensive connectivity of some of its competitors, but the ProBook 4530s is still an excellent business laptop. Beyond the eye-pleasing styling, it has solid performance at a mid-range price. The superb keyboard makes it a joy to use...
83%
notebookcheck.net
Updated:
2013-12-18 07:44:42
The ProBook 4530s-B0Y11EA is driven by an Intel Core i3-2350M dual core processor which can rely on 4 GB of RAM . The graphical output is based on the Intel HD Graphics 3000 . Data and the operating system are stored onto a 320 GB sized hard drive , and a...
Good Cheap price, Good keyboard, Good screen, Comprehensive warranty options available, Windows 8 upgrade for free...
Bad Comes with only a 12 month warranty, Fan runs constantly at an audible level...
Bottom line Review unit provided by. Read all 3 comments / answerstatic version load dynamicLoading CommentsComment this article...
84%
techworld.com
Updated:
2013-12-18 07:44:43
When we first came across this laptop late last year it cost around £100 more than it does now. Back then we thought it was sturdy and versatile. We hold to that, although we should note that the build isn’t what many might first expect.It looks like...
Bottom line The HP ProBook 4530s LH311EA could double up as an office and home laptop, and the fingerprint sensor is a nice extra for the security-conscious user...
0%
computershopper.com
Updated:
2013-12-18 07:44:43
Now's probably not the right time to try and pass a bundle of four-figure laptops through for approval when a more mo...
Good Sturdy, stylish metal chassis, Affordable price, Competitive performance, Includes strong proprietary software...
Bad Only one-year warranty, No USB 3.0, eSATA ports, Weak audio output...
Bottom line A small-business machine, this ProBook won’t win any speed races, but its component mix, security software, and nice chassis make it a smart buy for offices on a budget...
85%
notebookcheck.net
Updated:
2013-12-18 07:44:43
With an Intel Core i3-2310M (2.1 GHz), and an integrated Intel GMA HD 3000 graphics card , as well as a 320 GByte hard drive, and 4 GBytes of DDR3 RAM, we were able to test the new low cost HP ProBook 4530s-XX968EA model. It is worth mentioning that HP is...
Good Simple and elegant design, Good manufacturing quality and stability, Easy to upgrade, 3G UMTS module optional, Good interface selection, Good input devices with alphanumeric keypad, Battery life and power consumption...
Bad Meager accessories, Only 12 months warranty, Average display characteristics, Cooling constantly active (idle) and loud under load...
Bottom line The HP ProBook 4530s office notebook leaves an altogether good overall impression. The numerous configurations, as well as the impressive case refresh , and the good stability, are only some of the positive aspects in this respect. Also the easy upgrade...
84%
techreviewsource.com
Updated:
2013-12-18 07:44:43
The HP ProBook 4530s is a 15-inch notebook with a brushed-aluminum design that makes it look sleek and professional. It also has a powerful Intel Core i5 CPU with a speedy 500GB hard drive. To cater to some business users, it has some security feat...
Good Professional, sturdy design, Advanced security features, Solid performance, Good battery life...
Bad A little heavier than similar laptops, Limited viewing angles...
80%
Laptopmag.com
Updated:
2013-12-18 07:44:43
If there's any company that gets that business notebooks should look as good as they perform, it's HP. Just look at the ProBook 4530s, which sports a brushed-aluminum design that's clean and cool but also tougher than your typical consumer laptop. Pric...
Good Attractive, sturdy design, Comfortable keyboard and touchpad, Strong security features, HD webcam, Loud speakers...
Bad Small arrow keys, Images on display look a bit washed out...
Bottom line The HP ProBook 4530s hits the sweet spot. At $729, it offers a durable and sleek brushed-aluminum design, solid security, and Core i5 power for a price that's right. We're not fans of the small arrow keys, and those who want discrete graphics will have...
80%
notebookcheck.net
Updated:
2013-12-18 07:44:43
ProBook 4530s: A step into the right the direction. The input area is no longer made from sensible high-gloss surfaces and the concave keys can be more easily hit. The Sandy Bridge processors already proved to be powerful in a couple of reviews. The buyer can't to anything wrong by selecting one of the...
0%