location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ap5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX889EA
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Mar 2013
Product end of life date
Bullet Points HP ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - Touchscreen
  • - Intel® Celeron® 2 GHz 0.512 MB
  • - DDR2 2 GB
  • - HDD 250 GB
  • - 130 W
Warranty: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of parts and 3 year of both labour and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen :
The long product name of HP ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ap5000 All-in-One Point of Sale System - Intel® Celeron® 440 2.00GHz, 2GB 800MHz DDR2 SDRAM, 250GB SATA, 15" TFT dual-bulb (1024 x 768), Intel GMA 3000, Windows® Embedded POSReady 2009
More>>>
HP ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen:
The official description of HP ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP ap5000 All-in-One POS System offers easy implementation within your existing retail ecosystem, is available with your choice of OS and Intel® processor, and is backed by a three-year standard limited warranty.

Eliminate the guesswork
Everything you need to get started, in an all-in-one form factor, is in the box: the CPU, a 38,1 cm (15") diagonal resistive touchscreen display, magnetic stripe reader, and two-line customer facing display.

Customized, worry-free hardware
Once you’re up and running, you shouldn’t spend any time thinking about your POS hardware. Choose from pre-defined configurations of memory, Intel processor, and storage, including a Solid State Drive option.

Ruggedized for retail
The durable steel chassis has been tested to withstand the prolonged wear and tear typical in retail. The touchscreen display is liquid- and dust-resistant. Use fingertips, fingernails, a stylus or credit card edge.

Short summary description HP ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen:
This short summary of the HP ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP ap5000, 38.1 cm (15"), 1024 x 768 pixels, Intel® Celeron®, 2 GHz, 0.512 MB, 800 MHz

Long summary description HP ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen:
This is an auto-generated long summary of HP ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen based on the first three specs of the first five spec groups.

HP ap5000. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Processor family: Intel® Celeron®, Processor frequency: 2 GHz, Processor cache: 0.512 MB. Internal memory: 2 GB, Internal memory type: DDR2, Maximum internal memory: 4 GB. Total storage capacity: 250 GB, Storage media: HDD, HDD capacity: 250 GB. Graphics card manufacturer: Intel, Graphics card: GMA 3000

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
Yes
Processor
Processor family *
Intel® Celeron®
Processor model *
440
Processor frequency
2 GHz
Processor cache
0.512 MB
Processor front side bus
800 MHz
Motherboard chipset
Intel® Q965 Express
Memory
Internal memory *
2 GB
Internal memory type
DDR2
Maximum internal memory
4 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
250 GB
Storage media *
HDD
HDD capacity
250 GB
HDD speed
7200 RPM
Graphics
Graphics card manufacturer
Intel
Graphics card
GMA 3000
Features
Certification
Energy Star 5.0
Multimedia
Audio system
HD
Audio included
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
5
VGA (D-Sub) ports quantity
1
Line-out
Yes
Parallel ports quantity
1
RS-232 ports
3
PS/2 ports quantity
1
DC-in jack
Yes
Software
Operating system installed *
Windows Embedded POSReady 2009
Power
Power supply
130 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 40 °C
Ergonomics
Internal drive bays
2x 2.5"
Weight & dimensions
Weight
11.1 kg
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Other features
Dimensions (WxDxH)
352 x 482 x 436 mm
Memory slots
2x DIMM
Power requirements
90 - 260V
Power supply type
AC
Networking features
Gigabit Ethernet