HP logo

HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57222
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
15 Mar 2013
Warranty:
Protected by HP Services, including a 3-3-3 standarddelivering 3 years of parts and 3 year of both labour and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen:

ap5000 All-in-One Point of Sale System - Intel® Celeron® 440 2.00GHz, 2GB 800MHz DDR2 SDRAM, 250GB, 15" TFT dual-bulb (1024 x 768), Intel GMA 3000, FreeDOS

HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen:

The HP ap5000 All-in-One POS System offers easy implementation within your existing retail ecosystem, is available with your choice of OS and Intel® processor, and is backed by a three-year standard limited warranty.

Eliminate the guesswork
Everything you need to get started, in an all-in-one form factor, is in the box: the CPU, a 38,1 cm (15") diagonal resistive touchscreen display, magnetic stripe reader, and two-line customer facing display.

Customized, worry-free hardware
Once you’re up and running, you shouldn’t spend any time thinking about your POS hardware. Choose from pre-defined configurations of memory, Intel processor, and storage, including a Solid State Drive option.

Ruggedized for retail
The durable steel chassis has been tested to withstand the prolonged wear and tear typical in retail. The touchscreen display is liquid- and dust-resistant. Use fingertips, fingernails, a stylus or credit card edge.

Short summary description HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen:

HP ap ap5000, 38.1 cm (15"), 1024 x 768 pixels, Intel® Celeron®, 2 GHz, 0.512 MB, 800 MHz

Long summary description HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen:

HP ap ap5000. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Processor family: Intel® Celeron®, Processor frequency: 2 GHz, Processor cache: 0.512 MB. Internal memory: 2 GB, Internal memory type: DDR2, Maximum internal memory: 4 GB. Total storage capacity: 250 GB, Storage media: HDD, HDD capacity: 250 GB. Graphics card manufacturer: Intel, Graphics card: GMA 3000

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.