HP logo

HP Compaq Pro Compaq 4000 Pro Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E6600 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71130
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
31 Aug 2012
Short summary description HP Compaq Pro Compaq 4000 Pro Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E6600 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF Black:

HP Compaq Pro Compaq 4000 Pro Small Form Factor PC (ENERGY STAR), 2.4 GHz, Intel® Core™2 Duo, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 4000 Pro Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E6600 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF Black:

HP Compaq Pro Compaq 4000 Pro Small Form Factor PC (ENERGY STAR). Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.