location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LX729AA mouse RF Wireless Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX729AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX729AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111670437 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2012
Product end of life date
Bullet Points HP LX729AA mouse RF Wireless Laser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Grey
  • - RF Wireless
  • - Rubber grips
Warranty: 2 years limited
Long product name HP LX729AA mouse RF Wireless Laser :
The long product name of HP LX729AA mouse RF Wireless Laser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2.4GHz Wireless Laser (Steel Gray) Mobile Mouse
More>>>
HP LX729AA mouse RF Wireless Laser:
The official description of HP LX729AA mouse RF Wireless Laser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay connected and travel with confidence, with advanced wireless technology that gives you a longer range of operation. This HP laser mobile mouse has adjustable sensitivity so it works on most surfaces.

• Travel with confidence and stay in touch. The HP Wireless Laser Mobile Mouse in steel grey with adjustable sensitivity works on most surfaces, so you can use it wherever you are - on the road, at home or at the office.


• With the HP Wireless Laser Mobile Mouse, you won't lose your receiver again. The micro-receiver is truly small - so small that you can actually store it inside the mouse.


• The HP Wireless Laser Mobile Mouse is designed with your comfort in mind. Left- or right-handers will love the symmetrical design and the rubber sides which give a comfortable and secure grip.


• The HP Wireless Laser Mobile Mouse has a smooth scroll wheel with improved control: it has a middle rubber trim so you get great feel scrolling - up, down, left and right.

Short summary description HP LX729AA mouse RF Wireless Laser:
This short summary of the HP LX729AA mouse RF Wireless Laser data-sheet is auto-generated and uses the product title and the first six key specs.

HP LX729AA, Laser, RF Wireless, Grey

Long summary description HP LX729AA mouse RF Wireless Laser:
This is an auto-generated long summary of HP LX729AA mouse RF Wireless Laser based on the first three specs of the first five spec groups.

HP LX729AA. Movement detection technology: Laser, Device interface: RF Wireless. Product colour: Grey

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Frequency band
2.4 GHz
Design
Product colour *
Grey
Rubber grips
Yes
Weight & dimensions
Weight
110 g
Packaging data
Package weight
212 g
Packaging content
Wireless receiver interface
USB Type-A
Other features
Output power
Laser sensor(1200 CPI default, 1600 CPI max); 5 buttons: two primary buttons, clickable scroll wheel and a back and forward button; USB wireless receiver at 2.4 GHz
Mouse dimensions (WxDxH)
98 x 60 x 34.5 mm
Package dimensions (WxDxH)
215 x 160 x 51 mm
USB required
Yes
Logistics data
Country of origin
China