location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LT002AA internal solid state drive 160 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT002AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT002AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111587452 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2013
Product end of life date
Bullet Points HP LT002AA internal solid state drive 160 GB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB Serial ATA
  • - Read speed: 100 MB/s
  • - Write speed: 250 MB/s
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP LT002AA internal solid state drive 160 GB Serial ATA :
The long product name of HP LT002AA internal solid state drive 160 GB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

160 GB Solid State Drive
More>>>
HP LT002AA internal solid state drive 160 GB Serial ATA:
The official description of HP LT002AA internal solid state drive 160 GB Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 160 GB Solid State Drive provides many performance and durability improvements over traditional Hard Disk Drive (HDD) technology. With no moving parts, solid state drives do not need to spin up or mechanically seek files like conventional hard disk drives do. These drive characteristics significantly improve boot-up, shut down, and application loading times as well as overall application responsiveness. The HP 160 GB Solid State Drive achieves sequential read rates of up to 250-megabyte (MB)/sec and sequential write rates of up to 100-megabytes (MB)/sec.

- Store your data with a hard drive with no moving parts
- Get faster transfer speeds and higher cell endurance with Multi Level Cell (MLC) NAND flash memory
- Significantly improve boot up, shut down and application loading times

Short summary description HP LT002AA internal solid state drive 160 GB Serial ATA:
This short summary of the HP LT002AA internal solid state drive 160 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP LT002AA, 160 GB, 100 MB/s

Long summary description HP LT002AA internal solid state drive 160 GB Serial ATA:
This is an auto-generated long summary of HP LT002AA internal solid state drive 160 GB Serial ATA based on the first three specs of the first five spec groups.

HP LT002AA. SSD capacity: 160 GB, Read speed: 100 MB/s, Write speed: 250 MB/s

Features
SSD capacity *
160 GB
Interface *
Serial ATA
Read speed
100 MB/s
Write speed
250 MB/s
Windows operating systems supported
Yes
Weight & dimensions
Width
69.8 mm
Weight & dimensions
Depth
102 mm
Height
7 mm
Weight
78 g
Other features
Internal
Yes
Compatible products
EliteBook 8440p EliteBook 8440w EliteBook 8460p EliteBook 8460w EliteBook 8540p EliteBook 8540w EliteBook 8560p EliteBook 8560w EliteBook 8740w EliteBook 8760w ProBook 6360b ProBook 6460b ProBook 6560b