location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LS993AA graphics card AMD FirePro V7900 2 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS993AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS993AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111585861 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:52:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2013
Product end of life date
Bullet Points HP LS993AA graphics card AMD FirePro V7900 2 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD FirePro V7900 2 GB GDDR5
  • - 2560 x 1600 pixels PCI Express x16
  • - DisplayPorts quantity: 4
  • - DirectX version: 11 OpenGL version: 4.0
Long product name HP LS993AA graphics card AMD FirePro V7900 2 GB GDDR5 :
The long product name of HP LS993AA graphics card AMD FirePro V7900 2 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD FirePro V7900 2GB GDDR5, PCI Express x16, 4X DisplayPort 1.2,
More>>>
HP LS993AA graphics card AMD FirePro V7900 2 GB GDDR5:
The official description of HP LS993AA graphics card AMD FirePro V7900 2 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AMD FirePro™ V7900 professional graphics delivers incredible performance, superb visual quality, and outstanding multi-display capabilities all in a single-slot solution. It is an excellent solution for professionals who work with advanced visualization, complex models, and large data sets.
- Supports four independent displays with AMD Eyefinity technology.
- 2GB of high speed GDDR5 memory.
- Parallel processing architecture featuring 1280 stream processors.
- Support for Framelock/Genlock3.
- Stereoscopic 3-pin mini-DIN (with included expansion bracket).

Short summary description HP LS993AA graphics card AMD FirePro V7900 2 GB GDDR5:
This short summary of the HP LS993AA graphics card AMD FirePro V7900 2 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LS993AA, FirePro V7900, 2 GB, GDDR5, 2560 x 1600 pixels, PCI Express x16

Long summary description HP LS993AA graphics card AMD FirePro V7900 2 GB GDDR5:
This is an auto-generated long summary of HP LS993AA graphics card AMD FirePro V7900 2 GB GDDR5 based on the first three specs of the first five spec groups.

HP LS993AA. Graphics processor family: AMD, Graphics processor: FirePro V7900. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
FirePro V7900
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Stream processors
1280
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR5
Ports & interfaces
Interface type *
PCI Express x16
DisplayPorts quantity *
4
Performance
PhysX
No
Performance
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.0
HDCP
No
Dual Link DVI *
No
Design
Cooling type *
Active
System requirements
Windows operating systems supported
Windows 7 Professional, Windows 7 Professional x64, Windows Vista Business, Windows Vista Business x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Other features
Mac compatibility
No
HDMI
No
Compatible products
-HP Z400 Workstation -HP Z600 Workstation -HP Z800 Workstation
Country Distributor
United Kingdom 1 distributor(s)