HP Pavilion dv7-6100sb, AMD A6, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 750 GB
HP Pavilion dv7-6100sb. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3410MX, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Silver