location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY LM756EA laptop Intel® Core™ i5 i5-480M 36.8 cm (14.5") 6 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LM756EA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM756EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111510634 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Sep 2011
Product end of life date
Bullet Points HP ENVY LM756EA laptop Intel® Core™ i5 i5-480M 36.8 cm (14.5") 6 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 36.8 cm (14.5") 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1 x 2 + 1 x 4 GB
  • - 500 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 5650 Intel® HD Graphics
  • - Ethernet LAN Bluetooth
  • - 90 W
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year, pick-up and return, parts and labour
Long product name HP ENVY LM756EA laptop Intel® Core™ i5 i5-480M 36.8 cm (14.5") 6 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black, Silver :
The long product name of HP ENVY LM756EA laptop Intel® Core™ i5 i5-480M 36.8 cm (14.5") 6 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ENVY 14-1200ea Notebook PC
More>>>
HP ENVY LM756EA laptop Intel® Core™ i5 i5-480M 36.8 cm (14.5") 6 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black, Silver:
The official description of HP ENVY LM756EA laptop Intel® Core™ i5 i5-480M 36.8 cm (14.5") 6 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its sleek design and powerful processing technology, the HP ENVY14 is the perfect choice for elegant yet high-powered performance. Its slim chassis is packed with features and software and with the optional slice battery you can go all night.

Elegant style on the go

• The HP ENVY14 offers an elegant, laser-etched metal alloy body with subtle refinements that set it apart from any other notebook. The durable, carefully crafted chassis is both functional and stylish – for good looks plus mobility.


High performance for everything you do

• Enjoy powerful performance for work and play. Get Genuine Windows 7, a dual- or quad-core Intel® processor plus ATI Mobility RadeonTM HD 5650 discrete graphics to give your videos, graphics and games the power they need.


Advanced ergonomic design

• Experience true computing comfort and luxury. You will see and feel the difference of the HP Envy's large clickpad, and the island-style backlit keyboard: its unique keys respond to your fingertips with their own reflexes.


Outstanding support you can rely on

• A dedicated HP telephone hotline and support agents can answer questions about your HP ENVY, help you troubleshoot any problem, or provide next-day shipping for hardware customer service.


Because you expect more from technology

• Beats™ is the ultimate audio experience: listen to your music exactly as the artist intended. Beats™ Audio is optimised for studio-quality sound, while the Audio Console lets you customise your output through the powerful equaliser.

Short summary description HP ENVY LM756EA laptop Intel® Core™ i5 i5-480M 36.8 cm (14.5") 6 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black, Silver:
This short summary of the HP ENVY LM756EA laptop Intel® Core™ i5 i5-480M 36.8 cm (14.5") 6 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY LM756EA, Intel® Core™ i5, 2.66 GHz, 36.8 cm (14.5"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description HP ENVY LM756EA laptop Intel® Core™ i5 i5-480M 36.8 cm (14.5") 6 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black, Silver:
This is an auto-generated long summary of HP ENVY LM756EA laptop Intel® Core™ i5 i5-480M 36.8 cm (14.5") 6 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black, Silver based on the first three specs of the first five spec groups.

HP ENVY LM756EA. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 36.8 cm (14.5"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.52 kg

Design
Product colour *
Black, Silver
Country of origin
China
Display
Display diagonal *
36.8 cm (14.5")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 5650
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Number of built-in speakers
2
Built-in subwoofer
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
Norton Internet Security 2011
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
8
Power
AC adapter power
90 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
356 mm
Depth
237 mm
Height
27.7 mm
Weight *
2.52 kg
Other features
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Graphics card family
AMD
Display
LCD
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 02:44:38
Uk has collected 3 expert reviews for HP ENVY LM756EA laptop Intel® Core™ i5 i5-480M 36.8 cm (14.5") 6 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-08-03 02:44:22
Although HP primarily sells consumer laptops through its Pavilion range, its Envy line offers a high-end alternative for those with a bigger budget. Unfortunately, while the Envy 14 (£999 inc. VAT) is a stylish, powerful and compact machine, it is a li...
Good Incredible graphics performance, Responsive, well laid out keyboard...
Bad Very poor trackpad design, Screen can't do the graphics card justice...
Bottom line If you can live with the awkward quirks of its touchpad, there is no denying the style, power and features of the Envy 14...
70%
T3.com
Updated:
2011-08-03 02:44:22
When HP announced the Envy range in 2009 it was pretty obvious the computing giant was after Apple's MacBook Pro. This latest version of the laptop is, at 14-inches, the smallest but still provides serious punch in the performance department, even i...
80%
pcadvisor.co.uk
Updated:
2011-08-03 02:44:22
Product Code: WN967EA The HP Envy 14 is Hewlett Packard's rendering of a MacBook Pro, now available in 14.5in widescreen size, and with useful improvements beyond the HP Envy 13 Last time we looked at HP’s Envy laptops, we couldn’t not mention how mu...
Bottom line Available for a penny under a grand, the 14in Envy is priced more competitively than the £1500 of its 13in predecessor. That model has now been discounted to an appealing £849 or less. But in the HP Envy 14 you now get an integrated optical drive and...
80%
expertreviews.co.uk
Updated:
2011-08-03 02:44:22
HP's Envy 14 is without a doubt a head-turning laptop. Its clean lines look stunning, with rounded edges, a dimpled bronze finish and an edge-to-edge display. It's seriously well-built too, thanks to an aluminium and magnesium chassis which leads to a...
Bottom line A well-built, powerful and portable laptop. It's a little heavier than we'd like, but battery life is good...
80%
v3.co.uk
Updated:
2011-08-03 02:44:23
The Envy 14 marks another addition to HP's swish and stylish Envy range, and could well be a popular choice for business users who like to make an impact. At £999, however, it's not cheap.First off, the laptop looks and feels fantastic with a gorgeous...
Good Fast processor; discrete graphics; attractive design...
Bad Poor battery life; awkward trackpad; most business users won't require fast 3D performance...
Bottom line There's plenty to like about the Envy 14, not least the impressive specs and its eye-catching design. However, battery life is disappointing, as is the badly designed trackpad. Similarly, although the powerful 3D graphics card is impressive, it also a...
80%
trustedreviews.com
Updated:
2012-01-13 01:27:44
Intro Like Dell with its XPS 13 Ultrabook , HP was late to the Ultrabook party. First we saw the mid-range Folio 13 in its family of laptops based on Intel's ultraportable standard, which made up for its lateness with a price that undercut many rivals and...
Good 14in screen in 13in-equivalent chassis, 1600 x 900 resolution, toughened glass protection, Great typing experience on backlit keyboard, Good video connectivity and 2.1 audio...
Bad Expensive, Relatively heavy, Fingerprint magnet, Inconsistent build quality, Only two USB ports, one USB 3.0, Average battery life...
Bottom line HP's Envy Spectre 14 dares to be different with its glass lid and palm-rest, and as long as you don't touch, it's a very attractive look. However, ultimately it adds unwanted fingerprints, slipperiness and weight, and HP's decision to combine it with plas...
70%
expertreviews.co.uk
Updated:
2012-01-29 01:01:45
HP’s Envy laptops were simply gorgeous when they first appeared a few years ago – they were among the only Windows-based machines capable of giving Apple a run for its money where it comes to design. Little has changed on the outside, but this latest m...
Bottom line A great high-end laptop with only a few flaws, but there are better-value competitors...
80%
digitalone.com.sg
Updated:
2016-10-21 02:45:20
It was only last year that Linux's creator Linus Torvald indulged in a rant about poor laptop displays with low resolutions.He would probably be pleased with the HP Envy 14 TouchSmart, part of a new wave of laptops with high-resolution displays.With a...
80%
thunderbaylive.com
Updated:
2016-10-21 02:45:20
Here is our comparison smackdown between the HP Envy 14 Spectre and the MacBook Air 13...
0%
liveatpc.com
Updated:
2016-11-24 02:35:29
Handsome Little Fella!When you take it out from the box, the first thing that you will notice is the prominent beats audio logo on the lid of the notebook. There is an almost-afterthought looking HP logo on the side, but it is meant to be there, as the be...
0%
HEXUS.net
Updated:
2016-11-24 02:35:29
Few notebooks are as visually striking as HP's Envy. The gorgeous machine's laser-etched lid, smooth curves and rock-solid frame stand out in a sea of comparatively-mediocre alternatives. However, since its October 2009 launch, the Envy line hasn't qu...
Bottom line It's easy to fall in love with the HP Envy 14. The notebook is visually stunning, and its high-end guise is matched by a powerful internal combination of Intel's Core i5 processor and AMD's Radeon HD graphics. Usability is excellent thanks to a bright...
80%
reviewed.com
Updated:
2017-02-24 01:21:12
It's plenty zippy with a good amount of ports The quad-core AMD processor inside this HP, along with its 4 GB RAM, make for a pleasant Microsoft Office and web browsing experience. Even some low-end games will get very decent performance from the AMD guts...
Bottom line Yes! For $200, it's almost impossible to find a better option.HP's outdone itself here. Even though its Stream notebooks have been a great option in the past, the HP 14-an013nr is a far superior laptop. Its class-leading display, zippy processor, capable...
61%
pcmag.com
Updated:
2011-08-03 02:44:21
The HP Envy 14-1210NR ($999.99 list at Staples) is a high-end mainstream laptop whose the outer frame is as lavish as the underlying parts. An all-aluminum chassis, a backlit keyboard, and some of the fastest components available are features you would...
Good Graphics card pumps out high frame rates. Exquisite design. Very bright screen. Excellent speaker system. Backlit keyboard. Very good keyboard. Top of the line Core i5 processor. Cavernous hard drive.
Bad Battery scores were unimpressive. Touchpad could use some more tuning.
Bottom line If raw, unbridled horsepower is what you're looking for in a mainstream laptop, the HP Envy 14-1210NR is worth a look. Buy it nowCheck PricesCheck here for other Notebooks by HP!...
80%
pcmag.com
Updated:
2011-08-03 02:44:22
When I think of high-end mainstream laptops, brands like Apple's MacBook Pro, Dell's XPS, and Asus's U-Series are usually what come to mind. Another rising star in this category is the HP Envy 14-1110NR ($1,050 list), found at Staples. As its name sugg...
Good Graphics card pumps out high frame rates. Exquisite design. Bright screen. Excellent speaker system. Backlit keyboard. Great keyboard. Top of the line Core i5 processor. Spacious, 640GB hard drive.
Bad Battery scores were unimpressive. Touchpad could use some more tuning.
Bottom line With its fast parts, a bright screen, and a high-end audio system, the HP Envy 14 is one of the most luxurious 14-inch laptops and also the heaviest and least battery efficient. Buy it nowCheck here for other notebooks by HP!Additional Offer Save on L...
80%
wired.com
Updated:
2011-08-03 02:44:23
Sometimes, a little identity crisis is a wonderful thing. Since acquiring Voodoo in 2006, HP has been quietly injecting the specialty gaming PC maker’s high-dollar DNA into its own mass-market machines. It’s taken some time, but the fruits of that marr...
90%
notebookreview.com
Updated:
2011-08-03 02:44:23
Heat output during normal usage-low or idle CPU activity, integrated graphics enabled-the ENVY 14 stayed reasonably cool to the touch. With its metal cladding any significant increase in temperature means more heat tran...
Good Excellent Performance, optional quadcore CPU, Very good looks, Superb build quality...
Bad Gets hot under pressure, Twitchy touchpad...
Bottom line The HP ENVY 14 is a very fun wolf in sheep's clothing notebook. From the outside it looks like just your average notebook, taking design queues from the unibody MacBook, but on the inside its packed with a very capable processor and high-end ATI dedicated graphics. At the time of writing this review the ENVY 14 comes standard with the Intel Core i3 370M dual-core processor with the quad-core Inte...
90%
techspot.com
Updated:
2011-08-03 02:44:24
Earlier this summer HP expanded their popular Envy notebook line with the introduction of the Envy 14 and Envy 17 models. The two new releases build on the success of last year's Envy offerings and bring several new hardware options to the table as wel...
Bottom line The HP Envy 14 is a solid notebook with plenty of processing power and top notch build quality. It weighs 5.2 pounds with the included 8-cell battery which is a little on the hefty side for its size, but the additional weight can be credited to the qu...
0%
techworld.com
Updated:
2011-08-03 02:44:25
Because I'm the editor in charge of laptop coverage at PC World, I'm quite often asked, "Which notebook should I buy?" Only slightly less often am I asked, "Which model would you buy?" This is it. The HP Envy 14 is the laptop I would buy for myself, w...
Bottom line No laptop is perfect, and I've never seen a model that really gives me everything I want in a system. I'd rather HP had kept the optical drive out of the Envy 14 and included a larger battery to improve the system's longevity, and I prefer individual...
0%
notebookcheck.net
Updated:
2011-08-03 02:44:30
The result unfortunately didn't turn out quite as glorious. In the beginning there were problems with acquisition, and then the devices had their own eccentricities, for example high noise emissions and temperatures, as we reported in a detailed review...
Good Attractive design, High-end materials, Excellent case stability, Full-fledged connectivity, Pleasant keyboard, Outstanding display, Very good application performance, Case's temperature stay within limits, Reasonable battery life...
Bad Unfavorable port positioning, Multi-touch pad needs getting used to, Possible reflections on the display, Partly high noise possible, Moderate sound output quality...
Bottom line However, if you are looking for a comparably equipped notebook, you'll quickly drop under the 1000 euro mark, whereas case stability and display aren't at all comparable anymore.So, it almost looks as though you'll simply have to dig deeper into your pock...
84%
pcmag.com
Updated:
2011-08-03 02:44:31
Despite mixed reviews of the HP Envy 15 ($1,800 direct, ) laptop, HP spiritedly charged forward and launched new additions to the Envy line. The HP Envy 14 ($1,286 direct), as its name suggests, is the 14-inch version, lavished with a high-end audio sy...
Good Scales to a quad-core processor. Graphics card can pump out those frame rates. Exquisite design. Sharpest and brightest screen available. Superior speaker system. Backlit keyboard. Tandem batteries available. Very good keyboard.
Bad Hefty for a 14-inch laptop. Touchpad could use some more tuning.
Bottom line The HP Envy 14 is the most tricked out laptop money can buy. It can scale all the way up to a quad core processor and throws in ton of features. Buy it now...
80%
Laptopmag.com
Updated:
2011-08-03 02:44:32
About a year has passed since HP released its Envy 13 and 15, high-style notebooks aimed directly at Apple's MacBook Pros. We generally liked the designs of these metal-bodied machines, but their high prices and mediocre ergonomics dampened our enthusi...
Good Stylish design, Excellent audio quality, Bright, vivid screen, Much improved touchpad...
Bad Relatively short battery life, Somewhat heavy...
Bottom line The 14.5-inch version of HP's premium laptop line combines style and fast performance with a great display and audio quality.
80%
engadget.com
Updated:
2011-08-03 02:44:33
The HP Envy 14 is like the final revision of a C+ term paper that always had potential, but just needed an bit of extra information and refinement to get an A. In fact, when HP introduced the Envy 14, the company was rather blunt about the fact that many...
Good Extremely well built and attractive chassis Good graphics and everyday performance Stunning screen, comfortable keyboard...
Bad Touchpad can be annoyingToo much preloaded softwareNo VGA port...
Bottom line Turns out, our fifth grade teacher was right: with careful revision and a bit more attention to details a once mediocre product can be turned into one of the best around. The Envy 14's superior build, head-turning design, great audio, beautiful display, a...
0%
slashgear.com
Updated:
2011-08-03 02:44:35
The baby of HP’s second-generation ENVY premium notebook range has arrived on the SlashGear test bench, and we have to admit it’s a pretty appealing machine. Packing a 14.5-inch display, Intel Core i5 CPU and ATI Mobility Radeon HD 5650 graphics, it ma...
0%
computershopper.com
Updated:
2011-08-03 02:44:36
When we reviewed HP’s first-generation Envy 15 last year, we were impressed with its chic, quality construction and excellent performance but disappointed with its lack of an internal optical drive and its poor battery life. HP’s latest ent...
Good Stylish, Stellar audio, Great keyboard, Excellent performance...
Bad No Blu-ray drive option, Extra-cost dongle needed to output to VGA projectors...
Bottom line The HP Envy 14 delivers top-notch performance, styling that could make a MacBook Pro fan jealous, excellent multimedia, and an awesome keyboard—all at a reasonable price...
94%
about.com
Updated:
2011-08-03 02:44:37
Compare Prices, Glossy Display, Lots Of Uneccessary Software...
80%
pcmag.com
Updated:
2011-08-10 04:12:01
HP has consistently filled the models in its Envy line of premium laptops with top-notch features and components. With the new HP Envy 14 (Sandy Bridge) ($1,079.99 direct), the Envy line receives Intel's second-generation Core ("Sandy Bridge") processo...
Good Uses discrete graphics chip, Large-capacity, fast hard drive, Includes excellent Beats Audio sound system, WiDi 2,0 technology, Clickpad improved over previous models, Attractive backlit keyboard, AC adapter is slim and portable...
Bad Performance lags behind that of competitors, Heavy for its size, So-so battery-life...
Bottom line Other laptops may be slightly better performers, but good hardware choices, bundled software, and interesting features help the HP Envy 14 (Sandy Bridge) stand out...
80%
techreviewsource.com
Updated:
2011-08-14 09:19:22
The Summer 2011 update to the HP Envy 14 provides new internals, including a second-generation Intel Core i5 CPU, USB 3.0 and a new multitouch touch pad. It has a sleek appearance that rivals the Apple MacBook Pro line, but it's not without its flaws...
Good Solid design, Very good battery life, USB 3.0 & dualgraphics...
Bad Touch pad issues, Highgloss display...
80%
Laptopmag.com
Updated:
2011-08-14 09:19:23
Why mess with a winner? The HP Envy 14 returns with the same stylish looks and solid Beats Audio as in the original model, but it adds a second-gen Core i5 processor and automated switchable graphics for improved performance and power management. At $1...
Bottom line There was already a lot to like about the HP Envy 14, including a bright display, elegant design, and Beats Audio. Now you get speedier Core i5 performance, beefier switchable graphics, and a clickpad that's easier to use. Just as important, our config...
80%
notebookreview.com
Updated:
2011-08-14 09:19:23
The ENVY 14 remains impressively cool under normal load. While gaming and performing other demanding tasks, the notebook's surface gets slightly warmer but not hot. The bottom of the chassis under the cooling exhaust ve...
Good Great looking design, Solid build quality, Excellent backlit keyboard...
Bad Lackluster screen, Finicky touchpad, Loud fans...
Bottom line The HP ENVY 14 impresses in a number of areas including build quality, design, and performance but underwhelms in two key areas. The first is the screen; given the premium price we expected a better quality screen but instead were greeted with a low-detail panel no different than ones found on budget notebooks. Second is the fan noise; it's unacceptable. Even at idle the fan rarely shuts off and...
90%
pcworld.com_techhive.com
Updated:
2011-08-24 01:52:12
The HP Envy 14 offers performance and style, though it's no Macbook or Lenovo U260 in the latter department. The glowing HP logo on the top of the unit as well as the textured surfaces on the top and keyboard deck tend to spoil the minimalist effect. B...
Good Excellent audio and video, Top-notch features and connecitvity...
Bad Mediocre ergonomics, A bit heavier than the standard all-purpose...
Bottom line This all-purponse laptop has looks, great features, and reasonable performance, but the ergonomics are only mediocre...
70%
Digitaltrends.com
Updated:
2011-10-08 03:13:25
When word slipped in August that HP was looking to kill off its personal computing business, it came as a shock to many consumers. Some have wondered if HP would simply going to stop making laptops, leaving holes on the shelves of Best Buys across the...
Bottom line By making all the right compromises, the HP Envy 14 doesn’t feel like a compromise at all...
85%
computershopper.com
Updated:
2011-10-08 03:13:35
Unless you are after a massive desktop replacement, the HP Envy 14 is nearly the perfect entertainment laptop. Its 14.5-inch display isn’t as expansive as 15.6- or 17.3-inch models, and its resolution, while capable of 720p playback, falls...
Good Solid all-around performance, Sleek design, Comfortable keyboard, Rich, loud sound, Strong software bundle, Standard two-year warranty...
Bad No Blu-ray player, Subpar battery life...
Bottom line HP retains its gorgeous design while improving the components, software bundle, and warranty. This laptop is sure to please any media maven...
94%
techspot.com
Updated:
2012-01-01 01:05:35
Introduced as a replacement for the Voodoo Envy in 2009, the Envy series originally kicked off with 13 and 15-inch models. The premium notebook line was expanded in mid-2010 with 14 and 17-inch flavors, the former of which we received for evaluation. I...
0%
funkyfresh.com
Updated:
2012-10-31 16:58:49
Saturday, 18 August 2012 16:50 The HP Envy 14-2136NR Laptop is a good starting point when considering a “back-to-school” laptop for students. For about $600 you get an Intel® i5 2.4GHz CPU, 6GB of memory, 1GB ATI Radeon graphics, Beats Audio™, DVD bur...
0%
notebookcheck.net
Updated:
2012-12-16 17:06:55
Most notably, the earlier models of the Envy 14 came with a dual-core Intel Core i5 processor from the Arrandale family. In this case, however, there is considerably more (theoretical) power under the hood in the form of the newer Sandy Bridge Core i7 263...
Good Attractive design, Excellent build quality, Very good overall performance, Decent gaming performance, Acceptable battery life...
Bad Low quality display panel, Poor brightness, Glossy display...
Bottom line HP Envy 14When equipped with a quad-core Core i7 processor as well as a Radeon HD 6630M graphics card, there is no question that the Envy 14 is exceptionally powerful for its size. Compared to other notebooks with equivalent hardware, the Envy 14 is also...
84%
engadget.com
Updated:
2012-12-16 17:06:58
HP redesigns its Envy laptops, announces the Envy 15, 17 and 17 3D (video) HP releases Q4 2011 earnings: $9.7 billion operating profit for fiscal year Toshiba's quad-core Satellite L750D goes on sale for $699 as one of the first available Llano laptops Th...
Good Solidly built, attractive chassisGood performance, runs coolComfortable keyboard, improved touchpad...
Bad Low-resolution displayNo Blu-ray optionNo VGA port...
Bottom line That stunning display just ain't what it used to be, but it's still tough to argue against the Envy 14...
70%
g4tv.com
Updated:
2012-12-16 17:07:06
Video Review: The HP Envy 14 Series Laptop sports an Intel iSeries Processor, ATI HD 5650 graphics and up to 8 GB of RAM, making it perfect for gamers on the go. Kevin Pereira and Chris Hardwick take a look at the super thin laptop, which retails start...
80%
onlinenotebook.com
Updated:
2012-12-16 17:07:09
We first saw Envy laptops from HP in 2009; they were step up laptops with plenty of high end features. These notebooks had a really good design but the price too was higher than main stream laptops. Hence, I didn’t recommend it too heavily. The noteboo...
0%
extremetech.com
Updated:
2012-12-16 17:07:11
Despite mixed reviews of the $1,800 (direct) HP Envy 15 laptop, HP spiritedly charged forward and launched new additions to its Envy line. As its name suggests, the HP Envy 14 ($1,286 direct) is the 14-inch version, lavished with a high-end audio syste...
80%
pcworld.com_techhive.com
Updated:
2012-12-16 17:07:11
Because I'm the editor in charge of laptop coverage here at PC World, I'm quite often asked, "Which notebook should I buy?" Only slightly less often am I asked, "Which model would you buy?" This is it. The HP Envy 14 is the laptop I would buy for mysel...
Good Powerful CPU and graphics, Beautiful design...
Bad No matte screen option, Could use a larger battery...
Bottom line The design of the Envy 14 seems clearly inspired by the MacBook Pro, which is a good thing. This is a powerful, attractive laptop at a reasonable price. Shop for the Envy 14 MerchantPriceMerchant Rating $999.99 Learn More » 5 Reviews » See more from 1...
90%
infoworld.com
Updated:
2013-02-10 02:09:26
For these capable laptops, "purpose" isn't limited to word processing, spreadsheets, and presentations but extends to solid multimedia and gaming capabilities. You'll find plenty of CPU, RAM, storage, and graphics oomph here...
90%